- Number of HW-interfaces parallel
- Number of HW-interfaces serial TTY
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for KNX
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
Omron Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Base Product Number | Degree of protection (IP) | Degree of protection (NEMA) | For Use With | Mfr | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Package | Product Status | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | With optical interface | Operating Temperature | Series | Part Status | Type | Power Rating | Voltage - Supply | Supply Voltage | Depth | Current Rating | Output | Termination Style | Output Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Phase | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3G3M9349M Omron | In Stock | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | 190 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 | - | 250 | ||
![]() AA036710D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Other | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3G3Z1417G Omron | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP20 | Other | - | - | - | - | 0 | 0 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | - | - | - | No | No | Yes | No | Yes | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | No | No | - | pushPIN™ | Active | Top Mount | - | - | - | 163 | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.49°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | -- | 290 | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() AA055573C Omron | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP54 | Other | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | - | pushPIN™ | Active | Top Mount | - | - | - | 314 | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.86°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | -- | 512 | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() AA055861R Omron | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP54 | Other | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 4.11°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() AA026386D Omron | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP00 | Other | - | - | 8 | 4 | 0 | 1 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | - | pushPIN™ | Active | Top Mount | - | - | - | 283 | - | - | - | - | Push Pin | 0.590 (15.00mm) | 13.37°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | -- | 550 | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() 3G3RX-A4110-V1 Omron | In Stock | - | - | - | - | - | - | - | - | 3G3RX | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JZA24P0BAA Omron | 706 |
| - | Cylinder | -- | - | - | - | - | - | - | - | Induction or Asynchronous Motor | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | 4 kW | 5V | 230 V ac | - | 9.2 A | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | - | - | - | ±1% | 50 PSI (344.74 kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | -- | - | - | Amplified Output, Temperature Compensated | 3 | IP20 | - | - | - | - | ||
![]() JZA40P2BAA Omron | In Stock | - | - | Cylinder | -- | - | - | - | - | - | - | - | Induction or Asynchronous Motor | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | 0.37 kW | 5V | 400 V ac | - | 9.2 A | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | - | - | - | ±0.5% | 300 PSI (2068.43 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | -- | - | - | Amplified Output, Temperature Compensated | 3 | IP20 | - | - | - | - | ||
![]() JZA43P0BAA Omron | In Stock | - | - | Cylinder | -- | - | - | - | - | - | - | - | Induction or Asynchronous Motor | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | 3 kW | 8 V ~ 30 V | 400 V ac | - | 7.2 A | 1 V ~ 5 V | Deutsch, 3 Pin | Analog Voltage | - | - | - | ±0.5% | 1000 PSI (6894.76 kPa) | Sealed Gauge | Threaded | Male - M12 x 1.0 | -- | - | - | Amplified Output, Temperature Compensated | 3 | IP20 | - | - | - | - | ||
![]() Q2-FIA4020-SE Omron | 2242 |
| - | Cylinder | -- | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | 590Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | 315 kW | 5V | 400 V ac | - | 20 A | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | - | - | - | ±0.5% | 300 PSI (2068.43 kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | -- | - | - | Amplified Output, Temperature Compensated | 3 | IP20 | - | - | - | - | ||
![]() SX-D63P0-EFA4 Omron | 604 |
| - | - | - | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SX | - | - | 3 kW | - | 690 V ac | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP54 | - | - | - | - | ||
![]() SX-A64P0-EVA4 Omron | 807 |
| - | - | - | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SX | - | - | 4 kW | - | 690 V ac | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | - | ||
![]() SX-D6015-EVA4 Omron | 649 |
| - | - | - | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SX | - | - | 15 kW | - | 690 V ac | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP54 | - | - | - | - | ||
![]() 3G3RX-A4075-V1 Omron | In Stock | - | - | - | - | - | - | - | - | 3G3RX | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA029153A Omron | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP20 | Other | - | - | - | - | 0 | 1 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | - | pushPIN™ | Active | Top Mount | - | - | - | 167 | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.52°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | -- | 300 | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 3G3Z1508D Omron | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP20 | Other | - | - | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | - | pushPIN™ | Active | Top Mount | - | - | - | 137.5 | - | - | - | - | Push Pin | 0.984 (25.00mm) | 4.11°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | -- | 128 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() AA055524E Omron | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP20 | Other | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | - | pushPIN™ | Active | Top Mount | - | - | - | 306 | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.52°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1250 | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() R88L-EC-GW-0503-ANPS Omron | 581 |
| - | - | - | - | - | - | - | R88L-EC | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88L-EC-FW-1115-APLC Omron | 882 |
| - | - | - | - | - | - | - | R88L-EC | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |