- Number of HW-interfaces parallel
- Number of HW-interfaces serial TTY
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for KNX
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
Omron Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Shape | Package Cooled | Material Finish | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | For Use With | Manufacturer | Mfr | Mounting | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Package | Primary Material | Product Status | RoHS | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage Rating DC | Voltage, Rating | With optical interface | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Power Rating | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Supply Voltage | Depth | Style | Current Rating | Shell Finish | Shell Size - Insert | Failure Rate | Lead Spacing | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Cable Opening | Coil Voltage | Coil Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | NEMA Frame Size | Phase | Industry Standards | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88D-1SN04L-ECT Omron | 845 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | R88D-1S | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3G3RX-B4900-V1 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3G3RX | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX-A64P0-EFA4 Omron | 625 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, DeviceNet Slave, EtherCAT Slave, EtherNet/IP, MODBUS Slave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | - | - | - | 690 V ac | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | IP20 | - | - | - | - | - | - | - | - | ||
![]() VZA22P2BAA Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, CANopen, DeviceNet Slave, EtherCAT Slave, EtherNet/IP, POWERLINK, PROFIBUS DP Slave, PROFINET Slave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q2V series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 kW | - | - | - | - | 230 V ac | - | - | 11 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | IP20 | - | - | - | - | - | - | - | - | ||
![]() SX-D65P5-EVA4 Omron | 711 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, DeviceNet Slave, EtherCAT Slave, EtherNet/IP, MODBUS Slave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | - | - | - | - | 690 V ac | - | - | 505 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | IP54 | - | - | - | - | - | - | - | - | ||
![]() R88D-1SN10F-ECT Omron | 915 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | R88D-1S | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kW | - | - | - | - | 400 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3G3MX2-AB004-E-ECT Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MX2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3G3MX2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 kW | - | - | - | - | 200 V ac | - | - | 3.0 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | IP20 | - | - | - | - | - | - | - | - | ||
![]() R88D-1SN150F-ECT Omron | 760 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CIMR-AC4A0208AAA Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIMR-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 kW | - | - | - | - | 400 V ac | - | - | 208 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | IP00 | - | - | - | - | - | - | - | - | ||
![]() SX-D6075-EFA4 Omron | 892 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 kW | - | - | - | - | 690 V ac | - | - | 82 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | IP54 | - | - | - | - | - | - | - | - | ||
![]() 3G3RX-A2055-V1 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3G3RX | - | - | - | - | - | GE - General Electric | Omron Automation and Safety | Surface | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open | - | - | - | - | - | - | - | - | - | - | 120 VAC | Magnetic | - | - | - | 8 | - | NEMA | - | - | - | - | - | - | - | - | - | ||
![]() R88D1SN15FECT Omron | 977 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | R88D-1S | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 kW | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3G3RX2-A2370 Omron | 926 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3G3RX | - | - | - | - | - | Connectors | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3G3R9206B Omron | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | IP20 | Other | - | - | - | - | 11 | 8 | 0 | 1 | 0 | 0 | 1 | 1 | 0 | 1 | 1 | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | No | - | - | No | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 7.68°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | - | -- | 260 | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | - | ||
![]() AA039186B Omron | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | IP20 | - | - | - | - | - | - | - | 0 | 1 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 6.37°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | - | ||
![]() AA055572E Omron | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | IP54 | Other | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 314 | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 6.37°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | - | -- | 512 | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | - | ||
![]() R88L-EC-GW-0503-APLS Omron | 544 |
| - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | R88L-EC | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 9.76 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() R88L-EC-FW-0615-ANPS Omron | 559 |
| - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | R88L-EC | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 422 Ohms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() 3G3Z1359F Omron | In Stock | - | - | Through Hole | Radial | - | - | - | - | Paper, Metallized | - | - | - | - | - | - | - | - | IP20 | Other | - | - | KEMET | - | - | - | 0 | 0 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | - | Bulk | - | Last Time Buy | - | No | No | Yes | No | Yes | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | No | 400V | - | No | -40°C ~ 100°C | - | PME261 | 0.728 L x 0.205 W (18.50mm x 5.20mm) | ±5% | - | - | PC Pins | - | - | - | - | - | - | - | General Purpose | - | 0.22 µF | - | - | - | - | - | - | - | 137.5 | - | - | - | - | - | 0.598 (15.20mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | 0.413 (10.50mm) | - | 108 | - | - | - | ||
![]() AA055539C Omron | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | - | - | - | - | - | JTPQ00RT16 | Gold | Copper Alloy | IP54 | Other | - | - | Amphenol Aerospace Operations | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | Bulk | Metal | Active | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | -65°C ~ 200°C | - | MIL-DTL-38999 Series II, JT | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 13 | - | Silver | Aviation, Marine, Military | - | - | Bayonet Lock | - | - | N (Normal) | Unshielded | Environment Resistant | - | 314 | - | - | Electroless Nickel | 16-13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 | - | - | 178 | 50.0µin (1.27µm) | - | - |