- Number of HW-interfaces parallel
- Number of HW-interfaces serial TTY
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for KNX
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
Omron Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Approvals | Base Product Number | Cable Types | Contact Sizes | Degree of protection (IP) | Degree of protection (NEMA) | For Use With | Illuminated | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Package | Product Status | RoHS | Shaft Type | Side 1 Gender | Side 2 Gender | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage Rated | With optical interface | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Supply Voltage | Depth | Current Rating | Shell Finish | Shell Size - Insert | Output Voltage | Housing Color | Output Type | Failure Rate | Lead Spacing | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Lead Style | Includes | Overall Length | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Input Voltage | Overall Depth | Phase | Bearings | IP Rating | Mating Connector | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA022977A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 8 | 4 | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 1 | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | 220 | - | - | - | - | ||
![]() AA033183E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 7 | 6 | 0 | 0 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 68 | - | - | - | - | ||
![]() R88L-EC-GW-0309-BNPS Omron | 928 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | R88L-EC | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VZAB2P2BAA Omron | 805 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Motors | - | Crouse-Hinds Industrial Produc | NOR-000-001-170-553 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 → 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V1000 | - | - | - | - | - | - | - | - | - | - | - | 3 kW | - | - | - | - | 230 V ac | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128mm | - | - | - | - | 163mm | 1 | - | IP20 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3G3RX2-A2150 Omron | 994 |
| - | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | 3G3RX | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() 3G3RX-A4450-V1 Omron | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | 3G3RX | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25pF | - | - | C0G, NP0 | - | - | - | Automotive | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | AEC-Q200 | ||
Tiny WHSL | 753 |
| - | - | Free Hanging (In-Line) | - | - | - | Circular | Aluminum Alloy | - | Plastic | - | - | - | - | MS27467T23B | - | 16 | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, DJT | - | - | - | - | - | Plug Housing | For Male Pins | 21 | - | - | Bayonet Lock | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | - | Chromate over Cadmium | 23-21 | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA058318D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | Dynapar | 2201000440 | - | Shafted | 8 | 4 | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 1 | - | - | - | - | Double Ended | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | 0 to 70 Degrees C | - | - | - | - | MS Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | 154 | - | - | - | 5~26 VDC | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP54 | Not Included | - | 128 | - | - | 108 | - | - | - | - | ||
![]() 3G3M9309M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | Miscellaneous | - | - | - | - | - | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | 140 | - | - | - | - | ||
![]() AA052431E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 8 | 3 | 4 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 1 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | Yes | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | 240 | - | - | - | - | ||
![]() AA055881C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | Other | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA055654C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA058326E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 8 | 4 | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 1 | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 143 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 140 | - | - | - | - | ||
![]() AA055519R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 294 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 956 | - | - | 275 | - | - | - | - | ||
![]() AA058311G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | 8 | 4 | 2 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 1 | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 143 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | 180 | - | - | - | - | ||
![]() 3G3M9281G Omron | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | TPU | - | IP20 | Other | - | No | Wago | 756-3503/050-075 | - | - | 10 | 6 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | - | - | - | No | - | Female | Flying Leads | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | No | - | - | - | - | - | - | - | M12 Straight Plug | - | - | - | - | - | - | - | - | - | - | - | 103 | 16 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 128 | - | 7.5 Meters | 68 | - | - | - | - | ||
![]() AA055808B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | Other | - | - | ABB | ACH580-BCR-011A-6+B058+K465 | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA031408F Omron | In Stock | - | - | - | Front Mount | - | - | 8 | - | - | - | - | - | - | - | UL | - | - | - | IP66 | - | - | - | Turck | U-15461 | - | - | - | - | 0 | 0 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | 1 m | - | - | - | - | - | ||
![]() AA055803A Omron | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | IP54 | Other | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.97°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | - | - | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | ||
![]() AA055712D Omron | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | IP54 | Other | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | No | No | - | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.72°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - |