- Number of HW-interfaces parallel
- Number of HW-interfaces serial TTY
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for KNX
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
Omron Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power Rating | Voltage - Supply | Current Rating | Frequency | Approval Agency | Output Voltage | Operating Supply Voltage | Interface | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88D-KT20F Omron Automation and Safety | 546 |
| - | 17 Weeks | - | Chassis Mount | - | 5.9lbs 2.7kg | 0°C~55°C | 2011 | Accurax G5 | Active | 1 (Unlimited) | - | Module | - | 380V~480VAC | - | - | - | - | 480V | Serial, USB | 480V | Servo | Servo AC | 1 | 2kW | - | - | - | RoHS Compliant | - | ||
![]() R88D-KN15F-ML2 Omron Automation and Safety | 837 |
| - | 17 Weeks | - | Chassis Mount | - | 4.1lbs 1.9kg | 0°C~55°C | 2011 | Accurax G5 | Active | 1 (Unlimited) | - | Module | - | 380V~480VAC | - | - | - | - | - | - | 480V | Servo | Servo AC | 1 | 1.5kW | - | - | - | RoHS Compliant | - | ||
![]() FQM1S-MC233 Omron Automation and Safety | 874 |
| Datasheet | 10 Weeks | - | DIN Rail | - | 11lbs 5kg | 0°C~55°C | 2008 | FQM1 | Active | 1 (Unlimited) | - | Module | - | 5VDC | - | - | - | - | - | - | - | Servo | Servo AC | 1 | - | Servo Kit | - | - | RoHS Compliant | - | ||
![]() R88D-KT08H Omron Automation and Safety | 840 |
| - | 7 Weeks | - | Chassis Mount | - | 3.5lbs 1.6kg | 0°C~55°C | 2011 | Accurax G5 | Active | 1 (Unlimited) | - | Module | - | 200V~230VAC | - | - | - | - | 240V | Serial, USB | 230V | Servo | Servo AC | 1 | 750W | - | - | - | RoHS Compliant | - | ||
![]() R88D-KT01L Omron Automation and Safety | 763 |
| - | 2 Weeks | - | Chassis Mount | - | 1.8lbs 816.5g | 0°C~55°C | 2011 | Accurax G5 | Active | 1 (Unlimited) | - | Module | - | 100V~120VAC | - | - | - | - | - | Serial, USB | 120V | Servo | Servo AC | 1 | 100W | - | - | - | RoHS Compliant | - | ||
![]() R88D-KN01L-ML2 Omron Automation and Safety | 728 |
| - | 2 Weeks | - | Chassis Mount | - | 1.8lbs 816.5g | 0°C~55°C | 2011 | Accurax G5 | Active | 1 (Unlimited) | - | Module | - | 100V~120VAC | - | - | - | - | - | - | 120V | Servo | Servo AC | 1 | 100W | - | - | - | RoHS Compliant | - | ||
![]() R88D-GT15H Omron Automation and Safety | In Stock | - | Datasheet | 80 Weeks | - | Chassis Mount | - | 3.7lbs 1.7kg | 0°C~55°C | 2013 | OMNUC G | Active | 1 (Unlimited) | D-Sub | Module | - | 200V~240VAC | - | - | - | - | - | Serial | 240V | Servo | Servo AC | 1 | 1.5kW | - | - | - | RoHS Compliant | - | ||
![]() R88D-KN01L-ECT Omron Automation and Safety | 975 |
| - | 2 Weeks | - | Chassis Mount | - | 1.8lbs 816.5g | 0°C~55°C | 2011 | Accurax G5 | Active | 1 (Unlimited) | RJ45 | Module | - | 100V~120VAC | - | - | - | - | - | EtherCAT, USB | 120V | Servo | Servo AC | 1 | 100W | - | 150.114mm | 40.132mm | RoHS Compliant | - | ||
![]() R88D-KN02L-ECT Omron Automation and Safety | 815 |
| - | 7 Weeks | - | Chassis Mount | - | 2.3lbs 1kg | 0°C~55°C | 2011 | Accurax G5 | Active | 1 (Unlimited) | RJ45 | Module | - | 100V~120VAC | - | - | - | - | - | EtherCAT, USB | 120V | Servo | Servo AC | 1 | 200W | - | 150.114mm | 55.118mm | RoHS Compliant | - | ||
![]() R7D-BP01H Omron Automation and Safety | 556 |
| - | - | - | Chassis Mount | - | 0.772lb 350.17g | 0°C~55°C | 2011 | Smartstep 2 | Active | 1 (Unlimited) | - | Module | - | 200VAC | - | - | - | - | - | Serial | 200V | Servo | Servo AC | 1 | 100W | - | - | - | RoHS Compliant | - | ||
![]() R88D-KT50H Omron Automation and Safety | 861 |
| - | 2 Weeks | - | Chassis Mount | - | 10lbs 4.5kg | 0°C~55°C | 2011 | Accurax G5 | Active | 1 (Unlimited) | - | Module | - | 200V~240VAC | - | - | - | - | 240V | Serial, USB | 240V | Servo | Servo AC | 1 | 5kW | - | - | - | RoHS Compliant | - | ||
![]() R88D-KT10H Omron Automation and Safety | 701 |
| - | 2 Weeks | - | Chassis Mount | - | 3.9lbs 1.8kg | 0°C~55°C | 2011 | Accurax G5 | Active | 1 (Unlimited) | - | Module | - | 200V~230VAC | - | - | - | - | 240V | Serial, USB | 230V | Servo | Servo AC | 1 | 1kW | - | - | - | RoHS Compliant | - | ||
![]() FQM1-MMP22 Omron Automation and Safety | 760 |
| Datasheet | 10 Weeks | - | DIN Rail | Module | 11lbs 5kg | 0°C~55°C | 2008 | FQM1 | Active | 1 (Unlimited) | - | Module | - | 5VDC | - | - | - | - | - | - | - | Servo | Servo AC | 1 | - | - | - | - | RoHS Compliant | - | ||
![]() FQM1S-MC224 Omron Automation and Safety | 855 |
| Datasheet | 80 Weeks | - | DIN Rail | - | 11lbs 5kg | 0°C~55°C | 2008 | FQM1 | Active | 1 (Unlimited) | - | Module | - | 5VDC | - | - | - | - | - | - | - | Servo | Servo AC | 1 | - | Servo Kit | - | - | RoHS Compliant | - | ||
![]() R88D-GN04H-ML2 Omron Automation and Safety | In Stock | - | Datasheet | 60 Weeks | - | Chassis Mount | - | 2.4lbs 1.1kg | 0°C~55°C | 2013 | OMNUC G | Active | 1 (Unlimited) | - | Module | - | 200V~240VAC | - | - | - | - | - | Serial | 240V | Servo | Servo AC | 1 | 400W | - | - | - | RoHS Compliant | - | ||
![]() R88D-KT01H Omron Automation and Safety | 784 |
| - | 2 Weeks | - | Chassis Mount | - | 1.8lbs 816.5g | 0°C~55°C | 2011 | Accurax G5 | Active | 1 (Unlimited) | - | Module | - | 200V~230VAC | - | - | - | - | 240V | Serial, USB | 230V | Servo | Servo AC | 1 | 100W | - | - | - | RoHS Compliant | - | ||
![]() 3G3MX-A4004 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 2.8lbs 1.3kg | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | - | Module | 400W | 380V~480VAC | 1.5A | 400Hz | CE, EN, UL | 480V | - | - | 480V | AC Motor | Variable Frequency Drive (VFD) | 1 | 400W | - | - | - | RoHS Compliant | IP20 | ||
![]() 3G3MX-A4007 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 3.7lbs 1.7kg | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | - | Module | 750W | 380V~480VAC | 2.5A | 400Hz | CE, EN, UL | 480V | - | - | 480V | AC Motor | Variable Frequency Drive (VFD) | 1 | 750W | - | - | - | RoHS Compliant | IP20 | ||
![]() 3G3MX-A2075 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 7.7lbs 3.5kg | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | - | Module | 7.5kW | 200V~240VAC | 32A | 400Hz | CE, EN, UL | 240V | - | - | 240V | AC Motor | Variable Frequency Drive (VFD) | 1 | 7.5kW | - | - | - | RoHS Compliant | IP20 | ||
![]() R88D-KN02H-ML2 Omron Automation and Safety | 532 |
| - | 2 Weeks | - | Chassis Mount | - | 1.8lbs 816.5g | 0°C~55°C | 2011 | Accurax G5 | Active | 1 (Unlimited) | - | Module | - | 200V~240VAC | - | - | - | - | - | - | 240V | Servo | Servo AC | 1 | 200W | - | - | - | RoHS Compliant | - |