- Number of HW-interfaces parallel
- Number of HW-interfaces serial TTY
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for KNX
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
Omron Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Power Rating | Voltage - Supply | Current Rating | Frequency | Approval Agency | Output Voltage | Operating Supply Voltage | Interface | Voltage - Load | Input Current | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R7D-BP01L Omron Automation and Safety | 695 |
| - | 2 Weeks | - | Chassis Mount | - | 0.772lb 350.17g | - | 0°C~55°C | 2011 | Smartstep 2 | Active | 1 (Unlimited) | Module | - | 100VAC | - | - | - | - | - | Serial | 100V | - | Servo | Servo AC | 1 | 100W | - | RoHS Compliant | - | ||
![]() 3G3MX-A4022 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 4lbs 1.8kg | - | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | Module | 2.2kW | 380V~480VAC | 5.5A | 400Hz | CE, EN, UL | 480V | - | - | 480V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 2.2kW | - | RoHS Compliant | IP20 | ||
![]() 3G3MX-AE004 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 1.9lbs 861.8g | - | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | Module | 400W | 200V~240VAC | 2.6A | 400Hz | CE, EN, UL | 240V | - | - | 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 400W | - | RoHS Compliant | IP20 | ||
![]() 3G3MX-A2055 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 7.7lbs 3.5kg | - | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | Module | 5.5kW | 200V~240VAC | 24A | 400Hz | CE, EN, UL | 240V | - | - | 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 5.5kW | - | RoHS Compliant | IP20 | ||
![]() R7D-BP02HH Omron Automation and Safety | 665 |
| - | 2 Weeks | - | Chassis Mount | - | 0.926lb 420.03g | - | 0°C~55°C | 2011 | Smartstep 2 | Active | 1 (Unlimited) | Module | - | 200VAC | - | - | - | - | - | Serial | 200V | - | Servo | Servo AC | 1 | 200W | - | RoHS Compliant | - | ||
![]() CIMR-V7AZ-20P70B Omron Automation and Safety | 637 |
| Datasheet | 7 Weeks | - | Chassis Mount | - | 2lbs 907.2g | - | -10°C~50°C | 2006 | Varispeed J7 | Active | 1 (Unlimited) | Module | - | 200V~230VAC | - | - | - | - | - | - | 230V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 1.1kW | - | RoHS Compliant | - | ||
![]() 3G3MX2-A4022 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 4.2lbs 1.9kg | 480V | -10°C~50°C | 2009 | MX2 | Obsolete | 1 (Unlimited) | Module | 2.2kW | 380V~480VAC | 5.5A | 60Hz | EN, UL | - | - | - | 480V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 2.2kW | - | RoHS Compliant | IP20 | ||
![]() 3G3MX2-A4075 Omron Automation and Safety | In Stock | - | Datasheet | 4 Weeks | Panel | Chassis Mount | - | 7.7lbs 3.5kg | 480V | -10°C~50°C | 2005 | MX2 | Active | 1 (Unlimited) | Module | 11kW | 380V~480VAC | 18A | 60Hz | EN, UL | - | 480V | - | 480V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 7.5kW | - | RoHS Compliant | IP20 | ||
![]() R7D-AP08H Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | 3.7lbs 1.7kg | - | 0°C~55°C | 2006 | SMARTSTEP A | Obsolete | 1 (Unlimited) | Module | - | 200VAC | - | - | - | - | - | Serial | 200V | - | Servo | Servo AC | 1 | 750W | - | RoHS Compliant | - | ||
![]() 3G3JX-A2075 Omron Automation and Safety | In Stock | - | - | 17 Weeks | Panel | Chassis Mount | 200 | 9.3lbs 4.2kg | - | -10°C~50°C | 2008 | JX | Active | 1 (Unlimited) | Module | 7.5kW | 200V~240VAC | 40A | 400Hz | EN, UL | 240V | 240V | - | 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 7.5kW | 250mm | RoHS Compliant | IP20 | ||
![]() 3G3MX-A2022 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 4lbs 1.8kg | - | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | Module | 2.2kW | 200V~240VAC | 11A | 400Hz | CE, EN, UL | 240V | - | - | 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 2.2kW | - | RoHS Compliant | IP20 | ||
![]() 3G3MX-A2007 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 2lbs 907.2g | - | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | Module | 750W | 200V~240VAC | 5A | 400Hz | CE, EN, UL | 240V | - | - | 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 750W | - | RoHS Compliant | IP20 | ||
![]() 3G3MX-A4037 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 4lbs 1.8kg | - | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | Module | 3.7kW | 380V~480VAC | 8.6A | 400Hz | CE, EN, UL | 480V | - | - | 480V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 3.7kW | - | RoHS Compliant | IP20 | ||
![]() 3G3MX2-AB022 Omron Automation and Safety | In Stock | - | - | 4 Weeks | Panel | Chassis Mount | - | 3.9lbs 1.8kg | 240V | -10°C~50°C | 2005 | MX2 | Active | 1 (Unlimited) | Module | 2.2kW | 200V~240VAC | 11A | 60Hz | EN, UL | - | 240V | - | 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 2.2kW | - | RoHS Compliant | IP20 | ||
![]() 3G3JX-A4037 Omron Automation and Safety | In Stock | - | - | 17 Weeks | Panel | Chassis Mount | - | 5.3lbs 2.4kg | - | -10°C~50°C | 2008 | JX | Active | 1 (Unlimited) | Module | 3.7kW | 380V~480VAC | 11A | 400Hz | EN, UL | 480V | 480V | - | 480V | 11A | AC Motor | Variable Frequency Drive (VFD) | 1 | 3.7kW | 189mm | RoHS Compliant | IP20 | ||
![]() 3G3MX-A2004 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 1.9lbs 861.8g | - | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | Module | 400W | 200V~240VAC | 3A | 400Hz | CE, EN, UL | 240V | - | - | 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 400W | - | RoHS Compliant | IP20 | ||
![]() 3G3MX-A2037 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 4lbs 1.8kg | - | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | Module | 3.7kW | 200V~240VAC | 17.5A | 400Hz | CE, EN, UL | 240V | - | - | 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 3.7kW | - | RoHS Compliant | IP20 | ||
![]() 3G3MX-AE002 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 1.5lbs 680.4g | - | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | Module | 200W | 200V~240VAC | 1.6A | 400Hz | CE, EN, UL | 240V | - | - | 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 200W | - | RoHS Compliant | IP20 | ||
![]() 3G3MX-AE007 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 2lbs 907.2g | - | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | Module | 750W | 200V~240VAC | 4A | 400Hz | CE, EN, UL | 240V | - | - | 240V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 750W | - | RoHS Compliant | IP20 | ||
![]() 3G3MX-A4015 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | 4lbs 1.8kg | - | -10°C~50°C | 2008 | MX | Obsolete | 1 (Unlimited) | Module | 1.5kW | 380V~480VAC | 3.8A | 400Hz | CE, EN, UL | 480V | - | - | 480V | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 1.5kW | - | RoHS Compliant | IP20 |