- Number of HW-interfaces parallel
- Number of HW-interfaces serial TTY
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for KNX
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
Omron Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Backshell Material, Plating | Angle | Approvals | Base Product Number | Cable Style | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Grip Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Mounting | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Package | Primary Material | Product Status | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage Rating DC | Voltage, Rating | With optical interface | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Style | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Shell Size, MIL | Spread Spectrum Bandwidth | Cable Opening | Coil Voltage | Coil Type | Absolute Pull Range (APR) | Features | NEMA Frame Size | Industry Standards | IP Rating | Height | Height Seated (Max) | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3G3RX-A2055-V1 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 3G3RX | - | - | - | - | - | - | - | GE - General Electric | - | - | Omron Automation and Safety | - | Surface | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | Magnetic | - | - | 8 | NEMA | - | - | - | - | - | - | - | ||
![]() AA036710D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88L-EC-GW-0503-APLS Omron | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | R88L-EC | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | - | ±50ppm/°C | - | - | 9.76 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | - | - | - | ||
![]() R88L-EC-FW-0615-ANPS Omron | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | R88L-EC | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | - | ±50ppm/°C | - | - | 422 Ohms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | - | - | - | ||
![]() 3G3Z1359F Omron | In Stock | - | - | Through Hole | Radial | - | - | - | - | Paper, Metallized | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | KEMET | - | - | - | - | 0 | 0 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | Bulk | - | Last Time Buy | No | No | Yes | No | Yes | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | No | 400V | - | No | -40°C ~ 100°C | - | PME261 | 0.728 L x 0.205 W (18.50mm x 5.20mm) | ±5% | - | - | - | PC Pins | - | - | - | - | - | - | - | General Purpose | - | 0.22 µF | - | - | - | - | - | - | 137.5 | - | - | - | - | - | - | - | - | - | - | - | 0.598 (15.20mm) | - | - | - | - | - | - | - | - | - | - | 128 | 0.413 (10.50mm) | 108 | - | - | - | ||
![]() AA055539C Omron | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | - | - | - | - | JTPQ00RT16 | - | Gold | Copper Alloy | IP54 | Other | - | - | - | - | - | Amphenol Aerospace Operations | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Bulk | Metal | Active | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | -65°C ~ 200°C | - | MIL-DTL-38999 Series II, JT | - | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 13 | - | Silver | Aviation, Marine, Military | - | - | Bayonet Lock | - | - | N (Normal) | Unshielded | Environment Resistant | 314 | - | - | - | - | - | Electroless Nickel | 16-13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 | - | 178 | 50.0µin (1.27µm) | - | - | ||
![]() AA055851A Omron | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | Other | - | - | - | - | - | SiTime | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Strip | - | Active | No | No | - | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | -20°C ~ 70°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | 14 MHz | ±20ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() AA044570R Omron | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | - | No | No | - | No | No | No | - | - | No | No | No | No | No | - | No | No | No | No | No | No | No | - | 1250V (1.25kV) | - | No | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 0.022µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | -- | - | - | - | - | 0.472 (12.00mm) | - | - | - | -- | ||
![]() AA055675F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA054062M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | 8 | 3 | 4 | 0 | 0 | 0 | 0 | 1 | 0 | 1 | 1 | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 472 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | 480 | - | - | - | ||
![]() AA055534B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 267 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 536 | - | 176 | - | - | - | ||
![]() AA034809F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | - | - | - | No | No | Yes | No | Yes | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA024055D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | - | - | - | No | No | Yes | No | Yes | No | No | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA055787F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | Other | - | - | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA033032D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA055788D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | Other | - | - | - | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | - | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA055690M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IP54 | Other | - | - | Cutler Hammer, Div of Eaton Corp | PDG34KH250E3XK | - | - | - | Panel | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA055848A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | Other | - | - | Miscellaneous | - | - | - | - | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | - | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA036296M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | American Zettler | AZ2705-1A-120A | - | - | - | - | - | - | 0 | 1 | 0 | 0 | 1 | 1 | 0 | 0 | 0 | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA055513M Omron | In Stock | - | - | - | - | - | - | - | Polyamide | - | - | - | Straight | UL | - | Round | - | - | - | - | Bushing Grip | - | Mencom | PCG-16-B | 14 mm | - | 10.01 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - |