- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-K05030T-BOS2 Omron Automation and Safety | 812 |
| Datasheet | 80 Weeks | 1.1lbs 499g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 50W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 50W | 22.7 / 160 | 67.97 / 480 | Brake, Key, Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-G40030H-BO Omron Automation and Safety | 758 |
| - | 80 Weeks | 3.7lbs 1.7kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 509.8 / 3600 | Brake, Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G10030S-BOS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 1.5lbs 680.4g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 131.7 / 930 | Brake, Key, Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-GP10030T-BOS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 1.9lbs 861.8g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 121.8 / 860 | Brake, Key, Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K2K030F-B Omron Automation and Safety | In Stock | - | Datasheet | 80 Weeks | 14lbs 6.4kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 2kW | 902.1 / 6370 | 2705 / 19100 | Brake | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K90010C Omron Automation and Safety | 939 |
| Datasheet | 80 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 900W | 1216 / 8590 | 2733 / 19300 | - | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K75030C-BOS2 Omron Automation and Safety | 708 |
| Datasheet | 80 Weeks | 9lbs 4.1kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 750W | 338.5 / 2390 | 1014 / 7160 | Brake, Key, Oil Seal | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K020F-BOS2 Omron Automation and Safety | 995 |
| Datasheet | 80 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1kW | 675.5 / 4770 | 2025 / 14300 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-GP40030T-BS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 5.5lbs 2.5kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 516.9 / 3650 | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K1K530H-BOS2 Omron Automation and Safety | 977 |
| - | 80 Weeks | 12lbs 5.4kg | 4.528 (115.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 1.5kW | 675.5 / 4770 | 2025 / 14300 | Brake, Key, Oil Seal | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G75030T-BOS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 6.8lbs 3.1kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 750W | 339.9 / 2400 | 998.4 / 7050 | Brake, Key, Oil Seal | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() R88M-K2K020C Omron Automation and Safety | In Stock | - | Datasheet | 80 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 2kW | 1352 / 9550 | 4064 / 28700 | - | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K2K010F Omron Automation and Safety | 593 |
| Datasheet | 80 Weeks | 31lbs 14.1kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Incremental | 2kW | 2705 / 19100 | 6755 / 47700 | - | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-K3K020H Omron Automation and Safety | 552 |
| Datasheet | 80 Weeks | 24lbs 10.9kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 3kW | 2025 / 14300 | 6089 / 43000 | - | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K90010H-B Omron Automation and Safety | 689 |
| Datasheet | 80 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Incremental | 900W | 1216 / 8590 | 2733 / 19300 | Brake | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K60020C Omron Automation and Safety | 823 |
| Datasheet | 80 Weeks | 7.7lbs 3.5kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 600W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 600W | 405 / 2860 | 1216 / 8590 | - | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K2K030C Omron Automation and Safety | 536 |
| Datasheet | 80 Weeks | 11lbs 5kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 2kW | 902.1 / 6370 | 2705 / 19100 | - | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K4K030H-B Omron Automation and Safety | 546 |
| Datasheet | 80 Weeks | 28lbs 12.7kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 4kW | 1798 / 12700 | 5410 / 38200 | Brake | 0.866 (22.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K3K020H-B Omron Automation and Safety | 615 |
| Datasheet | 80 Weeks | 28lbs 12.7kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 3kW | 2025 / 14300 | 6089 / 43000 | Brake | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-G90010T-BOS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 22lbs 10kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 900W | 1221 / 8620 | 2606 / 18400 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant |