- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R7M-A10030-S1 Omron Automation and Safety | In Stock | - | Datasheet | 1.1lbs 499g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 1.575 x 1.575 40.00mmx40.00mm | Obsolete | 1 (Unlimited) | - | AC Motor | - | - | - | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 100W | 25.49 / 180 | 135.9 / 960 | Key | 0.551 (14.00mm) | 0.984 25.00mm | - | ||
![]() R7M-A03030-BS1 Omron Automation and Safety | In Stock | - | Datasheet | 1.3lbs 589.7g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 1.575 x 1.575 40.00mmx40.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 30W | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 30W | 13.45 / 95 | 41.07 / 290 | Brake, Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-AP10030 Omron Automation and Safety | In Stock | - | Datasheet | 1.5lbs 680.4g | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 100W | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 100W | 25.49 / 180 | 135.9 / 960 | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-A20030-B Omron Automation and Safety | In Stock | - | Datasheet | 3.5lbs 1.6kg | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 200W | 90.21 / 637 | 270.5 / 1910 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP75030H-WS1 Omron Automation and Safety | In Stock | - | Datasheet | 9.2lbs 4.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 750W | 338.5 / 2390 | 1014 / 7160 | Key, Waterproof | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R7M-A10030-B Omron Automation and Safety | In Stock | - | Datasheet | 1.7lbs 771.1g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 1.575 x 1.575 40.00mmx40.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 100W | 25.49 / 180 | 135.9 / 960 | Brake | 0.551 (14.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-AP75030-B Omron Automation and Safety | In Stock | - | Datasheet | 12lbs 5.4kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 4.724 x 4.724 120.00mmx120.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 750W | 338.5 / 2390 | 1005 / 7100 | Brake | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R7M-AP40030 Omron Automation and Safety | In Stock | - | Datasheet | 4.6lbs 2.1kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 400W | 179.9 / 1270 | 541 / 3820 | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R7M-AP75030-BS1 Omron Automation and Safety | In Stock | - | Datasheet | 12lbs 5.4kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 4.724 x 4.724 120.00mmx120.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 750W | 338.5 / 2390 | 1005 / 7100 | Brake, Key | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R7M-AP40030-B Omron Automation and Safety | In Stock | - | Datasheet | 5.8lbs 2.6kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 400W | 179.9 / 1270 | 541 / 3820 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R7M-A05030-BS1 Omron Automation and Safety | In Stock | - | Datasheet | 1.5lbs 680.4g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 1.575 x 1.575 40.00mmx40.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 50W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 50W | 22.52 / 159 | 67.97 / 480 | Brake, Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-A75030-B Omron Automation and Safety | In Stock | - | Datasheet | 9.5lbs 4.3kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 750W | 338.5 / 2390 | 1005 / 7100 | Brake | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R7M-AP20030-BS1 Omron Automation and Safety | In Stock | - | Datasheet | 4.1lbs 1.9kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 200W | 90.21 / 637 | 270.5 / 1910 | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R7M-AP20030-B Omron Automation and Safety | In Stock | - | Datasheet | 4.1lbs 1.9kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 200W | 90.21 / 637 | 270.5 / 1910 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R7M-A40030-BS1 Omron Automation and Safety | In Stock | - | Datasheet | 4.8lbs 2.2kg | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 400W | 179.9 / 1270 | 541 / 3820 | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R7M-A03030-B Omron Automation and Safety | In Stock | - | Datasheet | 1.3lbs 589.7g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 1.575 x 1.575 40.00mmx40.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 30W | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 30W | 13.45 / 95 | 41.07 / 290 | Brake | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-A05030 Omron Automation and Safety | In Stock | - | Datasheet | 0.881lb 399.61g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 1.575 x 1.575 40.00mmx40.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 50W | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 50W | 22.52 / 159 | 67.97 / 480 | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-A05030-S1 Omron Automation and Safety | In Stock | - | Datasheet | 0.881lb 399.61g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 1.575 x 1.575 40.00mmx40.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 50W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 50W | 22.52 / 159 | 67.97 / 480 | Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-A75030 Omron Automation and Safety | In Stock | - | Datasheet | 7.5lbs 3.4kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 750W | 338.5 / 2390 | 1005 / 7100 | - | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R7M-AP10030-B Omron Automation and Safety | In Stock | - | Datasheet | 1.9lbs 861.8g | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 100W | 25.49 / 180 | 135.9 / 960 | Brake | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant |