- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Reach Compliance Code | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Gear Reduction Ratio | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R7M-AP10030-S1 Omron Automation and Safety | In Stock | - | Datasheet | - | 1.5lbs 680.4g | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 100W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 100W | 25.49 / 180 | 135.9 / 960 | - | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-AP40030-BS1 Omron Automation and Safety | In Stock | - | Datasheet | - | 5.8lbs 2.6kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 400W | 179.9 / 1270 | 541 / 3820 | - | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K15K015T-S2 Omron Automation and Safety | 839 |
| - | 80 Weeks | 155lbs 70.3kg | 9.252 (235.00mm) | 240VAC | 0°C~40°C | - | Accurax G5 | Square - 8.661 x 8.661 220.00mmx220.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 15kW | - | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1500 RPM | Absolute | 15kW | 13581 / 95900 | 31721 / 224000 | - | Key | 2.165 (55.00mm) | 4.567 116.00mm | RoHS Compliant | ||
![]() R88M-K15K015C-BS2 Omron Automation and Safety | 632 |
| - | 17 Weeks | 168lbs 76.2kg | 9.252 (235.00mm) | 480VAC | 0°C~40°C | - | Accurax G5 | Square - 8.661 x 8.661 220.00mmx220.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 15kW | - | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1500 RPM | Absolute | 15kW | 13581 / 95900 | 31721 / 224000 | - | Brake, Key | 2.165 (55.00mm) | 4.567 116.00mm | RoHS Compliant | ||
![]() R88M-K1K530H-BS2 Omron Automation and Safety | 687 |
| - | 7 Weeks | 12lbs 5.4kg | 4.528 (115.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 1.5kW | 675.5 / 4770 | 2025 / 14300 | - | Brake, Key | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-W85015T-S2 Omron Automation and Safety | In Stock | - | - | - | 17lbs 7.7kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 850W | - | - | Wire Leads with Connector | Servomotor | cUL, UL | 1500 RPM | Absolute | 850W | 763.3 / 5390 | 1954 / 13800 | - | Key | 0.748 (19.00mm) | 2.283 58.00mm | RoHS Compliant | ||
![]() R88M-W1K815T-BG09BJ Omron Automation and Safety | In Stock | - | - | - | 42lbs 19.1kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 7.087 x 7.087 180.00mmx180.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.8kW | - | - | Connector | Gearmotor | cUL, UL | 1500 RPM | Absolute | 1.8kW | 1629 / 11500 | 4064 / 28700 | 9 | Brake | 1.378 (35.00mm) | 3.110 79.00mm | RoHS Compliant | ||
![]() R88M-W05030S-BS1 Omron Automation and Safety | In Stock | - | - | - | 1.5lbs 680.4g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 50W | - | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 50W | 22.52 / 159 | 67.55 / 477 | - | Brake, Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP75030T Omron Automation and Safety | In Stock | - | - | - | 9.2lbs 4.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | - | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 750W | 338.5 / 2390 | 1014 / 7160 | - | - | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-W10030S-BS1 Omron Automation and Safety | In Stock | - | - | - | 1.8lbs 816.5g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | - | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 100W | 45.03 / 318 | 135.2 / 955 | - | Brake, Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP1K530T-BS1 Omron Automation and Safety | In Stock | - | - | - | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | - | Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 1.5kW | 675.5 / 4770 | 2025 / 14300 | - | Brake, Key | 0.748 (19.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-W03030T-G33BJ Omron Automation and Safety | In Stock | - | - | - | 0.68lb 308.44g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 30W | - | - | Wire Leads with Connector | Gearmotor | cUL, UL | 3000 RPM | Absolute | 30W | 13.52 / 95.5 | 40.5 / 286 | 33 | - | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W1K030T Omron Automation and Safety | In Stock | - | - | - | 10lbs 4.5kg | 4.528 (115.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 1kW | - | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 450.3 / 3180 | 1351 / 9540 | - | - | 0.945 (24.00mm) | 1.772 45.00mm | RoHS Compliant | ||
![]() R88M-WP20030S-W Omron Automation and Safety | In Stock | - | - | - | 3.1lbs 1.4kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | - | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 200W | 90.21 / 637 | 270.5 / 1910 | - | Waterproof | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88G-HPG50A332K0SB Omron Automation and Safety | 588 |
| - | 80 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() R88M-GP20030H-BS2 Omron Automation and Safety | 978 |
| - | 80 Weeks | 4.4lbs 2kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 254.9 / 1800 | - | Brake, Key | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K20030L-S2 Omron Automation and Safety | 954 |
| - | 2 Weeks | 1.7lbs 771.1g | 2.756 (70.00mm) | 120VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | - | - | - | 200W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 270.5 / 1910 | - | Key | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K5K030H-S2 Omron Automation and Safety | 666 |
| - | 17 Weeks | 31lbs 14.1kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 5kW | 2252 / 15900 | 6755 / 47700 | - | Key | 0.866 (22.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-WP20030T Omron Automation and Safety | In Stock | - | - | - | 3.1lbs 1.4kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | - | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 200W | 90.21 / 637 | 270.5 / 1910 | - | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R7M-A75030-BS1-D Omron Automation and Safety | In Stock | - | Datasheet | - | 9.5lbs 4.3kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 750W | 338.5 / 2390 | 1005 / 7100 | - | Brake, Key | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant |