- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Gear Reduction Ratio | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-GP40030H-B Omron Automation and Safety | 819 |
| - | - | 5.5lbs 2.5kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 516.9 / 3650 | - | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP20030L-BS2 Omron Automation and Safety | 956 |
| - | 80 Weeks | 4.4lbs 2kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 254.9 / 1800 | - | Brake, Key | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K1K020F Omron Automation and Safety | 663 |
| Datasheet | 80 Weeks | 11lbs 5kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1kW | 675.5 / 4770 | 2025 / 14300 | - | - | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G10030L-OS2 Omron Automation and Safety | 947 |
| - | 80 Weeks | 1.1lbs 499g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 131.7 / 930 | - | Key, Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K10030S-S2 Omron Automation and Safety | 999 |
| - | 2 Weeks | 0.99lb 449.06g | 1.811 (46.00mm) | 120VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 134.5 / 950 | - | Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K1K520C-B Omron Automation and Safety | 754 |
| - | 80 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 1.5kW | 1014 / 7160 | 3045 / 21500 | - | Brake | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K030T-BOS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 9.9lbs 4.5kg | 4.528 (115.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 1kW | 450.3 / 3180 | 1352 / 9550 | - | Brake, Key, Oil Seal | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G3K030T-B Omron Automation and Safety | In Stock | - | - | 80 Weeks | 24lbs 10.9kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 3kW | 1351 / 9540 | 3824 / 27000 | - | Brake | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K030F Omron Automation and Safety | 642 |
| - | 80 Weeks | 6.8lbs 3.1kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 1kW | 338.5 / 2390 | 1014 / 7160 | - | - | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-WP10030S-W Omron Automation and Safety | In Stock | - | - | - | 1.5lbs 680.4g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 100W | 45.03 / 318 | 135.2 / 955 | - | Waterproof | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP20030S-WS1 Omron Automation and Safety | In Stock | - | - | - | 3.1lbs 1.4kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 200W | 90.21 / 637 | 270.5 / 1910 | - | Key, Waterproof | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP10030L-BW Omron Automation and Safety | In Stock | - | - | - | 2lbs 907.2g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 100W | 45.03 / 318 | 135.2 / 955 | - | Brake, Waterproof | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP20030S-BS1 Omron Automation and Safety | In Stock | - | - | - | 4.1lbs 1.9kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 200W | 90.21 / 637 | 270.5 / 1910 | - | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP10030S-B Omron Automation and Safety | In Stock | - | - | - | 2lbs 907.2g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 100W | 45.03 / 318 | 135.2 / 955 | - | Brake | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP40030T-W Omron Automation and Safety | In Stock | - | - | - | 4.6lbs 2.1kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 400W | 179.9 / 1270 | 541 / 3820 | - | Waterproof | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP20030H-BWS1 Omron Automation and Safety | In Stock | - | - | - | 4.1lbs 1.9kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 200W | 90.21 / 637 | 270.5 / 1910 | - | Brake, Key, Waterproof | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP1K530T-W Omron Automation and Safety | In Stock | - | - | - | 15lbs 6.8kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 1.5kW | 675.5 / 4770 | 2025 / 14300 | - | Waterproof | 0.748 (19.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-WP75030T-B Omron Automation and Safety | In Stock | - | - | - | 13lbs 5.9kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 750W | 338.5 / 2390 | 1014 / 7160 | - | Brake | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-W10030T-BG05BJ Omron Automation and Safety | In Stock | - | - | - | 1.8lbs 816.5g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads with Connector | Gearmotor | cUL, UL | 3000 RPM | Absolute | 100W | 45.03 / 318 | 135.2 / 955 | 5 | Brake | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W1K815T-B Omron Automation and Safety | In Stock | - | - | - | 42lbs 19.1kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 7.087 x 7.087 180.00mmx180.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.8kW | Connector | Servomotor | cUL, UL | 1500 RPM | Absolute | 1.8kW | 1629 / 11500 | 4064 / 28700 | - | Brake | 1.378 (35.00mm) | 3.110 79.00mm | RoHS Compliant |