- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-WP40030T-WS1 Omron Automation and Safety | In Stock | - | - | 4.6lbs 2.1kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 400W | 179.9 / 1270 | 541 / 3820 | Key, Waterproof | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP20030S-BWS1 Omron Automation and Safety | In Stock | - | - | 4.1lbs 1.9kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 200W | 90.21 / 637 | 270.5 / 1910 | Brake, Key, Waterproof | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W1K815T-OS2 Omron Automation and Safety | In Stock | - | - | 31lbs 14.1kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 7.087 x 7.087 180.00mmx180.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.8kW | Connector | Servomotor | cUL, UL | 1500 RPM | Absolute | 1.8kW | 1629 / 11500 | 4064 / 28700 | Key | 1.378 (35.00mm) | 3.110 79.00mm | RoHS Compliant | ||
![]() R88M-WP10030H-W Omron Automation and Safety | In Stock | - | - | 1.5lbs 680.4g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 100W | 45.03 / 318 | 135.2 / 955 | Waterproof | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP10030S-S1 Omron Automation and Safety | In Stock | - | - | 1.5lbs 680.4g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 100W | 45.03 / 318 | 135.2 / 955 | Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP20030S Omron Automation and Safety | In Stock | - | - | 3.1lbs 1.4kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 200W | 90.21 / 637 | 270.5 / 1910 | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP10030H-BW Omron Automation and Safety | In Stock | - | - | 2lbs 907.2g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 100W | 45.03 / 318 | 135.2 / 955 | Brake, Waterproof | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP75030H-BWS1 Omron Automation and Safety | In Stock | - | - | 13lbs 5.9kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 750W | 338.5 / 2390 | 1014 / 7160 | Brake, Key, Waterproof | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-WP1K530T Omron Automation and Safety | In Stock | - | - | 15lbs 6.8kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 1.5kW | 675.5 / 4770 | 2025 / 14300 | - | 0.748 (19.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-WP1K530T-S1 Omron Automation and Safety | In Stock | - | - | 15lbs 6.8kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 1.5kW | 675.5 / 4770 | 2025 / 14300 | Key | 0.748 (19.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-W1K315T-S2 Omron Automation and Safety | In Stock | - | - | 21lbs 9.5kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 7.087 x 7.087 180.00mmx180.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.3kW | Connector | Servomotor | cUL, UL | 1500 RPM | Absolute | 1.3kW | 1181 / 8340 | 3300 / 23300 | Key | 1.378 (35.00mm) | 3.110 79.00mm | RoHS Compliant | ||
![]() R88M-WP10030T-B Omron Automation and Safety | In Stock | - | - | 2lbs 907.2g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 100W | 45.03 / 318 | 135.2 / 955 | Brake | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP10030T-BS1 Omron Automation and Safety | In Stock | - | - | 2lbs 907.2g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 100W | 45.03 / 318 | 135.2 / 955 | Brake, Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP10030S-BS1 Omron Automation and Safety | In Stock | - | - | 2lbs 907.2g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 100W | 45.03 / 318 | 135.2 / 955 | Brake, Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP20030T-B Omron Automation and Safety | In Stock | - | - | 4.1lbs 1.9kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 200W | 90.21 / 637 | 270.5 / 1910 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP20030S-B Omron Automation and Safety | In Stock | - | - | 4.1lbs 1.9kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 200W | 90.21 / 637 | 270.5 / 1910 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP75030T-S1 Omron Automation and Safety | In Stock | - | - | 9.2lbs 4.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 750W | 338.5 / 2390 | 1014 / 7160 | Key | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-WP40030H-BW Omron Automation and Safety | In Stock | - | - | 5.7lbs 2.6kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 400W | 179.9 / 1270 | 541 / 3820 | Brake, Waterproof | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP75030T-WS1 Omron Automation and Safety | In Stock | - | - | 9.2lbs 4.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 750W | 338.5 / 2390 | 1014 / 7160 | Key, Waterproof | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-WP75030H-BW Omron Automation and Safety | In Stock | - | - | 13lbs 5.9kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 750W | 338.5 / 2390 | 1014 / 7160 | Brake, Waterproof | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant |