- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Reach Compliance Code | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Gear Reduction Ratio | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-W40030T-BG05BJ Omron Automation and Safety | In Stock | - | - | 4.9lbs 2.2kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | - | Wire Leads with Connector | Gearmotor | cUL, UL | 3000 RPM | Absolute | 400W | 179.9 / 1270 | 541 / 3820 | 5 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W20030T-G11BJ Omron Automation and Safety | In Stock | - | - | 2.4lbs 1.1kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | - | Wire Leads with Connector | Gearmotor | cUL, UL | 3000 RPM | Absolute | 200W | 90.21 / 637 | 270.5 / 1910 | 11 | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W7K515T-S2 Omron Automation and Safety | In Stock | - | - | 88lbs 39.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 7.087 x 7.087 180.00mmx180.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 7.5kW | - | Connector | Servomotor | cUL, UL | 1500 RPM | Absolute | 7.5kW | 6797 / 48000 | 16852 / 119000 | - | Key | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-WP1K530H-BW Omron Automation and Safety | In Stock | - | - | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 1.5kW | 675.5 / 4770 | 2025 / 14300 | - | Brake, Waterproof | 0.748 (19.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-WP20030H-S2 Omron Automation and Safety | In Stock | - | - | 3.1lbs 1.4kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2006 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 200W | 90.21 / 637 | 270.5 / 1910 | - | Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP10030S-WS1 Omron Automation and Safety | In Stock | - | - | 1.5lbs 680.4g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 100W | 45.03 / 318 | 135.2 / 955 | - | Key, Waterproof | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP10030T-W Omron Automation and Safety | In Stock | - | - | 1.5lbs 680.4g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 100W | 45.03 / 318 | 135.2 / 955 | - | Waterproof | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP1K530H-W Omron Automation and Safety | In Stock | - | - | 15lbs 6.8kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 1.5kW | 675.5 / 4770 | 2025 / 14300 | - | Waterproof | 0.748 (19.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-WP20030L-BW Omron Automation and Safety | In Stock | - | - | 4.1lbs 1.9kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 200W | 90.21 / 637 | 270.5 / 1910 | - | Brake, Waterproof | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP10030T-BWS1 Omron Automation and Safety | In Stock | - | - | 2lbs 907.2g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 100W | 45.03 / 318 | 135.2 / 955 | - | Brake, Key, Waterproof | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP20030T-BWS1 Omron Automation and Safety | In Stock | - | - | 4.1lbs 1.9kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 200W | 90.21 / 637 | 270.5 / 1910 | - | Brake, Key, Waterproof | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-WP75030T-W Omron Automation and Safety | In Stock | - | - | 9.2lbs 4.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 750W | 338.5 / 2390 | 1014 / 7160 | - | Waterproof | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-W10030H-G09CJ Omron Automation and Safety | In Stock | - | - | 1.1lbs 499g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | - | Wire Leads with Connector | Gearmotor | cUL, UL | 3000 RPM | Incremental | 100W | 45.03 / 318 | 135.2 / 955 | 9 | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP75030T-BWS1 Omron Automation and Safety | In Stock | - | - | 13lbs 5.9kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | 750W | 338.5 / 2390 | 1014 / 7160 | - | Brake, Key, Waterproof | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-WP1K530H-BWS1 Omron Automation and Safety | In Stock | - | - | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 1.5kW | 675.5 / 4770 | 2025 / 14300 | - | Brake, Key, Waterproof | 0.748 (19.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-W03030H-G33BJ Omron Automation and Safety | In Stock | - | - | 0.68lb 308.44g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 30W | - | Wire Leads with Connector | Gearmotor | cUL, UL | 3000 RPM | Incremental | 30W | 13.52 / 95.5 | 40.5 / 286 | 33 | - | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W20030T-BG05BJ Omron Automation and Safety | In Stock | - | - | 3.5lbs 1.6kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | - | Wire Leads with Connector | Gearmotor | cUL, UL | 3000 RPM | Absolute | 200W | 90.21 / 637 | 270.5 / 1910 | 5 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W4K010T-BO Omron Automation and Safety | In Stock | - | - | 77lbs 34.9kg | 9.055 (230.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 7.087 x 7.087 180.00mmx180.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | cUL, UL | 1000 RPM | Absolute | 4kW | 5410 / 38200 | 15152 / 107000 | - | Brake, Oil Seal | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-W60010T Omron Automation and Safety | In Stock | - | - | 17lbs 7.7kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 600W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 1000 RPM | Absolute | - | 804.4 / 5680 | 1997 / 14100 | - | - | 0.748 (19.00mm) | 2.283 58.00mm | RoHS Compliant | ||
![]() R88M-WP20030H-W Omron Automation and Safety | In Stock | - | - | 3.1lbs 1.4kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | - | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 200W | 90.21 / 637 | 270.5 / 1910 | - | Waterproof | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant |