- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-GP10030S-S2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 1.5lbs 680.4g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 119 / 840 | Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-G75030H-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 5.1lbs 2.3kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 750W | 339.9 / 2400 | 998.4 / 7050 | Oil Seal | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() R88M-GP40030L Omron Automation and Safety | In Stock | - | - | 17 Weeks | 4lbs 1.8kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 509.8 / 3600 | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP10030H-B Omron Automation and Safety | 589 |
| - | 80 Weeks | 1.9lbs 861.8g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 121.8 / 860 | Brake | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-GP20030T Omron Automation and Safety | In Stock | - | - | 80 Weeks | 2.9lbs 1.3kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 254.9 / 1800 | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP20030T-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 2.9lbs 1.3kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 254.9 / 1800 | Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K1K030H Omron Automation and Safety | 750 |
| - | 80 Weeks | 7.7lbs 3.5kg | 4.528 (115.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 1kW | 450.3 / 3180 | 1352 / 9550 | - | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G75030T-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 5.1lbs 2.3kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 750W | 339.9 / 2400 | 998.4 / 7050 | Oil Seal | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() R88M-GP40030T-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 4lbs 1.8kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 516.9 / 3650 | Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K1K030C-OS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 6.8lbs 3.1kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 1kW | 338.5 / 2390 | 1014 / 7160 | Key, Oil Seal | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K020T-B Omron Automation and Safety | 558 |
| - | 2 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 1kW | 675.5 / 4770 | 2025 / 14300 | Brake | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G05030H-O Omron Automation and Safety | 817 |
| - | 80 Weeks | 0.662lb 300.28g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 50W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 50W | 22.7 / 160 | 63.73 / 450 | Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-G20030H Omron Automation and Safety | 568 |
| - | 2 Weeks | 1.8lbs 816.5g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 200W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 252.1 / 1780 | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G20030H-OS2 Omron Automation and Safety | 530 |
| - | 80 Weeks | 1.8lbs 816.5g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 200W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 252.1 / 1780 | Key, Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP40030H-BO Omron Automation and Safety | 553 |
| - | 80 Weeks | 5.5lbs 2.5kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 516.9 / 3650 | Brake, Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G75030T-B Omron Automation and Safety | In Stock | - | - | 80 Weeks | 6.8lbs 3.1kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 750W | 339.9 / 2400 | 998.4 / 7050 | Brake | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() R88M-GP40030T-B Omron Automation and Safety | In Stock | - | - | 80 Weeks | 5.5lbs 2.5kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 516.9 / 3650 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP40030S-BOS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 5.5lbs 2.5kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 509.8 / 3600 | Brake, Key, Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP40030S-B Omron Automation and Safety | In Stock | - | - | 80 Weeks | 5.5lbs 2.5kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 509.8 / 3600 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K1K520H-BOS2 Omron Automation and Safety | 998 |
| - | 80 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1.5kW | 1014 / 7160 | 3045 / 21500 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant |