- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-G1K020T-BO Omron Automation and Safety | In Stock | - | - | 80 Weeks | 0.662lb 300.28g | 3.937 (100.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CSA, UL | 2000 RPM | Absolute | 1kW | 22.7 / 160 | - | Brake, Oil Seal | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G3K030T-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 20lbs 9.1kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 3kW | 1351 / 9540 | 3824 / 27000 | Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G2K030T-BO Omron Automation and Safety | In Stock | - | - | 80 Weeks | 17lbs 7.7kg | 4.528 (115.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 2kW | 900.7 / 6360 | 2606 / 18400 | Brake, Oil Seal | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G5K030T-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 38lbs 17.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 5kW | 2238 / 15800 | 6387 / 45100 | Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-G3K020T-BO Omron Automation and Safety | In Stock | - | - | 80 Weeks | 36lbs 16.3kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CSA, UL | 2000 RPM | Absolute | 3kW | 2025 / 14300 | 5834 / 41200 | Brake, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G4K030T-BO Omron Automation and Safety | In Stock | - | - | 80 Weeks | 33lbs 15kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 4kW | 1784 / 12600 | 5141 / 36300 | Brake, Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-G3K010T-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 55lbs 24.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 3kW | 4022 / 28400 | 8497 / 60000 | Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-G3K010T-OS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 55lbs 24.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2013 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 3kW | 4022 / 28400 | 8497 / 60000 | Key, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-GP40030T-BOS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 5.5lbs 2.5kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 516.9 / 3650 | Brake, Key, Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K3K030T-S2 Omron Automation and Safety | 601 |
| - | 2 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 3kW | 1352 / 9550 | 4050 / 28600 | Key | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G5K020T-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 55lbs 24.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CSA, UL | 2000 RPM | Absolute | 5kW | 3337 / 23800 | 9998 / 70600 | Oil Seal | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-G5K020T-S2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 55lbs 24.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CSA, UL | 2000 RPM | Absolute | 5kW | 3337 / 23800 | 9998 / 70600 | Key | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-G5K020T-OS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 55lbs 24.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CSA, UL | 2000 RPM | Absolute | 5kW | 3337 / 23800 | 9998 / 70600 | Key, Oil Seal | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-G7K515T-BO Omron Automation and Safety | 768 |
| - | 80 Weeks | 99lbs 44.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2013 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 7.5kW | Connector | Servomotor | CSA, UL | 1500 RPM | Absolute | 7.5kW | 6797 / 48000 | 15719 / 111000 | Brake, Oil Seal | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-GP10030S-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 1.5lbs 680.4g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 119 / 840 | Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-GP20030S Omron Automation and Safety | In Stock | - | - | 80 Weeks | 2.9lbs 1.3kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 254.9 / 1800 | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP40030L-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 4lbs 1.8kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 509.8 / 3600 | Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP10030H-BO Omron Automation and Safety | 807 |
| - | 80 Weeks | 1.9lbs 861.8g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 121.8 / 860 | Brake, Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-G40030T-OS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 2.6lbs 1.2kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 509.8 / 3600 | Key, Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G10030S-B Omron Automation and Safety | In Stock | - | - | 80 Weeks | 1.5lbs 680.4g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 131.7 / 930 | Brake | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant |