- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Reach Compliance Code | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-G1K030T-B Omron Automation and Safety | In Stock | - | - | 80 Weeks | 0.662lb 300.28g | 3.937 (100.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | - | - | Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 1kW | 22.7 / 160 | - | Brake | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G5K020T Omron Automation and Safety | In Stock | - | - | 80 Weeks | 55lbs 24.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | - | Connector | Servomotor | CSA, UL | 2000 RPM | Absolute | 5kW | 3337 / 23800 | 9998 / 70600 | - | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-G4K510T-OS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 75lbs 34kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4.5kW | - | - | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 4.5kW | 6075 / 42900 | 14303 / 101000 | Key, Oil Seal | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-G4K020T-BO Omron Automation and Safety | In Stock | - | - | 80 Weeks | 47lbs 21.3kg | 6.496 (165.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.906 x 5.906 150.00mmx150.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | - | Connector | Servomotor | CSA, UL | 2000 RPM | Absolute | 4kW | 2662 / 18800 | 7774 / 54900 | Brake, Oil Seal | 1.102 (28.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-G7K515T-B Omron Automation and Safety | 708 |
| - | 80 Weeks | 99lbs 44.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 7.5kW | - | - | Connector | Servomotor | CSA, UL | 1500 RPM | Absolute | 7.5kW | 6797 / 48000 | 15719 / 111000 | Brake | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-K10030H-OS2 Omron Automation and Safety | 903 |
| - | 80 Weeks | 1lb 453.59g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | - | - | - | 100W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | Key, Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-A40030-S1 Omron Automation and Safety | In Stock | - | Datasheet | - | 3.7lbs 1.7kg | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 400W | 179.9 / 1270 | 541 / 3820 | Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R7M-A20030-S1 Omron Automation and Safety | In Stock | - | Datasheet | - | 2.4lbs 1.1kg | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | - | AC Motor | - | - | - | - | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 200W | 90.21 / 637 | 270.5 / 1910 | Key | 0.551 (14.00mm) | 1.181 30.00mm | - | ||
![]() R88M-K20030H Omron Automation and Safety | 656 |
| - | 7 Weeks | 1.7lbs 771.1g | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | - | - | - | 200W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 270.5 / 1910 | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88A-VLA-CT-35-06-0050 Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() R88M-G20030L Omron Automation and Safety | 532 |
| - | 2 Weeks | 1.8lbs 816.5g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 252.1 / 1780 | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G90010T-OS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 19lbs 8.6kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | - | - | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 900W | 1221 / 8620 | 2606 / 18400 | Key, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-G75030H Omron Automation and Safety | In Stock | - | - | 80 Weeks | 5.1lbs 2.3kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 750W | 339.9 / 2400 | 998.4 / 7050 | - | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() R88M-GP20030S-BO Omron Automation and Safety | In Stock | - | - | 80 Weeks | 4.4lbs 2kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 254.9 / 1800 | Brake, Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G6K010T-BOS2 Omron Automation and Safety | 764 |
| - | 80 Weeks | 99lbs 44.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 6kW | - | - | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 6kW | 8100 / 57200 | 18409 / 130000 | Brake, Key, Oil Seal | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R7M-AP75030 Omron Automation and Safety | In Stock | - | Datasheet | - | 9.2lbs 4.2kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 4.724 x 4.724 120.00mmx120.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 750W | 338.5 / 2390 | 1005 / 7100 | - | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-W1K530T-BS2 Omron Automation and Safety | In Stock | - | Datasheet | - | 17lbs 7.7kg | 4.528 (115.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | 1.5kW | - | unknown | Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 693.9 / 4900 | 2082 / 14700 | Brake, Key | 0.945 (24.00mm) | 1.772 45.00mm | RoHS Compliant | ||
![]() R88M-K1K520F Omron Automation and Safety | In Stock | - | - | 80 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1.5kW | 1014 / 7160 | 3045 / 21500 | - | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88MXAO1S Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() R88M-W2K010H-S2 Omron Automation and Safety | In Stock | - | - | - | 40lbs 18.1kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 7.087 x 7.087 180.00mmx180.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | 2kW | - | unknown | Connector | Servomotor | cUL, UL | 1000 RPM | Incremental | - | 2705 / 19100 | 6231 / 44000 | Key | 1.378 (35.00mm) | 3.110 79.00mm | RoHS Compliant |