- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Reach Compliance Code | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-W75030H-B Omron Automation and Safety | In Stock | - | - | - | 9.5lbs 4.3kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 750W | - | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 338.5 / 2390 | 1014 / 7160 | Brake | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-W40030H-S1 Omron Automation and Safety | In Stock | - | - | - | 3.8lbs 1.7kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 400W | - | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 179.9 / 1270 | 541 / 3820 | Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K10030T-BS2 Omron Automation and Safety | 628 |
| - | 2 Weeks | 1.4lbs 635g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 134.5 / 950 | Brake, Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K10030H Omron Automation and Safety | 663 |
| - | 2 Weeks | 1lb 453.59g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | - | - | - | 100W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-G20030S-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 1.8lbs 816.5g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 252.1 / 1780 | Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G6K010T Omron Automation and Safety | 525 |
| - | 80 Weeks | 90lbs 40.8kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 6kW | - | - | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 6kW | 8100 / 57200 | 18409 / 130000 | - | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-G6K010T-S2 Omron Automation and Safety | 916 |
| - | 80 Weeks | 90lbs 40.8kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 6kW | - | - | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 6kW | 8100 / 57200 | 18409 / 130000 | Key | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-GP40030H Omron Automation and Safety | In Stock | - | - | 17 Weeks | 4lbs 1.8kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 516.9 / 3650 | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G6K010T-B Omron Automation and Safety | 728 |
| - | 80 Weeks | 99lbs 44.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 6kW | - | - | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 6kW | 8100 / 57200 | 18409 / 130000 | Brake | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-G6K010T-BO Omron Automation and Safety | In Stock | - | - | 80 Weeks | 99lbs 44.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 6kW | - | - | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 6kW | 8100 / 57200 | 18409 / 130000 | Brake, Oil Seal | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-GP10030H Omron Automation and Safety | 711 |
| - | 80 Weeks | 1.5lbs 680.4g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 100W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 121.8 / 860 | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-G10030T-BOS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 1.5lbs 680.4g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 127.5 / 900 | Brake, Key, Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-GP20030T-BO Omron Automation and Safety | In Stock | - | - | 80 Weeks | 4.4lbs 2kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 254.9 / 1800 | Brake, Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G6K010T-O Omron Automation and Safety | 524 |
| - | 80 Weeks | 90lbs 40.8kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 6kW | - | - | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 6kW | 8100 / 57200 | 18409 / 130000 | Oil Seal | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-G20030L-BOS2 Omron Automation and Safety | 682 |
| - | 80 Weeks | 2.8lbs 1.3kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 252.1 / 1780 | Brake, Key, Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G90010T-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 19lbs 8.6kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2013 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | - | - | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 900W | 1221 / 8620 | 2606 / 18400 | Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-WP10030L Omron Automation and Safety | In Stock | - | Datasheet | - | 1.5lbs 680.4g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 100W | - | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 45.03 / 318 | 135.2 / 955 | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W10030L Omron Automation and Safety | In Stock | - | Datasheet | - | 1.1lbs 499g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 100W | - | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 45.03 / 318 | 135.2 / 955 | - | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-A03030-S1 Omron Automation and Safety | In Stock | - | Datasheet | - | 0.661lb 299.82g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 1.575 x 1.575 40.00mmx40.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 30W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 30W | 13.45 / 95 | 41.07 / 290 | Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-A75030-BS1 Omron Automation and Safety | In Stock | - | Datasheet | - | 9.5lbs 4.3kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | - | AC Motor | - | - | - | - | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 750W | 338.5 / 2390 | 1005 / 7100 | Brake, Key | 0.630 (16.00mm) | 1.575 40.00mm | - |