- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Reach Compliance Code | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R7M-A20030 Omron Automation and Safety | In Stock | - | Datasheet | - | 2.4lbs 1.1kg | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 200W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 200W | 90.21 / 637 | 270.5 / 1910 | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W40030H-BS1 Omron Automation and Safety | In Stock | - | Datasheet | - | 4.9lbs 2.2kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 400W | - | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 179.9 / 1270 | 541 / 3820 | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88MAAO1S Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() R88MZAU1S Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() R88L-EA-AG-0303-0400-9998 Omron Automation and Safety | 839 |
| - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() R88M-K15K015T-BS2 Omron Automation and Safety | 799 |
| - | 80 Weeks | 168lbs 76.2kg | 9.252 (235.00mm) | 240VAC | 0°C~40°C | - | Accurax G5 | Square - 8.661 x 8.661 220.00mmx220.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 15kW | - | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1500 RPM | Absolute | 15kW | 13581 / 95900 | 31721 / 224000 | Brake, Key | 2.165 (55.00mm) | 4.567 116.00mm | RoHS Compliant | ||
![]() R88M-K4K510C-BS2 Omron Automation and Safety | 746 |
| - | 80 Weeks | 73lbs 33.1kg | 7.874 (200.00mm) | 480VAC | 0°C~40°C | - | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4.5kW | - | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 4.5kW | 6089 / 43000 | 15152 / 107000 | Brake, Key | 1.654 (42.00mm) | 4.449 113.00mm | Non-RoHS Compliant | ||
![]() R88M-W03030H-S1 Omron Automation and Safety | In Stock | - | - | - | 0.68lb 308.44g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 30W | - | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 13.52 / 95.5 | 40.5 / 286 | Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W2K030H-S2 Omron Automation and Safety | In Stock | - | - | - | 15lbs 6.8kg | 4.528 (115.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | 2kW | - | unknown | Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 900.7 / 6360 | 2705 / 19100 | Key | 0.945 (24.00mm) | 1.772 45.00mm | RoHS Compliant | ||
![]() R88M-W10030L-S1 Omron Automation and Safety | In Stock | - | - | - | 1.1lbs 499g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 100W | - | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 45.03 / 318 | 135.2 / 955 | Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP20030L-BS1 Omron Automation and Safety | In Stock | - | - | - | 4.1lbs 1.9kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 200W | - | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 90.21 / 637 | 270.5 / 1910 | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W4K010T-S2 Omron Automation and Safety | In Stock | - | - | - | 66lbs 29.9kg | 9.055 (230.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 7.087 x 7.087 180.00mmx180.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | 4kW | - | unknown | Connector | Servomotor | cUL, UL | 1000 RPM | Absolute | - | 5410 / 38200 | 15152 / 107000 | Key | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-W03030H-B Omron Automation and Safety | In Stock | - | - | - | 1.3lbs 589.7g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2003 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 30W | - | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 13.52 / 95.5 | 40.5 / 286 | Brake | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W03030L-S1 Omron Automation and Safety | In Stock | - | - | - | 0.68lb 308.44g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 30W | - | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 13.52 / 95.5 | 40.5 / 286 | Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-GP20030L-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 2.9lbs 1.3kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 254.9 / 1800 | Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G10030L-BO Omron Automation and Safety | 725 |
| - | 80 Weeks | 1.5lbs 680.4g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 131.7 / 930 | Brake, Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-GP20030H-B Omron Automation and Safety | 900 |
| - | 80 Weeks | 4.4lbs 2kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 254.9 / 1800 | Brake | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP20030S-S2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 2.9lbs 1.3kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 254.9 / 1800 | Key | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP20030L Omron Automation and Safety | In Stock | - | - | 80 Weeks | 2.9lbs 1.3kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 254.9 / 1800 | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP20030H-O Omron Automation and Safety | In Stock | - | - | 80 Weeks | 2.9lbs 1.3kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 254.9 / 1800 | Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant |