- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Reach Compliance Code | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-K75030T-S2 Omron Automation and Safety | 897 |
| - | 7 Weeks | 5lbs 2.3kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | - | 750W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 750W | 339.9 / 2400 | 1005 / 7100 | Key | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() R88M-W60010H-S2 Omron Automation and Safety | In Stock | - | - | - | 17lbs 7.7kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 600W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 1000 RPM | Incremental | - | 804.4 / 5680 | 1997 / 14100 | Key | 0.748 (19.00mm) | 2.283 58.00mm | RoHS Compliant | ||
![]() R88M-W5K510H-BS2 Omron Automation and Safety | In Stock | - | - | - | 100lbs 45.4kg | 9.055 (230.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 7.087 x 7.087 180.00mmx180.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | 5.5kW | unknown | Connector | Servomotor | cUL, UL | 1000 RPM | Incremental | - | 7449 / 52600 | 19401 / 137000 | Brake, Key | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-W20030H Omron Automation and Safety | In Stock | - | - | - | 2.4lbs 1.1kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 200W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 90.21 / 637 | 270.5 / 1910 | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W03030S-S1 Omron Automation and Safety | In Stock | - | - | - | 0.68lb 308.44g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 30W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 13.52 / 95.5 | 40.5 / 286 | Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W10030S-S1 Omron Automation and Safety | In Stock | - | - | - | 1.1lbs 499g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 100W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 45.03 / 318 | 135.2 / 955 | Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP75030H-B Omron Automation and Safety | In Stock | - | - | - | 13lbs 5.9kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 750W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 338.5 / 2390 | 1014 / 7160 | Brake | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-WP1K530H-B Omron Automation and Safety | In Stock | - | - | - | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | 1.5kW | unknown | Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 675.5 / 4770 | 2025 / 14300 | Brake | 0.748 (19.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-W90010T-S2 Omron Automation and Safety | In Stock | - | - | - | 21lbs 9.5kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 900W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 1000 RPM | Absolute | - | 1221 / 8620 | 2733 / 19300 | Key | 0.866 (22.00mm) | 2.283 58.00mm | RoHS Compliant | ||
![]() R88M-W2K030T-BS2 Omron Automation and Safety | In Stock | - | - | - | 19lbs 8.6kg | 4.528 (115.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | 2kW | unknown | Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 900.7 / 6360 | 2705 / 19100 | Brake, Key | 0.945 (24.00mm) | 1.772 45.00mm | RoHS Compliant | ||
![]() R88M-W05030H-S1 Omron Automation and Safety | In Stock | - | - | - | 0.88lb 399.16g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 50W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 22.52 / 159 | 67.55 / 477 | Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W10030H-BS1 Omron Automation and Safety | In Stock | - | - | - | 1.8lbs 816.5g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 100W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 45.03 / 318 | 135.2 / 955 | Brake, Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W20030L-B Omron Automation and Safety | In Stock | - | - | - | 3.5lbs 1.6kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 200W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 90.21 / 637 | 270.5 / 1910 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W05030S Omron Automation and Safety | In Stock | - | - | - | 0.88lb 399.16g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 50W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 22.52 / 159 | 67.55 / 477 | - | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W03030L-BS1 Omron Automation and Safety | In Stock | - | - | - | 1.3lbs 589.7g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 30W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 13.52 / 95.5 | 40.5 / 286 | Brake, Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP10030L-B Omron Automation and Safety | In Stock | - | - | - | 2lbs 907.2g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 100W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 45.03 / 318 | 135.2 / 955 | Brake | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W75030H-S1 Omron Automation and Safety | In Stock | - | - | - | 7.5lbs 3.4kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 750W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 338.5 / 2390 | 1014 / 7160 | Key | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88M-W05030T-B Omron Automation and Safety | In Stock | - | - | - | 1.5lbs 680.4g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | 50W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 22.52 / 159 | 67.55 / 477 | Brake | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP1K530H-BS1 Omron Automation and Safety | In Stock | - | - | - | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | 8542.39.00.01 | 1.5kW | unknown | Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 675.5 / 4770 | 2025 / 14300 | Brake, Key | 0.748 (19.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R7M-A40030-BS1-D Omron Automation and Safety | In Stock | - | Datasheet | - | 4.8lbs 2.2kg | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2006 | SMARTSTEP A | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | - | 400W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 400W | 179.9 / 1270 | 541 / 3820 | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant |