- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Reach Compliance Code | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-W3K030H-BS2 Omron Automation and Safety | In Stock | - | - | - | 31lbs 14.1kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | - | AC Motor | - | - | 3kW | unknown | Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 1388 / 9800 | 4163 / 29400 | Brake, Key | 1.102 (28.00mm) | 2.480 63.00mm | RoHS Compliant | ||
![]() R88M-W4K010T-BS2 Omron Automation and Safety | In Stock | - | - | - | 77lbs 34.9kg | 9.055 (230.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 7.087 x 7.087 180.00mmx180.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | 4kW | unknown | Connector | Servomotor | cUL, UL | 1000 RPM | Absolute | - | 5410 / 38200 | 15152 / 107000 | Brake, Key | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-WP20030H Omron Automation and Safety | In Stock | - | - | - | 3.1lbs 1.4kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 200W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 90.21 / 637 | 270.5 / 1910 | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W10030T-S1 Omron Automation and Safety | In Stock | - | - | - | 1.1lbs 499g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 100W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 45.03 / 318 | 135.2 / 955 | Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP20030L-B Omron Automation and Safety | In Stock | - | - | - | 4.1lbs 1.9kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 200W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 90.21 / 637 | 270.5 / 1910 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W03030T-S1 Omron Automation and Safety | In Stock | - | - | - | 0.68lb 308.44g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 30W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 13.52 / 95.5 | 40.5 / 286 | Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP20030H-S1 Omron Automation and Safety | In Stock | - | - | - | 3.1lbs 1.4kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 200W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 90.21 / 637 | 270.5 / 1910 | Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W40030H-B Omron Automation and Safety | In Stock | - | - | - | 4.9lbs 2.2kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 400W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 179.9 / 1270 | 541 / 3820 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W03030H-BS1 Omron Automation and Safety | In Stock | - | - | - | 1.3lbs 589.7g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 30W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 13.52 / 95.5 | 40.5 / 286 | Brake, Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-W10030L-BS1 Omron Automation and Safety | In Stock | - | - | - | 1.8lbs 816.5g | 1.811 (46.00mm) | 100VAC | 0°C~40°C | 2007 | OMNUC W | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 100W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 45.03 / 318 | 135.2 / 955 | Brake, Key | 0.236 (6.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-WP40030H-BS1 Omron Automation and Safety | In Stock | - | - | - | 5.7lbs 2.6kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 400W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | - | 179.9 / 1270 | 541 / 3820 | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W20030T-BS1 Omron Automation and Safety | In Stock | - | - | - | 3.5lbs 1.6kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 200W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 90.21 / 637 | 270.5 / 1910 | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-W30010T-S2 Omron Automation and Safety | In Stock | - | - | - | 12lbs 5.4kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 300W | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 1000 RPM | Absolute | - | 405 / 2860 | 1015 / 7170 | Key | 0.748 (19.00mm) | 2.283 58.00mm | RoHS Compliant | ||
![]() R88M-W1K030T-S2 Omron Automation and Safety | In Stock | - | - | - | 10lbs 4.5kg | 4.528 (115.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | 1kW | unknown | Wire Leads with Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 450.3 / 3180 | 1351 / 9540 | Key | 0.945 (24.00mm) | 1.772 45.00mm | RoHS Compliant | ||
![]() R88M-W4K030T-S2 Omron Automation and Safety | In Stock | - | - | - | 31lbs 14.1kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | 4kW | unknown | Connector | Servomotor | cUL, UL | 3000 RPM | Absolute | - | 1784 / 12600 | 5353 / 37800 | Key | 1.102 (28.00mm) | 2.480 63.00mm | RoHS Compliant | ||
![]() R88G-HPG20A45200B Omron Automation and Safety | In Stock | - | - | 30 Weeks | 6.4lbs 2.9kg | 4.134 (105.00mm) | - | 0°C~40°C | 2011 | SMARTSTEP2 | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | - | - | 40°C | 0°C | 200W | - | - | Servomotor | cUL, UL | 67 RPM | Incremental | 200W | 3285 / 23200 | 9814 / 69300 | - | 0.276 (7.00mm) | 1.969 50.00mm | Non-RoHS Compliant | ||
![]() R88L-EA-AF-0303-0686 Omron Automation and Safety | 985 |
| - | 20 Weeks | 21lbs 9.5kg | - | 230 400VAC | - | - | Accurax | Rectangular - 3.346 x 6.614 85.00mmx168.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | - | - | - | - | Wire Leads with Connector | Linear Actuator | - | - | Incremental | - | 6797 / 48000 | 16993 / 120000 | - | - | - | RoHS Compliant | ||
![]() R7M-Z10030-S1 Omron Automation and Safety | In Stock | - | - | - | 1.1lbs 499g | 1.811 (46.00mm) | - | 0°C~40°C | - | SMARTSTEP Junior | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | - | - | - | - | - | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 100W | 45.03 / 318 | 135.2 / 955 | Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R7M-Z75030-BS1 Omron Automation and Safety | In Stock | - | - | - | 7.7lbs 3.5kg | 3.543 (90.00mm) | - | 0°C~40°C | - | SMARTSTEP Junior | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | - | 40°C | 0°C | 750W | - | Cable with Connector | Servomotor | cUL, UL | 3000 RPM | Incremental | 750W | 338.5 / 2390 | 1014 / 7160 | Brake, Key | 0.630 (16.00mm) | 1.575 40.00mm | RoHS Compliant | ||
![]() R88MYAO1S Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |