- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Reach Compliance Code | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-K60020C-OS2 Omron Automation and Safety | 987 |
| Datasheet | 80 Weeks | 7.7lbs 3.5kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 600W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 600W | 405 / 2860 | 1216 / 8590 | Key, Oil Seal | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K3K020C-OS2 Omron Automation and Safety | 600 |
| Datasheet | 80 Weeks | 24lbs 10.9kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 3kW | 2025 / 14300 | 6089 / 43000 | Key, Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-G1K020T-BOS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 0.662lb 300.28g | 3.937 (100.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | - | Connector | Servomotor | CSA, UL | 2000 RPM | Absolute | 1kW | 22.7 / 160 | - | Brake, Key, Oil Seal | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K5K020F Omron Automation and Safety | 829 |
| Datasheet | 80 Weeks | 41lbs 18.6kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 5kW | 3385 / 23900 | 10139 / 71600 | - | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-W3K010T-BS2 Omron Automation and Safety | In Stock | - | - | - | 63lbs 28.6kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2007 | OMNUC W | Square - 7.087 x 7.087 180.00mmx180.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | 3kW | unknown | Connector | Servomotor | cUL, UL | 1000 RPM | Absolute | - | 4022 / 28400 | 9021 / 63700 | Brake, Key | 1.378 (35.00mm) | 3.110 79.00mm | RoHS Compliant | ||
![]() R88M-K3K030T-B Omron Automation and Safety | 795 |
| Datasheet | 80 Weeks | 20lbs 9.1kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 3kW | 1352 / 9550 | 4050 / 28600 | Brake | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K4K030C Omron Automation and Safety | 654 |
| Datasheet | 80 Weeks | 24lbs 10.9kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 4kW | 1798 / 12700 | 5410 / 38200 | - | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K5K030T Omron Automation and Safety | In Stock | - | Datasheet | 80 Weeks | 31lbs 14.1kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 5kW | 2252 / 15900 | 6755 / 47700 | - | 0.866 (22.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K1K020F-OS2 Omron Automation and Safety | 625 |
| Datasheet | 80 Weeks | 11lbs 5kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1kW | 675.5 / 4770 | 2025 / 14300 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K2K010F-OS2 Omron Automation and Safety | 648 |
| Datasheet | 60 Weeks | 31lbs 14.1kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Incremental | 2kW | 2705 / 19100 | 6755 / 47700 | Key, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-K1K530C-BOS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 12lbs 5.4kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 1.5kW | 675.5 / 4770 | 2025 / 14300 | Brake, Key, Oil Seal | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G4K020T Omron Automation and Safety | In Stock | - | - | 80 Weeks | 41lbs 18.6kg | 6.496 (165.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.906 x 5.906 150.00mmx150.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | CSA, UL | 2000 RPM | Absolute | 4kW | 2662 / 18800 | 7774 / 54900 | - | 1.102 (28.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-G1K520T-B Omron Automation and Safety | In Stock | - | - | 80 Weeks | 22lbs 10kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | Connector | Servomotor | CSA, UL | 2000 RPM | Absolute | 1.5kW | 1013 / 7150 | 2776 / 19600 | Brake | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G2K020T-BO Omron Automation and Safety | In Stock | - | - | 80 Weeks | 23lbs 10.4kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | - | Connector | Servomotor | CSA, UL | 2000 RPM | Absolute | 2kW | 1351 / 9540 | 3753 / 26500 | Brake, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-K1K030H-B Omron Automation and Safety | In Stock | - | - | 80 Weeks | 9.9lbs 4.5kg | 4.528 (115.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 1kW | 450.3 / 3180 | 1352 / 9550 | Brake | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G4K030T Omron Automation and Safety | In Stock | - | - | 80 Weeks | 28lbs 12.7kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 4kW | 1784 / 12600 | 5141 / 36300 | - | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-G90010T Omron Automation and Safety | In Stock | - | - | 80 Weeks | 19lbs 8.6kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | - | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 900W | 1221 / 8620 | 2606 / 18400 | - | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K1K030C Omron Automation and Safety | 991 |
| - | 17 Weeks | 6.8lbs 3.1kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 1kW | 338.5 / 2390 | 1014 / 7160 | - | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-G6K010T-BS2 Omron Automation and Safety | 853 |
| - | 80 Weeks | 99lbs 44.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 6kW | - | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 6kW | 8100 / 57200 | 18409 / 130000 | Brake, Key | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-G40030S-S2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 2.6lbs 1.2kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2008 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 509.8 / 3600 | Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant |