Filters
  • Series
  • Package
  • Mfr
  • Product Status
  • Voltage type
  • Degree of protection (IP)
  • Model
  • Rated frequency
  • Construction type
  • Manufacturer
  • Degree of protection (NEMA)
  • Base Product Number

Attribute column

Manufacturer

Omron Motors - AC, DC

View Mode:
2742 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Weight

Mounting Hole Spacing

Voltage Rated

Operating Temperature

Published

Series

Size / Dimension

Part Status

Moisture Sensitivity Level (MSL)

Termination

Type

Max Operating Temperature

Min Operating Temperature

Power Rating

Termination Style

Function

Approval Agency

RPM

Encoder Type

Power - Rated

Torque - Rated (oz-in / mNm)

Torque - Max Momentary (oz-in / mNm)

Features

Diameter - Shaft

Length - Shaft and Bearing

RoHS Status

R88M-G2K010T-BO
R88M-G2K010T-BO

Omron Automation and Safety

In Stock

-

-

80 Weeks

46lbs 20.9kg

7.874 (200.00mm)

200VAC

0°C~40°C

2011

OMNUC G

Square - 6.929 x 6.929 176.00mmx176.00mm

Active

1 (Unlimited)

Connector

AC Motor

40°C

0°C

2kW

Connector

Servomotor

CSA, UL

1000 RPM

Absolute

2kW

2705 / 19100

5877 / 41500

Brake, Oil Seal

1.378 (35.00mm)

3.150 80.00mm

RoHS Compliant

R88M-K11K015T-BS2
R88M-K11K015T-BS2

Omron Automation and Safety

In Stock

-

-

80 Weeks

130lbs 59kg

9.252 (235.00mm)

240VAC

0°C~40°C

-

Accurax G5

Square - 8.661 x 8.661 220.00mmx220.00mm

Active

1 (Unlimited)

Connector

AC Motor

40°C

0°C

11kW

Connector

Servomotor

CE, CSA, cULus, TUV, UL

1500 RPM

Absolute

11kW

9913 / 70000

24782 / 175000

Brake, Key

2.165 (55.00mm)

4.567 116.00mm

RoHS Compliant