- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Base Product Number | Construction type | Contact Sizes | Degree of protection (IP) | Degree of protection (NEMA) | Manufacturer | Mfr | Model | Package | Product Status | Rated frequency | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Supply Voltage | Shell Finish | Shell Size - Insert | Housing Color | Failure Rate | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Includes | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Phase | Diameter | Height Seated (Max) | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M1L3K030CBS2 Omron | 522 |
| - | - | Axial | - | - | - | Axial | - | - | - | - | - | R88M-1L | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | Active | 2 | ±100ppm/°C | - | - | 18 Ohms | - | Metal Film | 0.25W, 1/4W | - | 3 kW | - | - | - | - | 400 V | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | 3 | - | -- | - | - | - | ||
![]() R88M1L1K530CB Omron | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | R88M-1L | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | Active | 2 | ±100ppm/°C | - | - | 560 Ohms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() R88M1M3K020CBO Omron | 519 |
| - | - | Axial | - | - | - | Axial | - | - | - | - | - | R88M-1M | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | - | - | 19.1 kOhms | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - | ||
![]() R88M-1M10030T Omron | 684 |
| - | - | Axial | - | - | - | Axial | - | - | - | - | - | R88M-1M | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | - | - | 28 Ohms | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() R8MK1171F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IM 3001 (B5) | - | IP67 | Other | - | - | Other | - | - | 50 - 60 | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R8MK7810A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IM 3001 (B5) | - | IP67 | Other | - | - | Other | - | - | 50 - 60 | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-1M20030T-OS2 Omron | 982 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | FRCIR | - | 16 | - | - | - | ITT Cannon, LLC | - | Bulk | Active | - | - | -40°C ~ 125°C | - | CIR | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 60 | - | - | Bayonet Lock | - | Crimp | W | Unshielded | Environment Proof | - | Anodized | 40-A60 | Black | - | Contacts Not Included | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | Flame Retardant | ||
![]() R88M1M1K520TOS2 Omron | 869 |
| - | - | - | - | - | - | - | - | - | - | - | - | R88M-1M | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88MK11K015CBOS2 Omron | 516 |
| - | - | - | - | - | - | - | - | - | - | - | - | R88M-K11 | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 11 kW | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() R88M1M2K020CBS2 Omron | 722 |
| - | - | - | - | - | - | - | - | - | - | - | - | R88M-1M | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 2 kW | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() 701773119 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA026471B Omron | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IM 3001 (B5) | - | IP67 | Other | - | - | Other | - | - | 50 - 60 | AC | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 15.95°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() R8MK7819E Omron | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IM 3001 (B5) | - | IP67 | Other | - | - | Other | - | - | 50 - 60 | AC | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 4.11°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() R8MK1077R Omron | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IM 3001 (B5) | - | IP67 | Other | - | - | Other | - | - | 50 - 60 | AC | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 8.73°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() 702301964 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M1M10030SBO Omron | 668 |
| - | - | - | - | - | - | - | - | - | - | - | - | R88M-1M | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M1L2K030TO Omron | 762 |
| - | - | - | - | - | - | - | - | - | - | - | - | R88M-1L | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-KH2K020F-S1 Omron | 586 |
| - | - | - | - | - | - | - | - | - | - | - | - | R88M-KH | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 2 kW | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-1L1K030C-BS2 Omron | 895 |
| - | - | - | - | - | - | - | - | - | - | - | - | R88M-1L | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 1 kW | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-KH20030T-BS2-D Omron | 953 |
| - | - | - | - | - | - | - | - | - | - | - | - | R88M-KH | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |