- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Brand | Construction type | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Model | Package | Part # Aliases | Product Status | Rated frequency | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Supply Voltage | Failure Rate | Product Type | Features | Product Category | Phase | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70230-4375 Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | Omron | - | - | - | 702304375 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | Optical Sensors | - | Safety Light Curtains | - | - | - | ||
![]() R88M1M05030TB Omron | 779 |
| - | 0805 (2012 Metric) | 0805 | RN73R2A | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | 2 | ±10ppm/°C | 23.7 kOhms | Thin Film | 0.125W, 1/8W | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.024 (0.60mm) | AEC-Q200 | ||
![]() R88M1M1K020TBOS2 Omron | In Stock | - | - | - | - | R88M-1M | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M1M90010TO Omron | 839 |
| - | - | - | R88M-1M | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-1M60020C-OS2 Omron | 865 |
| - | Axial | Axial | R88M-1M | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±50ppm/°C | 160 Ohms | Metal Film | 0.25W, 1/4W | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | -- | - | ||
![]() R88M1M3K020TBO Omron | 713 |
| - | Axial | Axial | R88M-1M | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 76.8 kOhms | Metal Film | 0.5W, 1/2W | - | - | - | -- | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | ||
![]() R88MKH1K020CS1 Omron | 672 |
| - | Axial | Axial | R88M-KH | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.25% | Active | 2 | ±50ppm/°C | 255 Ohms | Metal Film | 0.125W, 1/8W | - | 1 kW | 400 V | -- | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 3 | -- | - | ||
![]() R88M1M60020CBO Omron | 818 |
| - | Axial | Axial | R88M-1M | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 145 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | -- | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | ||
![]() R88M1M90010CS2 Omron | 603 |
| - | Axial | Axial | R88M-1M | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 16.9 kOhms | Metal Film | 0.125W, 1/8W | - | 900 W | 400 V | -- | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 3 | -- | - | ||
![]() R88MKH1K520FBS1 Omron | 643 |
| - | Axial | Axial | R88M-KH | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 16.9 Ohms | Metal Film | 0.5W, 1/2W | - | 1.5 kW | 400 V | -- | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 3 | -- | - | ||
![]() R88M1L1K030CB Omron | 662 |
| - | Axial | Axial | R88M-1L | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 402 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | -- | - | ||
![]() R88M1L3K030TBS2 Omron | 902 |
| - | Axial | Axial | R88M-1L | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 30.1 Ohms | Metal Film | 0.75W, 3/4W | - | - | - | -- | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | ||
![]() R88MK3K020TBO Omron | 922 |
| - | Axial | Axial | R88M-K3 | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 12.1 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | S (0.001%) | - | Military, Moisture Resistant | - | - | -- | - | ||
![]() R88M1M2K010CS2 Omron | 821 |
| - | Axial | Axial | R88M-1M | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 90.9 Ohms | Metal Film | 0.125W, 1/8W | - | 2 kW | 400 V | -- | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 3 | -- | - | ||
![]() R88M1L1K530T Omron | 597 |
| - | Axial | Axial | R88M-1L | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 86.6 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | -- | - | ||
![]() R88M1M3K020TO Omron | 936 |
| - | Axial | Axial | R88M-1M | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | 191 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | -- | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | ||
![]() R88M1M20030TBO Omron | 753 |
| - | Axial | Axial | R88M-1M | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | 133 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | -- | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | ||
![]() 70230-1595 Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | Omron | - | - | - | 702301595 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | Optical Sensors | - | Safety Light Curtains | - | - | - | ||
![]() 701773155 Omron | In Stock | - | - | - | - | 104087 | - | - | - | - | - | - | Molex | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R8MG0411R Omron | In Stock | - | - | - | - | - | - | IM 3001 (B5) | IP65 | Other | - | - | - | Other | - | - | - | 50 - 60 | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |