- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Primary Material | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Power Rating | Technology | Orientation | Supply Voltage | Frequency | Frequency Stability | Military Standard | Shell Finish | Termination Style | Failure Rate | Load Capacitance | Output Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Amplifier Type | Voltage - Reverse Standoff (Typ) | Drive Level | Product Type | Bidirectional Channels | Operating Temperature Range | ESR | Sensing Distance | Capacitance @ Frequency | Sensing Method | Connection Method | Light Source | Product | Features | Product Category | Electrical Connection | Phase | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-1M3K010C-BOS2 Omron | 668 |
| - | - | - | - | - | - | - | - | R88M-1M | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 701512283 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | 1000 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 3-1879254-2 | - | - | Details | 0.000571 oz | 200 V | - | MouseReel | RP73 | - | 0.1 % | - | - | - | 15 PPM / C | - | SMD High Power Precision Resistors | 29.4 Ohms | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | - | 0.55 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 70230-1191 Omron | In Stock | - | - | - | - | - | 11.7 mm x 5 mm | - | - | - | - | CTS Electronic Components | - | - | - | - | 1000 | CTS | + 85 C | - | - 40 C | SMD/SMT | - | 702301191 | - | - | Details | - | - | - | Cut Tape | ATSSMGL | - | 20 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | 8 MHz | 30 PPM | - | - | SMD/SMT | - | 20 pF | - | - | - | - | - | - | - | - | 100 uW | Crystals | - | - | 60 Ohms | - | - | - | - | - | Crystals | - | Crystals | - | - | - | 4.3 mm | - | 11.7 mm | 5 mm | - | ||
![]() 70230-1871 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | - | 3000 | TT Electronics | - | - | - | PCB Mount | - | - | - | - | Details | 0.001199 oz | - | - | Reel | HVC | - | 5 % | - | - | - | 100 PPM / C | - | - | 43.2 kOhms | - | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | - | ||
![]() E3NC-LH02 2M Omron | 2741 |
| - | - | - | - | - | - | - | - | E3NC-LH | Knowles | - | - | - | - | 1 | Knowles | + 50 C | Omron Automation and Safety | - 10 C | - | Bulk | E3NCLH022M | - | Active | Non-Compliant | 6.349313 oz | - | - | Bulk | E3NC-L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | 1.2 m | - | Diffuse Reflective | Cable | Red Semiconductor Laser Diode | - | Sensor Heads, Variable Spot Beam Shape | Knowles Acoustics | Cable 2 m | - | - | - | - | - | - | - | ||
![]() 70230-6062 Omron | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | Omron | - | - | - | - | - | 702306062 | - | - | Non-Compliant | - | - | - | Tape & Reel | - | - | 0.1 % | - | - | - | 25 ppm/°C | - | - | 100 Ω | 175 °C | -65 °C | Metal Film | - | - | - | - | Sensors | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | Optical Sensors | - | - | - | - | - | - | - | - | - | - | Safety Light Curtains | - | - | 4.57 mm | - | - | 17.45 mm | - | No | ||
![]() R88M-1M1K020T-S2 Omron | 759 |
| - | - | - | Through Hole | Axial | - | - | Axial | R88M-1M | - | - | - | - | - | - | - | - | Semtech Corporation | - | - | Bulk | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | - | General Purpose | - | - | - | 1 kW | - | - | 230 V | - | - | - | - | - | - | - | - | No | 20.9V | 500W | 16.4A | 30.5V | - | 16.7V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() 70230-1510 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M1M75030TBOS2 Omron | 744 |
| - | - | - | - | Axial | - | - | Axial | R88M-1M | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 1.62 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | ||
![]() R88M1M2K020CO Omron | 673 |
| - | - | - | - | Axial | - | - | Axial | R88M-1M | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 78.5 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | ||
![]() R88M1M2K010TOS2 Omron | 514 |
| - | - | - | - | Axial | - | - | Axial | R88M-1M | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 54.9 Ohms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | -- | - | - | - | ||
![]() R88M1M10030TO Omron | 517 |
| - | - | - | - | Axial | - | - | Axial | R88M-1M | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±25ppm/°C | - | - | 402 Ohms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | ||
![]() R88M1L1K030COS2 Omron | 566 |
| - | - | - | - | Axial | - | - | Axial | R88M-1L | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±25ppm/°C | - | - | 27.4 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | ||
![]() R88M1M10030TBOS2 Omron | 940 |
| - | - | - | - | Axial | - | - | Axial | R88M-1M | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 1.05 kOhms | - | - | Metal Film | - | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | ||
![]() R88M1L1K030CBO Omron | 825 |
| - | - | - | - | Axial | - | - | Axial | R88M-1L | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 71.5 Ohms | - | - | Metal Film | - | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | ||
![]() R88MK4K510CBOS2 Omron | 627 |
| - | - | - | - | Axial | - | - | Axial | R88M-K4 | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 10 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | 4.5 kW | - | - | 400 V | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | ||
![]() R88M1M1K020TB Omron | In Stock | - | - | - | - | - | Axial | - | - | Axial | R88M-1M | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 5.69 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | ||
![]() R88M1M2K010TO Omron | 962 |
| - | - | - | - | Axial | - | - | Axial | R88M-1M | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | - | 252 Ohms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | - | ||
![]() R88MK4K020TBO Omron | 560 |
| - | - | - | - | Axial | - | - | Axial | R88M-K4 | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 69.8 Ohms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | -- | - | - | - | ||
![]() 70237-1719 Omron | In Stock | - | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | - | - | Retail Package | - | Metal | Active | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | - | Silver | - | - | Threaded | - | - | - | D | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |