- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Mounting Hole Diameter | Base Product Number | Brand | Construction type | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Model | Package | Part # Aliases | Product Status | Rated frequency | RoHS | Voltage type | Series | Part Status | Type | Subcategory | Power Rating | Supply Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Program Memory Size | Product Type | Holding Type | Support Hole Diameter | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Product Category | Diameter | Length | Width | Length - Overall | Between Board Height | Support Panel Thickness | Mounting Panel Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R8M10264M Omron | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IM 3001 (B5) | IP67 | Other | - | - | - | - | Other | - | - | - | 50 - 60 | - | AC | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 4.72°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | ||
![]() R8M12109A Omron | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IM 3001 (B5) | IP67 | - | - | - | - | - | Other | - | - | - | 50 - 60 | - | AC | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 11.70°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | ||
![]() R8M11231R Omron | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IM 3001 (B5) | IP67 | Other | - | - | - | - | Other | - | - | - | 50 - 60 | - | AC | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | ||
![]() 70237-1261 Omron | In Stock | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | Omron | - | - | - | 702371261 | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | Optical Sensors | - | - | - | - | - | Safety Light Curtains | - | - | - | - | - | - | - | ||
![]() 70230-1522 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-4628 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-KH7K515C-BS1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | R88MKH7K515CBS1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-KH5K020C-BS1 Omron Automation and Safety | 699 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | R88MKH5K020CBS1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-G05030H-BS2-D Omron | 776 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 kW | 230 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-1M75030T-S2 Omron | 825 |
| - | - | - | - | - | - | - | R88M-1M | Omron Automation and Safety | - | - | - | - | - | Omron | Omron Automation and Safety | - | Bulk | - | Active | - | Non-Compliant | - | * | - | - | - | 0.75 kW | 230 V ac | - | - | - | - | - | - | - | - | - | - | Omron | - | - | - | - | - | - | - | ||
![]() R88M-KH1K520F-S1 Omron | 873 |
| - | - | - | - | - | - | - | R88M-KH | - | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | - | * | - | - | - | 1.5 kW | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-GP10030T-S2-D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 W | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-1M40020C-S2 Omron | 690 |
| - | - | - | - | - | - | - | R88M-1M | - | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | - | * | - | - | - | 400 W | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-1M3K010C-S2 Omron | 904 |
| - | - | - | - | - | - | - | R88M-1M | - | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | - | * | - | - | - | 3 kW | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-1M40020C-BS2 Omron | 556 |
| - | - | - | - | - | - | - | R88M-1M | - | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | - | * | - | - | - | 400 W | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-G10030T-S2-D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 W | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-1L75030C-S2 Omron | 767 |
| - | - | - | - | - | - | - | R88M-1L | - | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | - | * | - | - | - | 750 W | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-G05030T-BS2-D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 W | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M1M05030SBOS2 Omron | 826 |
| - | - | - | - | - | - | - | R88M-1M | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M1M05030TBOS2 Omron | 948 |
| - | - | - | - | - | - | - | ALBSTO051 | - | - | - | - | - | - | - | Amphenol Air LB | - | Box | - | Active | - | - | - | ALBSTO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |