- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | CoilResistance | Construction type | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Model | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Part # Aliases | Product Depth (mm) | Product Status | Rated frequency | Standard Frequency | Usage Level | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Supply Voltage | Frequency Stability | Pin Count | Termination Style | Symmetry-Max | Failure Rate | Number of Channels | Load Capacitance | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Screening Level | Seal Rating | Coil Insulation | Output Signal | Input Signal | Connection Type | Features | Product Category | Phase | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70230-4857 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Square D | 606131 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-1M05030S-O Omron | 648 |
| - | - | - | - | R88M-1M | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 702302260 Omron | In Stock | - | - | Through Hole | - | - | - | - | 405 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 22.2 mA | 5 ms | 7.2 VDC | 10 A | 0.9 VDC | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2831 Omron | In Stock | - | - | - | 2010 (5025 Metric) | 2010 | - | Omron Automation and Safety | - | - | - | - | - | 1 | Omron | - | Kamaya Inc. | - | - | - | - | - | - | Tape & Reel (TR) | 702302831 | - | Active | - | - | - | - | -55°C ~ 155°C | - | RMC | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | - | 2 | ±100ppm/°C | - | 38.3 kOhms | Thick Film | 0.75W, 3/4W | Sensors | - | - | - | - | - | - | - | - | - | - | - | Optical Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Light Curtains | - | - | 0.028 (0.70mm) | - | - | ||
![]() R88M-1M3K010T-BOS2 Omron | 640 |
| - | - | QFN | - | R88M-1M | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Surface Mount | 2.75(V) | 2.25(V) | -20C to 70C | Bulk | - | 2.7(mm) | Active | - | 12 | Commercial grade | - | - | Bulk | * | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | ±25(ppm) | 4 | - | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | 2.4(mm) | - | 0.75(mm) | - | ||
![]() R88M-1M2K020T-OS2 Omron | 669 |
| - | - | QFN | - | R88M-1M | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Surface Mount | - | - | -20C to 70C | Bulk | - | 5(mm) | Active | - | - | Commercial grade | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | 7(mm) | - | 0.9(mm) | - | ||
![]() 702302257 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | connectors | - | - | - | - | - | ||
![]() R88M-GP10030H-S2-D Omron | 951 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 W | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-1M10030T-BS2 Omron | 789 |
| - | - | - | - | R88M-1M | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 1S | - | - | - | - | - | - | - | - | - | - | 100 W | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() R88M-1M2K020C-S2 Omron | 982 |
| - | - | - | - | R88M-1M | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 2 kW | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-4862 Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | 1 | Omron | - | - | - | - | - | - | - | - | - | 702304862 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | Optical Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Light Curtains | - | - | - | - | - | ||
![]() 701782284 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-1505 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R8EA0013F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R8M10382D Omron | In Stock | - | - | - | - | - | - | - | - | IM 3001 (B5) | - | IP67 | Other | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R8MK0748D Omron | In Stock | - | - | - | - | - | - | - | - | IM 3001 (B5) | - | IP67 | Other | - | Johnson Controls | VFF-040HB-030B | - | Other | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | ||
![]() R8MK7791A Omron | In Stock | - | - | - | - | - | - | - | - | IM 3001 (B5) | - | IP65 | Other | - | Miscellaneous | - | - | Other | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R8MK8996M Omron | In Stock | - | - | - | - | - | - | - | - | IM 3001 (B5) | - | IP67 | Other | - | Miscellaneous | 2SA312D | - | Other | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R8M11153C Omron | In Stock | - | - | - | - | - | - | - | - | IM 3001 (B5) | - | IP67 | Other | - | ABB | 1SVR040004R0700 | - | Other | DIN Rail | - | - | - | - | - | - | - | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC, 48 VDC | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volts (VDC), Milliamps (mADC), Microamps (uADC) | Thermocouple | - | - | - | - | - | - | - | - | ||
![]() R8MG0394E Omron | In Stock | - | - | - | - | - | - | - | - | IM 3001 (B5) | - | IP65 | Other | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |