- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Dielectric Material | Weight | Marker Material | Base Product Number | Brand | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Marker Type | Material housing | Mfr | Nominal current | Nominal voltage | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Package | Part # Aliases | Product Status | Protection class | RoHS | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Turn Off Delay Time | Voltage Rating (DC) | Voltage type | Voltage, Rating | With light source | With optical interface | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | Number of Channels | Voltage | Element Configuration | Power Dissipation | Number of Poles | Turn On Delay Time | Rise Time | Drain to Source Voltage (Vdss) | Product Type | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Input Capacitance | Legend | Drive Size | Rated Voltage | Drain to Source Resistance | Rds On Max | Drive Type | Number of Pieces | Rated Current (Power) | Product Category | Set Type | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70230-2971 Omron | In Stock | - | - | Surface Mount | - | 3 | - | 1.437803 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 ns | -30 V | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | 4 W | - | - | - | - | 1 | - | Single | 70 W | - | 15 ns | 18 ns | 30 V | - | 13 A | 20 V | 3.2 nF | - | - | - | 15 mΩ | 15 mΩ | - | - | - | - | - | 2.39 mm | 6.73 mm | 6.22 mm | - | ||
![]() 701773005 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-1756 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.5 % | - | 50 ppm/°C | - | 1.11 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() 70098-1983 Omron | In Stock | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700981983 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controllers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controllers | - | - | - | - | - | - | - | - | - | - | - | Specialty Controllers | - | - | - | - | - | ||
![]() 70230-2438 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA12-2NG1-N Omron | 2837 |
| - | Surface Mount | - | - | Tantalum | - | - | WLCA12 | Omron Automation and Safety | - | 1 | Omron | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | WLCA122NG1N | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | - | - | - | - | * | 2 % | SMD/SMT | - | - | - | 125 °C | -55 °C | - | 12 pF | Switches | - | - | 800 µm | 1608 | 0603 | C0G | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | 950 µm | 1.6 mm | 800 µm | Lead Free | ||
![]() WLCA2-A-N Omron | In Stock | - | - | - | Phosphor Bronze Pin Contact | - | - | - | - | WLCA2 | Omron Automation and Safety | - | 1 | PINREX | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | WLCA2AN | Active | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulation Resistance - 5000mOhm at DC 500V | * | Contact Resistance - 20mOhm at 100mA | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 1 Amp | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | ||
![]() 70237-1637 Omron | In Stock | - | - | - | Brass Contact Pin | - | - | - | - | - | - | - | - | PINREX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulation Resistance - 1000mOhm Min. | - | Contact Resistance - 30mOhm Max. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Amp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2291 Omron | In Stock | - | - | - | SMD | - | - | - | - | - | - | - | - | SUMIDA AMERICA COMPONENTS, INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pallet packaging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 701522316 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 129 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156 | - | 380 | - | ||
![]() 70230-1786 Omron | In Stock | - | - | - | - | - | - | - | PVC (Polyvinylchloride) | - | - | - | - | - | Pre Printed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 701782436 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 in | - | - | - | Square | 12 | - | - | Socket Set | - | - | - | - | ||
![]() 70230-4675 Omron | In Stock | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 702304675 | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optical Sensors | - | - | - | - | - | - | - | - | - | - | - | Safety Light Curtains | - | - | - | - | - | ||
![]() 701782171 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 701512282 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2305 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88M-1L1K530C-OS2 Omron | 939 |
| - | - | - | - | - | - | - | R88M-1L | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-6049 Omron | In Stock | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 702306049 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Terminal Blocks with Wire | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Optical Sensors | - | - | - | - | - | 300V | - | - | - | - | 17.5A | Safety Light Curtains | - | - | - | - | - | ||
![]() 702601189 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-3034 Omron | In Stock | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | IP40 | 1 | Omron | - | Aluminium | - | 296 - 296 | 220 - 240 | - | - | - | - | - | - | - | - | - | - | - | 702303034 | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optical Sensors | - | - | - | - | - | - | - | - | - | - | - | Safety Light Curtains | - | - | 1479 | 87 | - |