- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-K1K030H-BS2 Omron Automation and Safety | 565 |
| - | 2 Weeks | 9.9lbs 4.5kg | 4.528 (115.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 1kW | 450.3 / 3180 | 1352 / 9550 | Brake, Key | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K520C-S2 Omron Automation and Safety | 648 |
| - | 17 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 1.5kW | 1014 / 7160 | 3045 / 21500 | Key | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K40020F-BS2 Omron Automation and Safety | 791 |
| - | 60 Weeks | 9lbs 4.1kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 400W | 270.5 / 1910 | 811.4 / 5730 | Brake, Key | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K020F-BS2 Omron Automation and Safety | 613 |
| - | 60 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1kW | 675.5 / 4770 | 2025 / 14300 | Brake, Key | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K520T-S2 Omron Automation and Safety | 815 |
| - | 2 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 1.5kW | 1014 / 7160 | 3045 / 21500 | Key | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K020T-S2 Omron Automation and Safety | 651 |
| - | 2 Weeks | 11lbs 5kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 1kW | 675.5 / 4770 | 2025 / 14300 | Key | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K05030H-S2 Omron Automation and Safety | 663 |
| - | 2 Weeks | 0.68lb 308.44g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | - | - | - | 50W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 50W | 22.7 / 160 | 67.97 / 480 | Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K4K030F-BS2 Omron Automation and Safety | 883 |
| - | 80 Weeks | 28lbs 12.7kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 4kW | 1798 / 12700 | 5410 / 38200 | Brake, Key | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K2K010F-BS2 Omron Automation and Safety | 506 |
| - | 80 Weeks | 39lbs 17.7kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Incremental | 2kW | 2705 / 19100 | 6755 / 47700 | Brake, Key | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-K15K015C-S2 Omron Automation and Safety | 651 |
| - | 17 Weeks | 155lbs 70.3kg | 9.252 (235.00mm) | 480VAC | 0°C~40°C | - | Accurax G5 | Square - 8.661 x 8.661 220.00mmx220.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 15kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1500 RPM | Absolute | 15kW | 13581 / 95900 | 31721 / 224000 | Key | 2.165 (55.00mm) | 4.567 116.00mm | RoHS Compliant | ||
![]() R88M-G10030T-BS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 1.5lbs 680.4g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 127.5 / 900 | Brake, Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-G20030T-BS2 Omron Automation and Safety | In Stock | - | Datasheet | 80 Weeks | 2.8lbs 1.3kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 252.1 / 1780 | Brake, Key | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K75030H-BS2 Omron Automation and Safety | 966 |
| - | 7 Weeks | 6.8lbs 3.1kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 750W | 339.9 / 2400 | 1005 / 7100 | Brake, Key | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() R88M-K10030L-S2 Omron Automation and Safety | 768 |
| - | 2 Weeks | 0.99lb 449.06g | 1.811 (46.00mm) | 120VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | - | - | - | 100W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K40030L-BOS2 Omron Automation and Safety | 715 |
| Datasheet | 80 Weeks | 3.5lbs 1.6kg | 2.756 (70.00mm) | 120VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake, Key, Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K40030S-BOS2 Omron Automation and Safety | 682 |
| Datasheet | 80 Weeks | 3.5lbs 1.6kg | 2.756 (70.00mm) | 120VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake, Key, Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K75030H-BOS2 Omron Automation and Safety | 588 |
| Datasheet | 80 Weeks | 6.8lbs 3.1kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 750W | 339.9 / 2400 | 1005 / 7100 | Brake, Key, Oil Seal | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() R88M-K90010H Omron Automation and Safety | 599 |
| Datasheet | 80 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Incremental | 900W | 1216 / 8590 | 2733 / 19300 | - | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K90010H-OS2 Omron Automation and Safety | 658 |
| Datasheet | 80 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Incremental | 900W | 1216 / 8590 | 2733 / 19300 | Key, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K20030T-BS2 Omron Automation and Safety | 946 |
| - | 2 Weeks | 2.6lbs 1.2kg | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 270.5 / 1910 | Brake, Key | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant |