- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-K2K010T-BOS2 Omron Automation and Safety | 720 |
| Datasheet | 80 Weeks | 39lbs 17.7kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 2kW | 2705 / 19100 | 6755 / 47700 | Brake, Key, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-K2K010T-BS2 Omron Automation and Safety | 789 |
| - | 2 Weeks | 39lbs 17.7kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 2kW | 2705 / 19100 | 6755 / 47700 | Brake, Key | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-K4K020T-OS2 Omron Automation and Safety | In Stock | - | Datasheet | 80 Weeks | 34lbs 15.4kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 4kW | 2705 / 19100 | 8114 / 57300 | Key, Oil Seal | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K5K020H-BS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 48lbs 21.8kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 5kW | 3385 / 23900 | 10139 / 71600 | Brake, Key | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K5K020T-BS2 Omron Automation and Safety | 698 |
| - | 2 Weeks | 48lbs 21.8kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 5kW | 3385 / 23900 | 10139 / 71600 | Brake, Key | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-G3K010T-BS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 63lbs 28.6kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2013 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CSA, UL | 1000 RPM | Absolute | 3kW | 4022 / 28400 | 8497 / 60000 | Brake, Key | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-K3K030F-OS2 Omron Automation and Safety | 689 |
| Datasheet | 80 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 3kW | 1352 / 9550 | 4050 / 28600 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K2K020H-OS2 Omron Automation and Safety | 933 |
| Datasheet | 80 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 2kW | 1352 / 9550 | 4050 / 28600 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K3K030T-OS2 Omron Automation and Safety | 705 |
| Datasheet | 80 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 3kW | 1352 / 9550 | 4050 / 28600 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K60020C-BOS2 Omron Automation and Safety | 672 |
| Datasheet | 80 Weeks | 9.9lbs 4.5kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 600W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 600W | 405 / 2860 | 1216 / 8590 | Brake, Key, Oil Seal | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K5K030F-OS2 Omron Automation and Safety | 582 |
| Datasheet | 80 Weeks | 31lbs 14.1kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 5kW | 2252 / 15900 | 6755 / 47700 | Key, Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K2K010C-S2 Omron Automation and Safety | 777 |
| - | 80 Weeks | 31lbs 14.1kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 2kW | 2705 / 19100 | 6755 / 47700 | Key | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-K2K010T-OS2 Omron Automation and Safety | 559 |
| Datasheet | 80 Weeks | 31lbs 14.1kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 2kW | 2705 / 19100 | 6755 / 47700 | Key, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-K3K030C-BOS2 Omron Automation and Safety | 902 |
| Datasheet | 80 Weeks | 20lbs 9.1kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 3kW | 1352 / 9550 | 4050 / 28600 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K5K030T-OS2 Omron Automation and Safety | 515 |
| Datasheet | 80 Weeks | 31lbs 14.1kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 5kW | 2252 / 15900 | 6755 / 47700 | Key, Oil Seal | 0.866 (22.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K5K030H-BOS2 Omron Automation and Safety | 867 |
| Datasheet | 80 Weeks | 35lbs 15.9kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 5kW | 2252 / 15900 | 6755 / 47700 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K4K030T-BOS2 Omron Automation and Safety | 719 |
| Datasheet | 80 Weeks | 28lbs 12.7kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 4kW | 1798 / 12700 | 5410 / 38200 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K4K020C-OS2 Omron Automation and Safety | 701 |
| Datasheet | 80 Weeks | 34lbs 15.4kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | - | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 4kW | 2705 / 19100 | 8114 / 57300 | Key, Oil Seal | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K5K020H-OS2 Omron Automation and Safety | 820 |
| Datasheet | 80 Weeks | 41lbs 18.6kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 5kW | 3385 / 23900 | 10139 / 71600 | Key, Oil Seal | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K3K010T-OS2 Omron Automation and Safety | 901 |
| Datasheet | 80 Weeks | 44lbs 20kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 3kW | 4064 / 28700 | 10154 / 71700 | Key, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant |