- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Termination Style | Function | Voltage - Rated AC | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Length | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-K5K030H-BOS2 Omron Automation and Safety | 867 |
| Datasheet | 80 Weeks | 35lbs 15.9kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 5kW | 2252 / 15900 | 6755 / 47700 | Brake, Key, Oil Seal | - | 0.866 (22.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K4K030T-BOS2 Omron Automation and Safety | 719 |
| Datasheet | 80 Weeks | 28lbs 12.7kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 4kW | 1798 / 12700 | 5410 / 38200 | Brake, Key, Oil Seal | - | 0.866 (22.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K4K020C-OS2 Omron Automation and Safety | 701 |
| Datasheet | 80 Weeks | 34lbs 15.4kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | - | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 4kW | 2705 / 19100 | 8114 / 57300 | Key, Oil Seal | - | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K5K020H-OS2 Omron Automation and Safety | 820 |
| Datasheet | 80 Weeks | 41lbs 18.6kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 5kW | 3385 / 23900 | 10139 / 71600 | Key, Oil Seal | - | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K3K010T-OS2 Omron Automation and Safety | 901 |
| Datasheet | 80 Weeks | 44lbs 20kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 3kW | 4064 / 28700 | 10154 / 71700 | Key, Oil Seal | - | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-K5K030T-BOS2 Omron Automation and Safety | In Stock | - | Datasheet | 80 Weeks | 35lbs 15.9kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 5kW | 2252 / 15900 | 6755 / 47700 | Brake, Key, Oil Seal | - | 0.866 (22.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-G4K030T-S2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 28lbs 12.7kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | - | CSA, UL | 3000 RPM | Absolute | 4kW | 1784 / 12600 | 5141 / 36300 | Key | - | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K4K020T-S2 Omron Automation and Safety | In Stock | - | - | 2 Weeks | 34lbs 15.4kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 4kW | 2705 / 19100 | 8114 / 57300 | Key | - | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-G2K010T-BS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 46lbs 20.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | - | Connector | Servomotor | - | CSA, UL | 1000 RPM | Absolute | 2kW | 2705 / 19100 | 5877 / 41500 | Brake, Key | - | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-G4K510T-BS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 87lbs 39.5kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4.5kW | - | Connector | Servomotor | - | CSA, UL | 1000 RPM | Absolute | 4.5kW | 6075 / 42900 | 14303 / 101000 | Brake, Key | - | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-GP20030T-BS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 4.4lbs 2kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Cable with Connector | Servomotor | - | CSA, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 254.9 / 1800 | Brake, Key | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-G40030H-S2 Omron Automation and Safety | 861 |
| - | 7 Weeks | 2.6lbs 1.2kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2008 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Cable with Connector | Servomotor | 230V | CSA, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 509.8 / 3600 | Key | 30mm | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K7K515T-BS2 Omron Automation and Safety | 711 |
| - | 17 Weeks | 89lbs 40.4kg | 7.874 (200.00mm) | 480VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 7.5kW | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 1500 RPM | Absolute | 7.5kW | 6769 / 47800 | 16852 / 119000 | Brake, Key | - | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-K20030H-BS2 Omron Automation and Safety | 842 |
| - | 2 Weeks | 2.6lbs 1.2kg | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 270.5 / 1910 | Brake, Key | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K10030L Omron Automation and Safety | 891 |
| Datasheet | 2 Weeks | 0.99lb 449.06g | 1.811 (46.00mm) | 120VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | - | - | - | 100W | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | - | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K40030T-B Omron Automation and Safety | 952 |
| Datasheet | 2 Weeks | 3.5lbs 1.6kg | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K10030S Omron Automation and Safety | 927 |
| Datasheet | 2 Weeks | 0.99lb 449.06g | 1.811 (46.00mm) | 120VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 134.5 / 950 | - | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-G20030L-S2 Omron Automation and Safety | 558 |
| - | 7 Weeks | 1.8lbs 816.5g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Cable with Connector | Servomotor | - | CSA, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 252.1 / 1780 | Key | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-GP20030S-BS2 Omron Automation and Safety | In Stock | - | Datasheet | 80 Weeks | 4.4lbs 2kg | 3.543 (90.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Cable with Connector | Servomotor | - | CSA, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 254.9 / 1800 | Brake, Key | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K5K020F-S2 Omron Automation and Safety | 639 |
| - | 18 Weeks | 41lbs 18.6kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | Connector | Servomotor | - | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 5kW | 3385 / 23900 | 10139 / 71600 | Key | - | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant |