- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-K4K020F-BS2 Omron Automation and Safety | 943 |
| - | 60 Weeks | 41lbs 18.6kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 4kW | 2705 / 19100 | 8114 / 57300 | Brake, Key | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K2K020T-OS2 Omron Automation and Safety | 954 |
| Datasheet | 80 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 2kW | 1352 / 9550 | 4050 / 28600 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K4K030T-OS2 Omron Automation and Safety | 643 |
| Datasheet | 80 Weeks | 24lbs 10.9kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 4kW | 1798 / 12700 | 5410 / 38200 | Key, Oil Seal | 0.866 (22.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K4K030F-B Omron Automation and Safety | 645 |
| Datasheet | 80 Weeks | 28lbs 12.7kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 4kW | 1798 / 12700 | 5410 / 38200 | Brake | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K40030H-BS2 Omron Automation and Safety | 514 |
| - | 7 Weeks | 3.5lbs 1.6kg | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake, Key | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K40030L Omron Automation and Safety | 518 |
| Datasheet | 2 Weeks | 2.6lbs 1.2kg | 2.756 (70.00mm) | 120VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | - | - | - | 400W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 538.1 / 3800 | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K40030H-B Omron Automation and Safety | 888 |
| Datasheet | 2 Weeks | 3.5lbs 1.6kg | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() R88M-K05030T-B Omron Automation and Safety | 597 |
| Datasheet | 2 Weeks | 1.1lbs 499g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 50W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 50W | 22.7 / 160 | 67.97 / 480 | Brake | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K10030S-B Omron Automation and Safety | 517 |
| Datasheet | 80 Weeks | 1.4lbs 635g | 1.811 (46.00mm) | 120VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 134.5 / 950 | Brake | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K2K020T-B Omron Automation and Safety | 654 |
| Datasheet | 2 Weeks | 21lbs 9.5kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 2kW | 1352 / 9550 | 4050 / 28600 | Brake | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K2K030H Omron Automation and Safety | 624 |
| Datasheet | 2 Weeks | 11lbs 5kg | 4.528 (115.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 2kW | 902.1 / 6370 | 2705 / 19100 | - | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K530F-BS2 Omron Automation and Safety | 773 |
| - | 14 Weeks | 12lbs 5.4kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 1.5kW | 675.5 / 4770 | 2025 / 14300 | Brake, Key | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K3K020F-S2 Omron Automation and Safety | 908 |
| - | 80 Weeks | 24lbs 10.9kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 3kW | 2025 / 14300 | 6089 / 43000 | Key | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K7K515C-S2 Omron Automation and Safety | 978 |
| - | 17 Weeks | 80lbs 36.3kg | 7.874 (200.00mm) | 480VAC | 0°C~40°C | - | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 7.5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1500 RPM | Absolute | 7.5kW | 6769 / 47800 | 16852 / 119000 | Key | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() R88M-K7K515C-BS2 Omron Automation and Safety | 680 |
| - | 17 Weeks | 89lbs 40.4kg | 7.874 (200.00mm) | 480VAC | 0°C~40°C | - | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 7.5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1500 RPM | Absolute | 7.5kW | 6769 / 47800 | 16852 / 119000 | Brake, Key | 1.654 (42.00mm) | 5.236 133.00mm | RoHS Compliant | ||
![]() R88M-K75030T-BS2 Omron Automation and Safety | 937 |
| - | 2 Weeks | 6.8lbs 3.1kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 750W | 339.9 / 2400 | 1005 / 7100 | Brake, Key | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() R88M-K5K030F-S2 Omron Automation and Safety | 661 |
| - | 17 Weeks | 31lbs 14.1kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 5kW | 2252 / 15900 | 6755 / 47700 | Key | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() R88M-K5K020F-BS2 Omron Automation and Safety | 570 |
| - | 80 Weeks | 48lbs 21.8kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 5kW | 3385 / 23900 | 10139 / 71600 | Brake, Key | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K10030T Omron Automation and Safety | 976 |
| Datasheet | 2 Weeks | 1lb 453.59g | 1.811 (46.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 134.5 / 950 | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K20030T-S2 Omron Automation and Safety | 751 |
| - | 2 Weeks | 1.7lbs 771.1g | 2.756 (70.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 270.5 / 1910 | Key | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant |