- Series
- Package
- Mfr
- Product Status
- Voltage type
- Degree of protection (IP)
- Model
- Rated frequency
- Construction type
- Manufacturer
- Degree of protection (NEMA)
- Base Product Number
Attribute column
Manufacturer
Omron Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R88M-G3K030T-OS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 20lbs 9.1kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 3kW | 1351 / 9540 | 3824 / 27000 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K5K020H Omron Automation and Safety | 706 |
| Datasheet | 80 Weeks | 41lbs 18.6kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 5kW | 3385 / 23900 | 10139 / 71600 | - | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K5K020F-B Omron Automation and Safety | In Stock | - | Datasheet | 80 Weeks | 48lbs 21.8kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 5kW | 3385 / 23900 | 10139 / 71600 | Brake | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K3K010T-B Omron Automation and Safety | 749 |
| Datasheet | 80 Weeks | 52lbs 23.6kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 3kW | 4064 / 28700 | 10154 / 71700 | Brake | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() R88M-K5K020C-BOS2 Omron Automation and Safety | 792 |
| Datasheet | 80 Weeks | 48lbs 21.8kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 5kW | 3385 / 23900 | 10139 / 71600 | Brake, Key, Oil Seal | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K4K020H Omron Automation and Safety | 542 |
| Datasheet | 80 Weeks | 34lbs 15.4kg | 7.874 (200.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 4kW | 2705 / 19100 | 8114 / 57300 | - | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-GP10030S-BS2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | 1.9lbs 861.8g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2011 | OMNUC G | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Absolute | 100W | 45.32 / 320 | 119 / 840 | Brake, Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K75030H-S2 Omron Automation and Safety | 891 |
| - | 7 Weeks | 5lbs 2.3kg | 3.543 (90.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 750W | 339.9 / 2400 | 1005 / 7100 | Key | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() R88M-G05030H-BS2 Omron Automation and Safety | 799 |
| - | 80 Weeks | 1.1lbs 499g | 1.811 (46.00mm) | 200VAC | 0°C~40°C | 2011 | OMNUC G | Square - 1.575 x 1.575 40.00mmx40.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 50W | Cable with Connector | Servomotor | CSA, UL | 3000 RPM | Incremental | 50W | 22.7 / 160 | 63.73 / 450 | Brake, Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() R88M-K75030C-S2 Omron Automation and Safety | 988 |
| - | 17 Weeks | 6.8lbs 3.1kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 750W | 338.5 / 2390 | 1014 / 7160 | Key | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K90010H-S2 Omron Automation and Safety | 548 |
| - | 2 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Incremental | 900W | 1216 / 8590 | 2733 / 19300 | Key | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() R88M-K1K030T-S2 Omron Automation and Safety | 615 |
| - | 2 Weeks | 7.7lbs 3.5kg | 4.528 (115.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 1kW | 450.3 / 3180 | 1352 / 9550 | Key | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K530C-S2 Omron Automation and Safety | 727 |
| - | 17 Weeks | 9.7lbs 4.4kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 1.5kW | 675.5 / 4770 | 2025 / 14300 | Key | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K75030C-BS2 Omron Automation and Safety | 769 |
| - | 17 Weeks | 9lbs 4.1kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 750W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 750W | 338.5 / 2390 | 1014 / 7160 | Brake, Key | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K530T-S2 Omron Automation and Safety | 928 |
| - | 7 Weeks | 9.7lbs 4.4kg | 4.528 (115.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 1.5kW | 675.5 / 4770 | 2025 / 14300 | Key | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K40020C-BS2 Omron Automation and Safety | 727 |
| - | 60 Weeks | 9lbs 4.1kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 400W | 270.5 / 1910 | 811.4 / 5730 | Brake, Key | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K520H-BS2 Omron Automation and Safety | 745 |
| - | 20 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 230VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1.5kW | 1014 / 7160 | 3045 / 21500 | Brake, Key | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K1K530C-BS2 Omron Automation and Safety | 604 |
| - | 17 Weeks | 12lbs 5.4kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 1.5kW | 675.5 / 4770 | 2025 / 14300 | Brake, Key | 0.945 (24.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K60020C-BS2 Omron Automation and Safety | 566 |
| - | 60 Weeks | 9.9lbs 4.5kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 600W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 600W | 405 / 2860 | 1216 / 8590 | Brake, Key | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() R88M-K90010C-BS2 Omron Automation and Safety | 551 |
| - | 80 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2011 | Accurax G5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 900W | 1216 / 8590 | 2733 / 19300 | Brake, Key | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant |