- Degree of protection (IP)
- Depth
- Ethernet
- Height
- Number of Ports
- Width
- Series
- Operating Supply Current
- Operating Supply Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
Attribute column
Manufacturer
Omron Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Brand | Contact Resistance Max | Degree of protection (IP) | Description/Function | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Ingress Protection | Depth | Number of Outputs | Operating Supply Voltage | Failure Rate | Configuration | Interface | Operating Supply Current | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Ports | Data Rate | Number of Inputs | Product Type | Power Consumption | Ethernet | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Thermal Resistance @ Natural | Contact Configuration | Power Dissipation @ Temperature Rise | Product | Features | SFP/XFP Ports | SFP/XFP Type | Product Category | Number of Input Channels | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W4S1-05B Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | RJ45 | Switch - Unmanaged | - | 55°C | 0°C | - | - | - | - | - | 5 | 24V | - | Fixed | - | 120mA | - | - | - | 5 | 100 Mbps | 5 | - | 2.88W | - | - | 10/100 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() W4S1-03B Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | RJ45 | Switch - Unmanaged | - | 75°C | -20°C | - | - | - | - | - | 3 | 24V | - | Fixed | Ethernet | 1.42A | - | - | - | 3 | 100 Mbps | 3 | - | 1.92W | - | - | 10/100 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AA033435D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 98.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 112 | - | - | 30 | - | ||
![]() AA033440M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | 55 | - | ||
![]() NXR-ID166C-IL2 Omron Automation and Safety | 2957 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 55 C | - | - 10 C | - | NXRID166CIL2 | - | Details | 26.4 V | 20.4 V | - | - | - | NXR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | 0.84 A | - | - | - | 8 x M12 | - | - | - | - | - | - | - | - | - | - | - | - | IO-Links | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W4S10001G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | 25 | - | ||
![]() GX 5031F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | 48 | - | ||
![]() AA017031R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 119 | - | - | 35 | - | ||
![]() W4S1-05C Omron | In Stock | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | 0.15ohm | - | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Obsolete | - | - | - | 0°C ~ 55°C | - | - | - | - | - | - | - | - | - | RJ45 | Switch - Unmanaged | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | 5 | - | - | - | - | - | - | 10/100 | 5 | - | - | SPDT-CO | - | - | - | - | - | - | 5 | - | - | - | - | - | - | ||
![]() AA017046G Omron | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | 121 | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | - | - | - | - | - | Yes | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 119 | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() NXR-ILM08C-EIT Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | IO-Link Master Unit | - | 1 | - | Omron | + 55 C | - | - 10 C | - | NXRILM08CEIT | - | Details | 26.4 V | 20.4 V | - | - | - | NXR | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | 24 VDC | - | - | - | 50 mA | - | - | - | 8 x M12 | - | - | Ethernet Modules | - | - | - | - | - | - | - | - | - | IO-Links | - | - | - | Ethernet Modules | - | - | - | - | - | - | - | ||
![]() AA038467M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NXR-CD166C-IL2 Omron Automation and Safety | 2641 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 55 C | - | - 10 C | - | NXRCD166CIL2 | - | Details | 26.4 V | 20.4 V | - | - | - | NXR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | 0.84 A | - | - | - | 8 x M12 | - | - | - | - | - | - | - | - | - | - | - | - | IO-Links | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V640-HAM11-L-ETN-V2 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet | - | + 40 C | - | 0 C | - | - | - | - | 26.4 V | 20.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NXR-ILM08C-EIT Omron Automation and Safety | 674 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link Master Unit | 1 | - | - | - | + 55 C | - | - 10 C | - | NXRILM08CEIT | - | Details | 26.4 V | 20.4 V | - | - | - | NXR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | 50 mA | - | - | - | 8 x M12 | - | - | - | - | - | - | - | - | - | - | - | - | IO-Links | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NXR-CD166C-IL2 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | Omron | + 55 C | - | - 10 C | - | NXRCD166CIL2 | - | Details | 26.4 V | 20.4 V | - | - | - | NXR | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | 24 VDC | - | - | - | 0.84 A | - | - | - | 8 x M12 | - | - | Ethernet Modules | - | - | - | - | - | - | - | - | - | IO-Links | - | - | - | Ethernet Modules | - | - | - | - | - | - | - | ||
![]() W4S1-05D Omron | In Stock | - | - | - | - | DIN Rail | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | - | -55°C ~ 150°C | Bulk | - | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±1% | Active | - | 2 | ±100ppm/°C | RJ45 | Switch - Unmanaged | 845 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | -- | Fixed | - | - | - | - | - | 5 | - | - | - | - | - | - | 10/100 | 5 | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | - | - | -- | - | - | - | ||
![]() AA033436B Omron | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | 98.2 | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.49°C/W @ 100 LFM | - | - | - | - | - | Yes | - | - | - | - | -- | - | -- | - | - | - | - | - | - | -- | 112 | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() AA034779M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA034154G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |