- Display Resolution - Pixels
- Interface Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of frames per second
- Operating Supply Voltage
- Product
- Video Format Supported
- Dimensions
- Brand
- Manufacturer
- Product Category
Attribute column
Manufacturer
Omron Cameras
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Current - Saturation (Isat) | Description/Function | Dimensions | Display Resolution - Pixels | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Interface Type | Manufacturer | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of frames per second | Package | Part # Aliases | Product Status | RoHS | Video Format Supported | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Current Rating (Amps) | Shielding | Operating Supply Voltage | Failure Rate | Lead Spacing | Inductance | DC Resistance (DCR) | Lead Style | Power Line Protection | Voltage - Breakdown (Min) | Q @ Freq | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency | Flux Type | Product | Features | Product Category | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F420F050M03MNNA Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | - | 752 x 480 | 1 | - | - | RS-232, USB | Omron | - | + 45 C | - | 0 C | 52 fps | - | F420F050M03MNNA | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() STC-S133UVC-BLL Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | Omron | - | - | - | - | - | - | STCS133UVCBLL | - | Details | - | - | - | Bulk | S133 UVC | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cameras & Camera Modules | - | - | - | ||
![]() F330F133M03MNNVD Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 63 mm x 40 mm x 24 mm | 752 x 480 | 1 | - | - | Ethernet | Omron | - | + 40 C | - | 0 C | 52 fps | - | F330F133M03MNNVD | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | 44 V to 57 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact Ethernet Smart Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() F430F050W03MSWS Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 44.5 mm � 44.5 mm � 25.4 mm | 752 x 480 | 1 | - | - | Ethernet | Omron | - | + 45 C | - | 0 C | 52 fps | - | F430F050W03MSWS | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() F430-F102M03M-NNS Omron | In Stock | - | - | - | - | - | - | - | - | 44.5 mm � 44.5 mm � 25.4 mm | 752 x 480 | - | - | - | Ethernet | - | - | + 45 C | - | 0 C | 52 fps | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | - | - | - | - | ||
![]() F430-F190M03M-NNA Omron | In Stock | - | - | - | - | - | - | - | - | 44.5 mm � 44.5 mm � 25.4 mm | 752 x 480 | - | - | - | Ethernet | - | - | + 45 C | - | 0 C | 52 fps | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | - | - | - | - | ||
![]() F420-F050M03M-SWV Omron | In Stock | - | - | - | - | - | - | - | - | 44.5 mm � 38.1 mm � 25.4 mm | 752 x 480 | - | - | - | RS-232, USB | - | - | + 45 C | - | 0 C | 52 fps | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | - | - | - | - | ||
![]() F430-F300M03M-SRV Omron | In Stock | - | - | - | - | - | - | - | - | 44.5 mm � 44.5 mm � 25.4 mm | 752 x 480 | - | - | - | Ethernet | - | - | + 45 C | - | 0 C | 52 fps | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | - | - | - | - | ||
![]() F430-F300M03M-NNS Omron | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 44.5 mm � 44.5 mm � 25.4 mm | 752 x 480 | - | - | - | Ethernet | - | - | + 45 C | Vishay Vitramon | 0 C | 52 fps | Tape & Reel (TR) | - | Obsolete | - | Monochrome | 50V | -55°C ~ 150°C | - | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | C0G, NP0 | - | - | - | Automotive | - | 33 pF | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | - | - | 0.057 (1.45mm) | AEC-Q200 | ||
![]() F420-F050M03M-SWS Omron | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | 44.5 mm � 38.1 mm � 25.4 mm | 752 x 480 | - | 1.6MHz | 250 kHz | RS-232, USB | - | - | + 45 C | Central Technologies | 0 C | 52 fps | Tape & Reel (TR) | - | Active | - | Monochrome | - | -55°C ~ 105°C | - | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±10% | - | - | - | Molded | - | - | - | - | - | - | 42.6 mA | Shielded | 5 V | - | - | 6.8 mH | 128Ohm Max | - | - | - | 45 @ 250kHz | - | - | - | - | - | - | - | - | Smart Cameras | - | - | - | - | - | ||
![]() F320-F300N03M-NNS Omron | In Stock | - | - | - | 2512 (6432 Metric) | 2512 | Omron Automation and Safety | - | - | 52 mm x 39 mm x 24 mm | 752 x 480 | 1 | - | - | RS-232, USB | Omron | - | + 40 C | Vishay Dale | 0 C | 60 fps | Tape & Reel (TR) | F320F300N03MNNS | Active | - | Monochrome | - | -65°C ~ 170°C | - | WSLF | 0.250 L x 0.125 W (6.35mm x 3.18mm) | ±5% | - | 2 | ±200ppm/°C | - | 0.3 mOhms | Metal Element | - | 3W | - | Cameras & Accessories | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact Smart Cameras | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | Cameras & Camera Modules | 0.034 (0.86mm) | - | AEC-Q200 | ||
![]() 70230-3315 Omron | In Stock | - | - | - | Axial | Axial | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | Omron | - | - | - | - | - | - | 702303315 | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.25% | Active | 2 | ±50ppm/°C | - | 78.7 kOhms | Metal Film | - | 0.125W, 1/8W | - | Cameras & Accessories | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Optical Sensors | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Cameras & Camera Modules | -- | - | - | ||
![]() F420-F050W03M-SRS Omron | In Stock | - | - | - | - | - | - | - | - | 44.5 mm � 38.1 mm � 25.4 mm | 752 x 480 | - | - | - | RS-232, USB | - | - | + 45 C | - | 0 C | 52 fps | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | - | - | - | - | ||
![]() F430-F102M03M-SRV Omron | In Stock | - | - | - | - | - | - | - | - | 44.5 mm � 44.5 mm � 25.4 mm | 752 x 480 | - | - | - | Ethernet | - | - | + 45 C | - | 0 C | 52 fps | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | - | - | - | - | ||
![]() F430F050W03MNNS Omron | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | 44.5 mm � 44.5 mm � 25.4 mm | 752 x 480 | - | - | - | Ethernet | - | - | + 45 C | Meritek | 0 C | 52 fps | Tape & Reel (TR) | - | Active | - | Monochrome | - | -55°C ~ 150°C | - | SMAJ | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | 24 V | - | - | - | - | - | - | 36.7V | - | 400W | 6.78A | 59V | 33V | 1 | - | - | - | Smart Cameras | - | - | - | - | - | ||
![]() STC-S133UVC-BLCS Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | Color CMOS Cameras | 28 mm x 21.7 mm | 1280 x 720 | 1 | - | - | USB, UART | Omron | - | + 55 C | - | 0 C | 60 fps | - | STCS133UVCBLCS | - | Details | - | - | - | Bulk | S133 UVC | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Cameras | - | Rosin | USB 3.0 Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() F420-F050M03M-SWA Omron | In Stock | - | - | - | - | - | - | - | - | 44.5 mm � 38.1 mm � 25.4 mm | 752 x 480 | - | - | - | RS-232, USB | - | - | + 45 C | - | 0 C | 52 fps | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | - | - | - | - | ||
![]() F320F050W03MNNS Omron | In Stock | - | - | - | - | - | - | - | - | 52 mm x 39 mm x 24 mm | 752 x 480 | - | - | - | RS-232, USB | - | - | + 40 C | - | 0 C | 60 fps | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact Smart Cameras | - | - | - | - | - |