- Factory Pack Quantity
- Part # Aliases
- Product Length
- Capacitance
- Contact Materials
- Contact Plating
- Mounting
- Product Width
- Base/Housing Material
- Body Orientation
- Gender
- Operating Temperature
Attribute column
Manufacturer
Omron Eyepieces, Lenses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Factory Pack Quantity | Mounting | Part # Aliases | Pole Throw Configuration | Qualification | RoHS | Suppression Class | Termination Method | Operating Temperature | Temperature Coefficient | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Housing Color | Lead Spacing | Interface | Program Memory Size | Data Bus Width | Terminal Type | Resistance Tolerance | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FZ-LES30 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | FZLES30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC38027.0 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | AC380270 | - | MIL-PRF-20 | Details | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | - | ||
![]() 3Z4S-LE SV-04514V Omron Automation and Safety | In Stock | - | - | Silver | Polyamide 66 | Right Angle | - | Phosphor Bronze | 1 | Through Hole | 3Z4SLESV04514V | - | - | - | - | Solder | -25 to 75 °C | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | 26 mm | - | - | ||
![]() VST-SV-5026H Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | VSTSV5026H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | 32 Kb | 32 Bit | - | - | - | - | ARM Cortex M0+ | ||
![]() FZ-LES3 Omron Automation and Safety | In Stock | - | - | Gold | - | - | - | Copper Alloy | 1 | Through Hole | FZLES3 | SP10T | - | - | - | - | -25 to 75 °C | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | ||
![]() FZ-SH-XLC Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | FZSHXLC | - | MIL-PRF-20 | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | - | ||
![]() FZ-S-XLC Omron Automation and Safety | In Stock | - | - | Gold | Thermoplastic | Straight | - | Phosphor Bronze | 1 | Through Hole | FZSXLC | - | - | - | - | Solder | - | - | - | Pin | - | - | 2.54 mm | - | Black | - | - | - | - | - | - | 120.65 mm | - | - | ||
![]() 3Z4S-LE SV-03514V Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | 3Z4SLESV03514V | - | - | - | - | - | - | 25 ppm/°C | 41.2 Ohm | - | - | 0.1 W | - | Precision Low TCR | - | - | - | - | - | - | 0.1 | 2 | 1.25 | - | ||
![]() FZ-LES6 Omron Automation and Safety | In Stock | - | - | - | - | - | 20% | - | 1 | - | FZLES6 | - | - | - | X2 | - | - | - | - | - | 0.1 uF | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | ||
![]() FZ-LES16 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | FZLES16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |