- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Voltage - Rated AC | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Output Current | Output Power | Max Output Voltage | Min Input Voltage | Max Input Voltage | Current - Output 1 | Min Output Voltage | Max Output Power | Nominal Output Voltage | Input Current | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8VK-G24024 Omron Automation and Safety | 2802 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | 120 | - | 900g | - | -40°C~75°C With Derating | 2008 | S8VK-G (240W) | 5.91Lx2.36W x 4.92 H 150.0mmx60.0mmx125.0mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 240W | UNSPECIFIED | UNSPECIFIED | - | 1 | 150mm | - | - | - | - | R-XXMA-X9 | - | 1 | CE, cULus, cURus, VDE | 92% | 3kV | 24V | 10A | 115V | YES | 264V | 10A | 240W | 24V | 100V | 240V | 10A | 24V | 240W | 24V | - | 85V | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 124.968mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VK-G06024 Omron Automation and Safety | 408 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 8 | 260g | Commercial grade | -40°C~75°C With Derating | 2000 | S8VK-G (60W) | 4.33Lx1.26W x 3.54 H 110.0mmx32.0mmx90.0mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 60W | UNSPECIFIED | UNSPECIFIED | - | 1 | 110mm | - | - | - | - | R-XXMA-X9 | - | 1 | CE, cULus, cURus, VDE | 88% | 3kV | 24V | 2.5A | 115V | YES | 264V | 2.5A | 60W | 24V | 100V | 240V | 2.5A | 24V | 60W | 24V | - | 85V | 264V | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 89.916mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VK-G01512 Omron Automation and Safety | 629 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 7 | 150g | Commercial grade | -40°C~75°C With Derating | 2008 | S8VK-G (15W) | 3.54Lx0.89W x 3.54 H 90.0mmx22.5mmx90.0mm | - | Active | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 15W | UNSPECIFIED | UNSPECIFIED | - | 1 | 90mm | - | - | - | - | R-XXMA-X8 | - | 1 | CE, cULus, cURus, VDE | 77% | 3kV | 12V | 1.2A | 115V | YES | 264V | 1.2A | 15W | 12V | 100V | 240V | 1.2A | 12V | 15W | 12V | - | 85V | 264V | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 89.916mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VK-G48024 Omron Automation and Safety | 2260 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | 120 | 8 | 1.50003kg | - | -40°C~75°C With Derating | 2000 | S8VK-G (480W) | 5.91Lx3.74W x 4.92 H 150.0mmx95.0mmx125.0mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 480W | UNSPECIFIED | UNSPECIFIED | - | 1 | 150mm | - | - | - | - | R-XXMA-X9 | - | 1 | CE, cULus, cURus, VDE | 93% | 3kV | 24V | 20A | 115V | YES | 264V | 20A | 480W | 24V | 100V | 240V | 20A | 24V | 480W | 24V | - | 85V | 264V | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 124.968mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VS-06024A Omron Automation and Safety | 2012 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 7 | 329.999987g | - | -10°C~60°C With Derating | 2002 | S8VS (60W) | 4.26Lx1.57W x 3.74 H 108.3mmx40.0mmx95.0mm | no | Active | Not Applicable | 8 | - | Enclosed | - | - | ITE (Commercial) | - | - | 60W | 60W | UNSPECIFIED | UNSPECIFIED | - | 1 | 40mm | - | 2.5A | - | - | R-XXMA-X8 | 240V | 1 | CE, cULus, cURus, VDE | 78% | 3kV | 24V | 2.5A | 100V | YES | 264V | 2.5A | 60W | 24V | 100V | 240V | 2.5A | 24V | 60W | 24V | - | 85V | - | Adjustable Output, Universal Input | 95mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VS-18024B Omron Automation and Safety | 2379 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 7 | 850.032101g | - | -10°C~60°C With Derating | 2005 | S8VS (180W) | 4.93Lx2.95W x 4.53 H 125.3mmx75.0mmx115.0mm | yes | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 180W | 180W | - | - | - | - | 75mm | unknown | 7.5A | 63Hz | - | - | 240V | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 7.5A | - | - | - | 7.5A | 180W | 24V | 85V | 264V | 7.5A | 24V | 180W | 24V | - | - | - | Adjustable Output, Universal Input | 115mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() S8VK-G48048 Omron Automation and Safety | 2260 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | 120 | 8 | 1.5kg | - | -40°C~75°C With Derating | 2008 | S8VK-G (480W) | 5.91Lx3.74W x 4.92 H 150.0mmx95.0mmx125.0mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 480W | UNSPECIFIED | UNSPECIFIED | - | 1 | 150mm | - | - | - | - | R-XXMA-X9 | - | 1 | CE, cULus, cURus, VDE | 93% | 3kV | 48V | 10A | 115V | YES | 264V | 10A | 480W | 48V | 100V | 240V | 10A | 48V | 480W | 48V | - | 85V | 264V | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 124.968mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VK-S24024 Omron Automation and Safety | 2132 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | -40°C~70°C With Derating | 2016 | S8VK-S (240W) | 4.81Lx1.50W x 4.88 H 122.2mmx38.0mmx124.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 1 | CE, cURus, TUV | 93% | 3kV | - | - | - | - | - | - | 240W | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | RoHS Compliant | - | ||
![]() S8VS-03005 Omron Automation and Safety | 2173 | - | Datasheet | - | DIN Rail | DIN Rail | - | 5 | 179.999996g | - | -10°C~60°C With Derating | 2002 | S8VS (30W) | 3.79Lx0.89W x 3.35 H 96.4mmx22.5mmx85.0mm | yes | Obsolete | Not Applicable | 6 | - | Enclosed | - | - | ITE (Commercial) | - | OTHER SUPPLY VOLTAGE RANGE IS 80 TO 370VDC | 30W | 30W | UNSPECIFIED | UNSPECIFIED | - | 1 | 22.5mm | - | - | - | - | R-XXMA-X6 | - | 1 | CE, cULus, cURus, VDE | 70% | 3kV | 5V | 4A | 100V | YES | 264V | 4A | 30W | 5V | 85V | 264V | 4A | 5V | 30W | 5V | - | 85V | 264V | Adjustable Output, Universal Input | 85mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() S8VK-G24048 Omron Automation and Safety | 2175 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | 120 | 8 | 900g | - | -40°C~75°C With Derating | 2000 | S8VK-G (240W) | 5.91Lx2.36W x 4.92 H 150.0mmx60.0mmx125.0mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 240W | UNSPECIFIED | UNSPECIFIED | - | 1 | 150mm | - | - | - | - | R-XXMA-X9 | - | 1 | CE, cULus, cURus, VDE | 92% | 3kV | 48V | 5A | 115V | YES | 264V | 5A | 240W | 48V | 100V | 240V | 5A | 48V | 240W | 48V | - | 85V | 264V | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 124.968mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VS-48024A Omron Automation and Safety | 926 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | 9 | 1.700064kg | - | -10°C~60°C With Derating | 2008 | S8VS (480W) | 5.01Lx5.91W x 4.53 H 127.2mmx150.1mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 480W | 480W | - | - | - | - | 127.5mm | unknown | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 83% | 3kV | 24V | 20A | - | - | - | 20A | 480W | - | - | - | 20A | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | RoHS Compliant | - | ||
![]() S8VK-G03024 Omron Automation and Safety | 111 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 8 | 195g | - | -40°C~75°C With Derating | 2002 | S8VK-G (30W) | 3.54Lx1.26W x 3.54 H 90.0mmx32.0mmx90.0mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 30W | UNSPECIFIED | UNSPECIFIED | - | 1 | 90mm | - | - | - | - | R-XXMA-X9 | - | 1 | CE, cULus, cURus, VDE | 86% | 3kV | 24V | 1.3A | 115V | YES | 264V | 1.3A | 30W | 24V | 100V | 240V | 1.3A | 24V | 30W | 24V | - | 85V | 264V | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 89.916mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VK-G01524 Omron Automation and Safety | 138 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 7 | 150g | Commercial grade | -40°C~75°C With Derating | 2005 | S8VK-G (15W) | 3.54Lx0.89W x 3.54 H 90.0mmx22.5mmx90.0mm | - | Active | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 90mm | - | - | - | NOT SPECIFIED | R-XXMA-X8 | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 650mA | 115V | YES | 264V | 650mA | 15W | 24V | 100V | 240V | 650mA | 24V | 15W | 24V | - | 85V | 264V | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 89.916mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VM-10005D Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | 8 | 459.942663g | - | -10°C~70°C With Derating | 2002 | S8VM (100W) | 6.32Lx1.30W x 3.25 H 160.5mmx33.0mmx82.5mm | - | Obsolete | Not Applicable | - | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 100W | - | - | 100W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 5V | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 82.55mm | 160.528mm | 33.02mm | - | RoHS Compliant | Lead Free | ||
![]() S8JX-G30024CD Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | -10°C~60°C | 2000 | S8JX-G (300W) | 8.06Lx4.33W x 3.78 H 204.8mmx110.0mmx96.0mm | - | Obsolete | Not Applicable | - | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE | 82% | - | - | 14A | - | - | 264V | - | 300W | - | 85V | 264V | 14A | - | 300W | 24V | - | 85V | - | Load Sharing, Universal Input | 92mm | 167mm | 109.982mm | Unknown | RoHS Compliant | - | ||
![]() S8VS-48024B Omron Automation and Safety | 611 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | 9 | 1.700064kg | - | -10°C~60°C With Derating | 2008 | S8VS (480W) | 5.01Lx5.91W x 4.53 H 127.2mmx150.1mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 480W | 480W | - | - | - | - | 127.5mm | unknown | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 83% | 3kV | 24V | 20A | - | - | - | 20A | 480W | - | - | - | 20A | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | RoHS Compliant | - | ||
![]() S8VM-01524C Omron Automation and Safety | 67 |
| Datasheet | 8 Weeks | Chassis Mount, DIN Rail | Chassis Mount | - | 5 | 179.999996g | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.17Lx1.30W x 3.21 H 80.5mmx33.0mmx81.5mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 15W | - | 15W | 15W | - | - | - | - | 33.5mm | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 650mA | - | - | - | 650mA | 15W | - | - | - | 650mA | - | - | - | - | - | - | Adjustable Output, Universal Input | 81.534mm | 80.518mm | 33.02mm | - | RoHS Compliant | Lead Free | ||
![]() S8JX-G10024C Omron Automation and Safety | 2000 | - | Datasheet | 2 Weeks | Chassis Mount, DIN Rail | Chassis Mount | - | 5 | - | - | -10°C~60°C | 2009 | S8JX-G (100W) | 6.87Lx1.97W x 3.82 H 174.5mmx50.0mmx97.0mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 100W | - | - | 100W | - | - | - | - | 50mm | - | - | - | - | - | - | 1 | CE | 83% | - | 24V | 4.5A | - | - | - | 4.5A | 100W | - | - | - | 4.5A | - | - | - | - | - | - | Load Sharing, Universal Input | 97.028mm | 174.498mm | 50.038mm | - | Non-RoHS Compliant | - | ||
![]() S8VS-09024B Omron Automation and Safety | 2544 |
| - | 6 Weeks | DIN Rail | DIN Rail | - | 7 | 489.87976g | - | -10°C~60°C With Derating | 2002 | S8VS (90W) | 4.78Lx1.97W x 4.53 H 121.3mmx50.0mmx115.0mm | no | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 90W | 90W | - | - | - | - | 121.3mm | unknown | 3.75A | 60Hz | - | - | 240V | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 3.75A | - | - | - | 3.75A | 90W | 24V | 85V | 264V | 3.75A | 24V | 90W | 24V | 2.3A | - | - | Adjustable Output, Universal Input | 115mm | - | - | - | RoHS Compliant | - | ||
![]() S8VS-18024BE Omron Automation and Safety | 2503 |
| - | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | -10°C~60°C With Derating | 2013 | S8VS (180W) | 4.93Lx2.95W x 4.53 H 125.3mmx75.0mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 180W | - | - | 180W | - | - | - | - | - | unknown | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | RoHS Compliant | - |