- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Accessory | Brand | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Modular version | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Part # Aliases | Rail mounting possible | SIL according to IEC 61508 | Spare part | Suitable for safety functions | Type of accessory/spare part | Type of electric connection | Voltage type of supply voltage | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | JESD-30 Code | Voltage - Rated AC | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Current - Output (Max) | Output Current | Input Type | Output Power | Max Output Voltage | Protections | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Product Type | Min Output Voltage | Max Output Power | Nominal Output Voltage | Load Regulation | Min Input Voltage (AC) | Max Input Voltage (AC) | Ripple Voltage (Main Out) | Product | Features | Input Voltage | Product Category | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8VK-WB48024 Omron | 2360 |
| - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | Omron | + 70 C | - | - 40 C | - | - | DIN Rail Mount | Enclosed | - | - | - | - | S8VKWB48024 | - | - | - | - | - | - | - | - | - | S8VK-WA | - | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 24V | - | - | - | - | - | 20A | 3-Phase / Three Phase | 480 W | - | - | - | - | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | - | Switching Supplies | - | 400V | DIN Rail Power Supplies | IP20 | 125.2 mm | 111.4 mm | 65 mm | - | - | - | - | ||
![]() S8VK1000C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Yes | None | - | Yes | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 22.5 | - | - | - | - | ||
![]() S82Y7002R Omron | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Mounting set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S82S7315B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | No | - | - | No | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | 37.5 | - | - | - | - | ||
![]() S8FS-C15012J Omron | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S8FS-C | - | - | - | - | - | - | - | - | - | - | - | - | 150W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 12V dc | - | - | - | - | - | 12.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 → 240V ac | - | - | - | - | - | - | - | - | - | ||
![]() S8FS-C20024 Omron | 2061 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S8FS-C | - | - | - | - | - | - | - | - | - | - | - | - | 200W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 24V dc | - | - | - | - | - | 8.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 → 240V ac | - | - | - | - | - | - | - | - | - | ||
![]() S8VK-WB24048 Omron | 2467 |
| - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | Omron | + 70 C | - | - 40 C | - | - | DIN Rail Mount | Enclosed | - | - | - | - | S8VKWB24048 | - | - | - | - | - | - | - | - | - | S8VK-WA | - | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 48V | - | - | - | - | - | 5A | 3-Phase / Three Phase | 240 W | - | - | - | - | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | - | Switching Supplies | - | 400V | DIN Rail Power Supplies | IP20 | 125.2 mm | 111.4 mm | 55 mm | - | - | - | - | ||
![]() S8VK1012G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Yes | None | - | No | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | 95 | - | - | - | - | ||
![]() S8VK1001A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Yes | None | - | Yes | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 22.5 | - | - | - | - | ||
![]() S8TS0043D Omron | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Connection technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S82S 7727 Omron | In Stock | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S82S | - | - | - | - | - | Switch Mode | - | - | - | - | - | - | 7.5W | - | - | - | - | - | 75mm | - | - | - | - | - | 2 | - | 60 → 73% | - | 12V dc | - | - | - | - | - | 200 mA, 300 mA | - | - | - | - | - | - | - | - | - | - | - | - | ±1.5% | - | - | - | - | - | 24V dc | - | - | - | - | 37.5mm | - | - | - | - | ||
![]() S8VK-S48024 Omron Automation and Safety | 2894 | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C With Derating | 2016 | S8VK-S (480W) | 4.81Lx2.36W x 4.88 H 122.2mmx60.0mmx124.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | CE, cURus, TUV | 93% | 3kV | - | - | - | - | - | - | - | - | 480W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S8VS-01512 Omron Automation and Safety | 6 |
| - | - | DIN Rail | DIN Rail | - | 5 | 160.000002g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C With Derating | 2002 | S8VS (15W) | 3.79Lx0.89W x 3.35 H 96.4mmx22.5mmx85.0mm | yes | Obsolete | Not Applicable | 6 | Enclosed | - | - | ITE (Commercial) | - | OTHER SUPPLY VOLTAGE RANGE IS 80 TO 370VDC | - | 15W | 15W | UNSPECIFIED | UNSPECIFIED | 1 | - | 22.5mm | - | 1.2A | 450Hz | R-XXMA-X6 | 240V | 1 | CE, cULus, cURus, VDE | 74% | 3kV | 12V | 1.2A | 100V | YES | 264V | - | 1.2A | - | 14W | 12V | - | 85V | - | 264V | 1.2A | - | 12V | 15W | 12V | - | 85V | 264V | - | - | Adjustable Output, Universal Input | - | - | - | 85mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() S8VK-S12024 Omron Automation and Safety | 2088 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C With Derating | 2008 | S8VK-S (120W) | 3.54Lx2.17W x 3.54 H 90.0mmx55.0mmx90.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | 120W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 92% | 3kV | - | 5A | - | - | - | - | - | - | 120W | - | - | 85V | - | 264V | 5A | - | - | 120W | - | - | - | - | - | - | Adjustable Output, Load Sharing, Universal Input | - | - | - | 89.916mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VM-15015C Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | 8 | 529.795888g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.32Lx1.48W x 3.25 H 160.5mmx37.5mmx82.5mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | - | - | - | 150W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | - | 10A | - | - | - | 10A | - | - | 150W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | 82.55mm | 160.5mm | 37.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() S8VM-15224C Omron Automation and Safety | In Stock | - | - | 9 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 3.800197kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 12.87Lx4.98W x 3.23 H 327.0mmx126.5mmx82.0mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 1500W | - | - | 1.5kW | 1.5kW | - | - | - | - | 126.5mm | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 82% | 3kV | 24V | 70A | - | - | - | - | 70A | - | 1.5kW | 24V | - | 85V | - | 264V | - | - | 24V | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | 82.042mm | 326.898mm | 126.492mm | - | - | RoHS Compliant | - | ||
![]() S8EX-BP10012 Omron Automation and Safety | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | 2014 | S8EX (100W) | 6.10Lx2.44W x 1.30 H 155.0mmx62.0mmx33.0mm | - | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 100W | - | - | - | 100W | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 82% | 3kV | 12V | 8.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | 33.02mm | - | - | - | - | RoHS Compliant | - | ||
![]() S8VM-15015CD Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 8 | 529.795888g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.32Lx1.54W x 3.25 H 160.5mmx39.1mmx82.5mm | - | Obsolete | Not Applicable | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | - | - | 150W | 150W | - | - | - | - | 89.9mm | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 15V | 10A | - | - | 240V | - | 10A | - | 150W | 15V | - | 85V | - | 264V | 10A | - | 15V | 150W | 15V | - | 85V | 240V | - | - | Adjustable Output, Universal Input | - | - | - | 82.55mm | 160.528mm | 39.116mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() S8VM-01512D Omron Automation and Safety | 47 |
| Datasheet | - | DIN Rail | DIN Rail | - | 5 | 179.999996g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.17Lx1.30W x 3.21 H 80.5mmx33.0mmx81.5mm | - | Obsolete | Not Applicable | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 15W | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 78% | 3kV | 12V | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | 81.534mm | 80.518mm | 33.02mm | - | - | RoHS Compliant | Lead Free | ||
![]() S82K-01505 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C With Derating | 2003 | S82K (15W) | 3.58Lx1.77W x 2.95 H 91.0mmx45.0mmx75.0mm | - | Obsolete | Not Applicable | 7 | Enclosed | - | - | ITE (Commercial) | 15W | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 100V | - | unknown | - | - | R-XXMA-X7 | - | 1 | CE, cULus, cURus, VDE | 66% | 3kV | 5V | - | 100V | YES | - | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | - | 0.03535Vrms | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | - | - | - | - | - | - | - |