- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Depth | Reach Compliance Code | Current Rating | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Min Input Voltage | Max Input Voltage | Current - Output 1 | Min Output Voltage | Max Frequency | Max Output Power | Nominal Output Voltage | Isolation Voltage | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8VM-30012C Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, DIN Rail, Panel | Chassis Mount | 100 | - | 1.099961kg | - | - | -10°C~70°C With Derating | 2002 | S8VM (300W) | 7.40Lx3.29W x 2.46 H 188.0mmx83.5mmx62.5mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 300W | - | 300W | - | 300W | - | - | - | 83.5mm | - | - | - | 1 | CE, cULus, cURus, VDE | 78% | 3kV | 12V | 27A | - | - | 240V | 100V | - | - | 27A | 300W | 12V | 85V | 264V | 27A | 12V | 60Hz | 300W | 12V | - | 100V | 240V | Adjustable Output, Universal Input | - | 83.5mm | 188mm | 62.5mm | No SVHC | RoHS Compliant | - | ||
![]() S8JX-G60024C Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | -10°C~60°C | 2009 | S8JX-G (600W) | 7.25Lx5.90W x 3.62 H 184.2mmx150.0mmx92.0mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 600W | - | - | - | 600W | - | - | - | - | - | - | - | 1 | CE | 80% | - | - | 27A | - | - | - | - | - | - | - | 600W | - | - | - | 27A | - | - | - | - | 3kV | - | - | Load Sharing, Universal Input | - | 91.948mm | 184.15mm | 149.86mm | - | Non-RoHS Compliant | - | ||
![]() S8VM-15024C Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | Chassis Mount, DIN Rail | Chassis Mount | - | 8 | 529.795888g | - | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.32Lx1.48W x 3.25 H 160.5mmx37.5mmx82.5mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | 150W | - | - | - | 84.5mm | - | - | - | 1 | CE, cULus, cURus, VDE | 83% | 3kV | 24V | 7A | - | - | - | - | 264V | - | 6.5A | 150W | - | 85V | 264V | 6.5A | - | - | 150W | 24V | - | 85V | - | Adjustable Output, Universal Input | - | 82.55mm | 160.5mm | 37.5mm | Unknown | RoHS Compliant | Lead Free | ||
![]() S8VM-01515CD Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | 179.999996g | - | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.17Lx1.30W x 3.21 H 80.5mmx33.0mmx81.5mm | - | Obsolete | Not Applicable | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 15W | - | 15W | - | 15W | - | - | - | 89.9mm | - | - | - | 1 | CE, cULus, cURus, VDE | 78% | 3kV | 15V | 1A | - | - | 240V | 100V | 240V | - | 1A | 15W | 15V | 85V | 264V | 1A | 15V | 60Hz | 15W | - | - | 85V | - | Adjustable Output, Universal Input | - | 81.534mm | 80.5mm | 33mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() S8TS-03012F-E1 Omron Automation and Safety | 2122 |
| - | 6 Weeks | DIN Rail | DIN Rail | - | - | 450g | - | 12V | -10°C~55°C With Derating | 2002 | S8TS (30W) | 4.72Lx1.69W x 4.72 H 120.0mmx43.0mmx120.0mm | - | Active | Not Applicable | - | Enclosed | 55°C | -10°C | ITE (Commercial) | 30W | - | 30W | 12V | 30W | - | - | - | 48mm | - | 2.5A | - | 1 | CE, cULus, cURus, VDE | 73% | 3kV | 12V | 2.5A | - | - | - | - | 264V | - | 2.5A | 30W | 12V | 100V | 240V | 2.5A | 12V | - | 30W | 12V | - | 85V | - | Adjustable Output, DC Input Capable, Universal Input | 5mm | 120mm | 120mm | 43mm | Unknown | RoHS Compliant | - | ||
![]() S8VS-01505 Omron Automation and Safety | 49 |
| - | - | DIN Rail | DIN Rail | - | 5 | 160.000002g | - | - | -10°C~60°C With Derating | 2002 | S8VS (15W) | 3.79Lx0.89W x 3.35 H 96.4mmx22.5mmx85.0mm | yes | Obsolete | Not Applicable | 6 | Enclosed | - | - | ITE (Commercial) | - | OTHER SUPPLY VOLTAGE RANGE IS 80 TO 370VDC | 15W | - | 15W | UNSPECIFIED | UNSPECIFIED | 1 | 22.5mm | - | - | R-XXMA-X6 | 1 | CE, cULus, cURus, VDE | 72% | 3kV | 5V | 2A | 100V | YES | - | - | 264V | - | 2A | 15W | 5V | 85V | 264V | 2A | 5V | - | 15W | 5V | - | 85V | 264V | Adjustable Output, Universal Input | - | 85mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() S8VM-05015C Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | 8 | 290.000001g | - | - | -10°C~70°C With Derating | 2002 | S8VM (50W) | 4.74Lx1.06W x 3.25 H 120.5mmx27.0mmx82.5mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | - | - | - | 50W | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | - | 3.5A | - | - | - | - | - | 3.5A | - | 50W | - | - | - | 3.5A | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 82.55mm | 120.396mm | 26.924mm | - | RoHS Compliant | Lead Free | ||
![]() S8VM-01512 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 5 | 179.999996g | - | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.17Lx1.06W x 3.21 H 80.5mmx27.0mmx81.5mm | - | Obsolete | 1 (Unlimited) | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 15W | - | - | - | 15W | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 78% | 3kV | 12V | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 81.534mm | 80.5mm | 33mm | - | RoHS Compliant | Lead Free | ||
![]() S8VM-10005C Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | 8 | 459.942663g | - | - | -10°C~70°C With Derating | 2002 | S8VM (100W) | 6.32Lx1.12W x 3.25 H 160.5mmx28.5mmx82.5mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | - | 100W | - | 100W | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 5V | 20A | - | - | - | - | - | - | - | 100W | - | - | - | 20A | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 82.55mm | 160.528mm | 28.448mm | - | RoHS Compliant | Lead Free | ||
![]() S8VM-15024A Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | 7 | 529.795888g | - | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.48Lx1.73W x 3.33 H 164.5mmx44.0mmx84.5mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | 150W | - | - | - | 44mm | - | - | - | 1 | CE, cULus, cURus, VDE | 83% | 3kV | 24V | 7A | - | - | - | - | - | - | 6.5A | 150W | - | - | - | 6.5A | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 84.582mm | 164.592mm | 43.942mm | - | RoHS Compliant | Lead Free | ||
![]() S8VK-C06024 Omron Automation and Safety | 10000 | - | - | 6 Weeks | DIN Rail | DIN Rail | 100 | - | 260g | - | - | -25°C~60°C | 2013 | S8VK-C (60W) | 4.33Lx1.26W x 3.54 H 110.0mmx32.0mmx90.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | 60W | - | - | - | 110mm | unknown | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | 2.5A | - | - | - | - | - | - | 2.5A | 60W | 24V | 100V | 240V | 2.5A | 24V | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | 89.916mm | - | - | - | RoHS Compliant | - | ||
![]() S8VM-01524D Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 5 | 179.999996g | - | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.17Lx1.30W x 3.21 H 80.5mmx33.0mmx81.5mm | - | Obsolete | Not Applicable | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 15W | - | - | - | 15W | - | - | - | 33.5mm | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 650mA | - | - | - | - | - | - | 650mA | 15W | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 81.534mm | 80.5mm | 33mm | - | RoHS Compliant | Lead Free | ||
![]() S8VS-12024BP Omron Automation and Safety | 2306 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | 120 | - | 550.207545g | - | - | -10°C~60°C With Derating | 2013 | S8VS (120W) | 4.78Lx1.97W x 4.53 H 121.3mmx50.0mmx115.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | 120W | - | - | - | - | unknown | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 5A | - | - | - | - | - | - | - | 120W | - | - | - | 5A | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 115.062mm | - | - | - | RoHS Compliant | - | ||
![]() S8VM-60005C Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | 600 | - | 1.700064kg | - | - | -10°C~70°C With Derating | 2002 | S8VM (600W) | 7.56Lx3.15W x 3.23 H 192.0mmx80.0mmx82.0mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 600W | - | 600W | - | 600W | - | - | - | 83.8mm | - | - | - | 1 | CE, cULus, cURus, VDE | 77% | 3kV | 5V | 120A | - | - | - | - | - | 120A | 120A | 600W | - | - | - | 120A | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 82.042mm | 192mm | 83.8mm | - | RoHS Compliant | - | ||
![]() S8VK-C12024 Omron Automation and Safety | 500 | - | - | 6 Weeks | DIN Rail | DIN Rail | 100 | - | 580g | Commercial grade | - | -25°C~60°C | 2013 | S8VK-C (120W) | 4.81Lx1.57W x 4.92 H 122.2mmx40.0mmx125.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | 120W | - | - | - | 122.2mm | unknown | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | 5A | - | - | - | - | - | - | 5A | 120W | 24V | 100V | 240V | 5A | 24V | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | 124.968mm | - | - | - | RoHS Compliant | - | ||
![]() S8VM-01505 Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | 5 | 179.999996g | - | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.17Lx1.06W x 3.21 H 80.5mmx27.0mmx81.5mm | - | Obsolete | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | 15W | - | - | - | - | unknown | - | - | 1 | CE, cULus, cURus, VDE | 75% | 3kV | 5V | 3A | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 81.534mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() S8VM-15005CD Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.32Lx1.54W x 3.25 H 160.5mmx39.1mmx82.5mm | - | Obsolete | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | - | ||
![]() S8VM-15024 Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | 8 | 529.795888g | - | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.32Lx1.48W x 3.25 H 160.5mmx37.5mmx82.5mm | - | Obsolete | 1 (Unlimited) | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 150W | - | - | - | 150W | - | - | - | 84.5mm | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 24V | 7A | - | - | - | - | - | - | 6.5A | 150W | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 82.55mm | 160.528mm | 37.592mm | - | RoHS Compliant | Lead Free | ||
![]() S8VK-T24024 Omron Automation and Safety | 2359 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | 1kg | - | - | -40°C~70°C With Derating | 2014 | S8VK-T (240W) | 5.91Lx2.36W x 4.92 H 150.0mmx60.0mmx125.0mm | - | Active | Not Applicable | - | Enclosed | 70°C | -40°C | ITE (Commercial) | 240W | - | - | - | 240W | - | - | - | 60mm | - | - | - | 1 | CE, TUV, UL | 89% | 3kV | - | 10A | - | - | - | - | - | - | 10A | 240W | 24V | 380V | 480V | - | 24V | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing | - | 124.968mm | 150.114mm | 59.944mm | - | RoHS Compliant | - | ||
![]() S8VM-01515 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, DIN Rail | Chassis Mount | - | 5 | 179.999996g | - | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.17Lx1.06W x 3.21 H 80.5mmx27.0mmx81.5mm | - | Obsolete | 1 (Unlimited) | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 15W | - | - | - | 15W | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 78% | 3kV | 15V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 81.534mm | 80.5mm | 27mm | - | RoHS Compliant | Lead Free |