- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Min Output Voltage | Max Frequency | Max Output Power | Voltage - Output 4 | Nominal Output Voltage | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8VM-03015D Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 5 | 220.000011g | - | -10°C~70°C With Derating | 2002 | S8VM (30W) | 3.76Lx1.30W x 3.23 H 95.5mmx33.0mmx82.0mm | - | Obsolete | Not Applicable | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 30W | - | - | 30W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | 15V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 82.042mm | 95.504mm | 33.02mm | - | RoHS Compliant | Lead Free | ||
![]() S8TS-06024F-E1 Omron Automation and Safety | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | - | - | 450g | 24V | -10°C~55°C With Derating | 2002 | S8TS (60W) | 4.72Lx1.69W x 4.72 H 120.0mmx43.0mmx120.0mm | - | Active | Not Applicable | - | Enclosed | 55°C | -10°C | ITE (Commercial) | 60W | 60W | 24V | 60W | - | - | - | 48mm | - | 2.5A | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 2.5A | - | - | - | - | 264V | - | 2.5A | 60W | 24V | - | 100V | 240V | 2.5A | - | 24V | - | 60W | - | 24V | 85V | - | Adjustable Output, DC Input Capable, Universal Input | 5mm | 120mm | 120mm | 43mm | Unknown | RoHS Compliant | - | ||
![]() S8VM-10015D Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 8 | 459.942663g | - | -10°C~70°C With Derating | 2002 | S8VM (100W) | 6.32Lx1.30W x 3.25 H 160.5mmx33.0mmx82.5mm | - | Obsolete | Not Applicable | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 100W | - | - | 100W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 15V | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 82.55mm | 160.528mm | 33.02mm | - | RoHS Compliant | Lead Free | ||
![]() S8VM-03012CD Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (30W) | 3.76Lx1.30W x 3.23 H 95.5mmx33.0mmx82.0mm | - | Obsolete | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | - | ||
![]() S8VK-T12024 Omron Automation and Safety | 2950 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | 700g | - | -40°C~70°C With Derating | 2016 | S8VK-T (120W) | 4.81Lx1.57W x 4.92 H 122.2mmx40.0mmx125.0mm | - | Active | Not Applicable | - | Enclosed | 70°C | -40°C | ITE (Commercial) | 120W | - | - | 120W | - | - | - | 40mm | - | - | - | - | 1 | CE, TUV, UL | 89% | 3kV | - | 5A | - | - | - | - | - | - | 5A | 120W | 24V | - | 380V | 480V | - | - | 24V | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing | - | 124.968mm | 122.174mm | 39.878mm | - | RoHS Compliant | - | ||
![]() S8FS-G15005CD Omron Automation and Safety | 2848 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | - | -20°C~70°C With Derating | - | S8FS-G (150W) | 6.26Lx1.54W x 3.82 H 159.0mmx39.2mmx97.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 105W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UL | 81% | 3kV | - | - | - | - | - | - | - | - | - | 150W | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() S8JX-P10024D Omron Automation and Safety | 2112 |
| - | 2 Weeks | Rack | Chassis Mount | - | - | - | - | -10°C~70°C | 2014 | S8JX-P (100W) | 6.32Lx1.65W x 3.62 H 160.5mmx42.0mmx92.0mm | - | Obsolete | 1 (Unlimited) | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 100W | - | - | 100W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | - | 24V | 4.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | - | 91.948mm | 160.528mm | 41.91mm | - | RoHS Compliant | - | ||
![]() S8VM-05012CD Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | - | DIN Rail | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (50W) | 4.74Lx1.30W x 3.25 H 120.5mmx33.0mmx82.5mm | - | Obsolete | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | - | ||
![]() S8VM-05015 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 8 | 290.000001g | - | -10°C~70°C With Derating | 2002 | S8VM (50W) | 4.74Lx1.06W x 3.25 H 120.5mmx27.0mmx82.5mm | - | Obsolete | 1 (Unlimited) | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 50W | - | - | 50W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | 15V | 3.5A | - | - | - | - | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 82.55mm | 120.5mm | 27mm | - | RoHS Compliant | Lead Free | ||
![]() S8VS-18024AP-F Omron Automation and Safety | 2150 |
| - | 6 Weeks | DIN Rail | DIN Rail | - | - | 850.032101g | - | -10°C~60°C With Derating | 2013 | S8VS (180W) | 4.93Lx2.95W x 4.53 H 125.3mmx75.0mmx115.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 180W | - | - | 180W | - | - | - | - | unknown | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 115.062mm | - | - | - | RoHS Compliant | - | ||
![]() S8VS-18024 Omron Automation and Safety | 2215 |
| Datasheet | - | DIN Rail | DIN Rail | - | 7 | 850.032101g | - | -10°C~60°C With Derating | 2003 | S8VS (180W) | 4.93Lx2.95W x 4.53 H 125.3mmx75.0mmx115.0mm | yes | Obsolete | Not Applicable | 13 | Enclosed | - | - | ITE (Commercial) | - | 180W | - | 180W | UNSPECIFIED | UNSPECIFIED | 1 | 75mm | unknown | 7.5A | 63Hz | 240V | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 7.5A | 100V | YES | - | - | - | - | 7.5A | 180W | 24V | - | 85V | 264V | 7.5A | - | 24V | - | 180W | - | 24V | - | - | Adjustable Output, Universal Input | - | 115mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() S8VM-60012C Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, DIN Rail, Panel | Chassis Mount | 100 | - | 1.700064kg | - | -10°C~70°C With Derating | 2002 | S8VM (600W) | 7.56Lx3.15W x 3.23 H 192.0mmx80.0mmx82.0mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 600W | 600W | - | 600W | - | - | - | 83.8mm | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | 12V | 53A | - | - | 240V | 100V | - | - | 53A | 600W | 12V | - | 85V | 264V | 53A | - | 12V | 60Hz | 600W | - | 12V | 100V | 240V | Adjustable Output, Universal Input | - | 82.042mm | 193.04mm | 83.82mm | No SVHC | RoHS Compliant | - | ||
![]() S8VM-10015 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 8 | 459.942663g | - | -10°C~70°C With Derating | 2002 | S8VM (100W) | 6.32Lx1.12W x 3.25 H 160.5mmx28.5mmx82.5mm | - | Obsolete | 1 (Unlimited) | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 100W | - | - | 100W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 15V | 7A | - | - | - | - | - | 7A | - | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 82.55mm | 160.528mm | 28.448mm | - | RoHS Compliant | Lead Free | ||
![]() S8VM-05012C Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | 8 | 290.000001g | - | -10°C~70°C With Derating | 2002 | S8VM (50W) | 4.74Lx1.06W x 3.25 H 120.5mmx27.0mmx82.5mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | - | - | 50W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | - | 4.3A | - | - | - | - | - | - | - | 50W | - | - | - | - | 4.3A | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 82.55mm | 120.396mm | 26.924mm | - | RoHS Compliant | Lead Free | ||
![]() S8AS-24006R Omron Automation and Safety | 555 |
| - | 50 Weeks | DIN Rail | DIN Rail | - | - | - | - | -10°C~60°C With Derating | 2011 | S8AS (240W) | 6.30Lx5.19W x 4.53 H 160.0mmx131.8mmx115.0mm | - | Active | Not Applicable | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 240W | - | - | 240W | - | - | - | - | - | - | - | - | 6 | CE, cULus, cURus, VDE | 80% | 3kV | - | 3.8A | - | - | - | - | - | - | - | - | - | 24V | - | - | - | 24V | - | - | - | 24V | - | - | - | Adjustable Output, Universal Input | - | 115.062mm | 160.02mm | 131.826mm | - | RoHS Compliant | - | ||
![]() S8VM-01524CD Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.17Lx1.30W x 3.21 H 80.5mmx33.0mmx81.5mm | - | Obsolete | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | - | ||
![]() S8VM-03024D Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 5 | 220.000011g | - | -10°C~70°C With Derating | 2002 | S8VM (30W) | 3.76Lx1.30W x 3.23 H 95.5mmx33.0mmx82.0mm | - | Obsolete | Not Applicable | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 30W | - | - | 30W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 24V | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 82.042mm | 95.504mm | 33.02mm | - | RoHS Compliant | Lead Free | ||
![]() S8VM-15015D Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 8 | 529.795888g | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.32Lx1.54W x 3.25 H 160.5mmx39.1mmx82.5mm | - | Obsolete | Not Applicable | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 150W | - | - | 150W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 15V | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 82.55mm | 164.5mm | 44mm | - | RoHS Compliant | Lead Free | ||
![]() S8VM-15024CD Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.32Lx1.54W x 3.25 H 160.5mmx39.1mmx82.5mm | - | Obsolete | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 83% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | - | ||
![]() S8VM-01505C Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | 5 | 179.999996g | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.17Lx1.06W x 3.21 H 80.5mmx27.0mmx81.5mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 15W | 15W | - | 15W | - | - | - | 33.5mm | - | - | - | - | 1 | CE, cULus, cURus, VDE | 75% | 3kV | 5V | 3A | - | - | - | - | - | 3A | 3A | 15W | - | - | - | - | 3A | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 81.534mm | 80.518mm | 26.924mm | - | RoHS Compliant | Lead Free |