- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Min Output Voltage | Max Output Power | Voltage - Output 4 | Nominal Output Voltage | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8JX-G03548CD Omron Automation and Safety | In Stock | - | - | 14 Weeks | DIN Rail | DIN Rail | - | - | - | - | -10°C~60°C | - | S8JX-G (35W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | - | Obsolete | Not Applicable | - | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 35W | - | - | 35W | - | - | - | - | - | - | - | - | 1 | CE | 73% | - | - | 750mA | - | - | - | - | - | 36W | - | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 96.012mm | 114.554mm | 39.624mm | - | RoHS Compliant | - | ||
![]() S8JX-G05048CD Omron Automation and Safety | 48 |
| - | 9 Weeks | Chassis Mount, DIN Rail | Chassis Mount | - | 5 | - | - | -10°C~60°C | 2011 | S8JX-G (50W) | 7.25Lx5.90W x 3.62 H 184.2mmx150.0mmx92.0mm | - | Obsolete | Not Applicable | - | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 50W | - | - | 50W | - | - | - | - | - | - | - | - | 1 | CE | 80% | - | - | 1.1A | - | - | - | 1.1A | - | 53W | - | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 91.948mm | 184.15mm | 149.86mm | - | RoHS Compliant | - | ||
![]() S8VK-G06012 Omron Automation and Safety | 155 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 8 | 259.999997g | - | -40°C~75°C With Derating | 2000 | S8VK-G (60W) | 3.54Lx1.26W x 3.54 H 90.0mmx32.0mmx90.0mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 60W | UNSPECIFIED | UNSPECIFIED | - | 1 | 110mm | - | - | R-XXMA-X9 | 1 | CE, cULus, cURus, VDE | 85% | 3kV | 12V | 5A | 115V | YES | 264V | - | 4.5A | 60W | 12V | - | 100V | 240V | 4.5A | - | 12V | 60W | - | 12V | 85V | 264V | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 89.916mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VM-05024 Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | 8 | 290.000001g | - | -10°C~70°C With Derating | 2002 | S8VM (50W) | 4.74Lx1.06W x 3.25 H 120.5mmx27.0mmx82.5mm | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Open Frame | - | - | ITE (Commercial) | - | - | - | 50W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 89.9mm | unknown | NOT SPECIFIED | R-XXMA-X6 | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 2.2A | 100V | YES | - | - | 2.2A | 50W | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 84.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() S8VS-09024BPS Omron Automation and Safety | 2122 |
| - | 18 Weeks | DIN Rail | DIN Rail | - | - | 489.87976g | - | -10°C~60°C With Derating | 2013 | S8VS (90W) | 4.78Lx1.97W x 4.53 H 121.3mmx50.0mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 90W | - | - | 90W | - | - | - | - | - | unknown | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 3.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | RoHS Compliant | - | ||
![]() S8VM-60024C Omron Automation and Safety | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (600W) | 7.56Lx3.15W x 3.23 H 192.0mmx80.0mmx82.0mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 600W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | ||
![]() S8VS-18024B-F Omron Automation and Safety | 2661 |
| - | 20 Weeks | DIN Rail | DIN Rail | - | - | - | - | -10°C~60°C With Derating | 2013 | S8VS (180W) | 4.93Lx2.95W x 4.53 H 125.3mmx75.0mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 180W | - | - | 180W | - | - | - | - | - | unknown | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | RoHS Compliant | - | ||
![]() S8VM-05015CD Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (50W) | 4.74Lx1.30W x 3.25 H 120.5mmx33.0mmx82.5mm | - | Obsolete | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | ||
![]() S8FS-G10024C Omron Automation and Safety | 11 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | -20°C~70°C With Derating | - | S8FS-G (100W) | 5.08Lx3.82W x 1.50 H 129.0mmx97.0mmx38.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 100W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UL | 89% | 3kV | - | - | - | - | - | - | - | 100W | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | - | - | RoHS Compliant | - | ||
![]() S8JX-P60024CD Omron Automation and Safety | 850 | - | - | 7 Weeks | Rack | Chassis Mount | - | - | - | - | -10°C~70°C | 2014 | S8JX-P (600W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 600W | - | - | 600W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 78% | - | 24V | 27A | - | - | - | 27A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | - | Non-RoHS Compliant | - | ||
![]() S8VM-03024CD Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (30W) | 3.76Lx1.30W x 3.23 H 95.5mmx33.0mmx82.0mm | - | Obsolete | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | ||
![]() S8AS-24006N Omron Automation and Safety | 870 |
| - | - | DIN Rail | DIN Rail | - | - | - | - | -10°C~60°C With Derating | 2011 | S8AS (240W) | 6.30Lx5.19W x 4.53 H 160.0mmx131.8mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 240W | - | - | 240W | - | - | - | - | - | - | - | - | 6 | CE, cULus, cURus, VDE | 80% | 3kV | - | 3.8A | - | - | - | - | - | - | - | 24V | - | - | - | 24V | - | - | 24V | - | - | - | Adjustable Output, Universal Input | 115.062mm | 160.02mm | 131.826mm | - | RoHS Compliant | - | ||
![]() S8VS-09024A-F Omron Automation and Safety | 2168 |
| - | 20 Weeks | DIN Rail | DIN Rail | - | - | - | - | -10°C~60°C With Derating | 2013 | S8VS (90W) | 4.78Lx1.97W x 4.53 H 121.3mmx50.0mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 90W | - | - | 90W | - | - | - | - | - | unknown | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 3.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | RoHS Compliant | - | ||
![]() S8JX-P30024CD Omron Automation and Safety | 990 |
| - | 2 Weeks | Rack | Chassis Mount | - | - | - | - | -10°C~70°C | 2014 | S8JX-P (300W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | - | 24V | 14A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | - | Non-RoHS Compliant | - | ||
![]() S8JX-P15048 Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | - | - | -10°C~70°C | 2014 | S8JX-P (150W) | 6.32Lx1.65W x 3.62 H 160.5mmx42.0mmx92.0mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | - | - | 150W | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 82% | - | 48V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 91.948mm | 160.528mm | 41.91mm | - | Non-RoHS Compliant | - | ||
![]() S8VS-24024BP-F Omron Automation and Safety | 2950 |
| - | 20 Weeks | DIN Rail | DIN Rail | - | - | 1.149857kg | - | -10°C~60°C With Derating | 2013 | S8VS (240W) | 4.93Lx3.94W x 4.53 H 125.2mmx100.0mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 240W | - | - | 240W | - | - | - | - | - | unknown | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | RoHS Compliant | - | ||
![]() S8FS-G30024C Omron Automation and Safety | 2320 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | -20°C~70°C With Derating | - | S8FS-G (300W) | 6.69Lx4.02W x 1.61 H 170.0mmx102.0mmx41.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 300W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UL | 87% | 3kV | - | - | - | - | - | - | - | 300W | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | - | - | - | - | RoHS Compliant | - | ||
![]() S8VM-15012C Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, DIN Rail | Chassis Mount | - | 8 | 529.795888g | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.32Lx1.48W x 3.25 H 160.5mmx37.5mmx82.5mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | - | 150W | 150W | - | - | - | - | 84.5mm | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 12V | 12.5A | - | - | - | 12.5A | 12.5A | 150W | - | - | - | - | 12.5A | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 82.55mm | 160.5mm | 37.5mm | - | RoHS Compliant | Lead Free | ||
![]() S8VM-30005C Omron Automation and Safety | 2480 |
| - | - | Chassis Mount, Panel | Chassis Mount | 300 | - | 1.099961kg | - | -10°C~70°C With Derating | 2002 | S8VM (300W) | 7.40Lx3.29W x 2.46 H 188.0mmx83.5mmx62.5mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 300W | - | 300W | 300W | - | - | - | - | 83.5mm | - | - | - | 1 | CE, cULus, cURus, VDE | 77% | 3kV | 5V | 60A | - | - | - | - | 60A | 300W | 5V | - | 85V | 264V | - | - | 5V | - | - | - | - | - | Adjustable Output, Universal Input | 62.484mm | 188mm | 62.5mm | - | RoHS Compliant | - | ||
![]() S8FS-G03005C Omron Automation and Safety | 263 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | Commercial grade | -20°C~70°C With Derating | - | S8FS-G (30W) | 3.90Lx3.23W x 1.38 H 99.0mmx82.0mmx35.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UL | 81% | 3kV | - | - | - | - | - | 6A | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | - | - | RoHS Compliant | - |