- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Min Output Voltage | Voltage - Output 4 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8JX-G05048D Omron Automation and Safety | In Stock | - | - | - | DIN Rail | DIN Rail | - | 430g | - | -10°C~60°C | 2014 | S8JX-G (50W) | 4.90Lx1.57W x 3.82 H 124.5mmx40.0mmx97.0mm | Obsolete | Not Applicable | Open Frame | 60°C | -10°C | ITE (Commercial) | 50W | - | 50W | 114.5mm | - | 1 | CE | 82% | - | - | 1.1A | - | 1.1A | 53W | 48V | - | 100V | 240V | - | - | 48V | - | Load Sharing, Universal Input | 97.028mm | 124.46mm | 39.878mm | RoHS Compliant | - | ||
![]() S8JX-G15005C Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | -10°C~60°C | - | S8JX-G (150W) | 6.87Lx1.97W x 3.82 H 174.5mmx50.0mmx97.0mm | Obsolete | 1 (Unlimited) | Enclosed | 60°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | - | 1 | CE | 78% | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 97.028mm | 174.498mm | 50.038mm | RoHS Compliant | - | ||
![]() S8E3-05032B Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 7 | - | - | -10°C~70°C With Derating | 2003 | S8E3 (50W) | 7.62Lx2.71W x 1.30 H 193.5mmx69.0mmx33.0mm | Obsolete | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 50W | - | 50W | - | - | 3 | CSA, UR | 73% | 2kV | - | 1.2A | 3A 1.2A 500mA | - | - | - | 15V | - | - | - | -15V | - | - | Adjustable Output | 33.02mm | 193.548mm | 68.834mm | RoHS Compliant | - | ||
![]() S8VK-G01512-400 Omron Automation and Safety | 45 |
| - | 15 Weeks | - | DIN Rail | - | - | Commercial grade | -40°C~70°C With Derating | - | S8VK-G (15W) | 3.54Lx0.89W x 3.54 H 90.0mmx22.5mmx90.0mm | Active | Not Applicable | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 15W | - | - | - | - | 1 | CE, cULus, cURus, TUV | 77% | 3000V | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | - | - | - | Non-RoHS Compliant | - | ||
![]() S8VK-G06012-400 Omron Automation and Safety | 2726 |
| - | 66 Weeks | - | DIN Rail | - | - | - | -40°C~70°C With Derating | - | S8VK-G (60W) | 4.33Lx1.26W x 3.54 H 110.0mmx32.0mmx90.0mm | Active | Not Applicable | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 60W | - | - | - | - | 1 | CE, cULus, cURus, TUV | 85% | 3000V | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | - | - | - | Non-RoHS Compliant | - | ||
![]() S8JX-G15048D Omron Automation and Safety | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | - | -10°C~60°C | 2014 | S8JX-G (150W) | 6.87Lx1.97W x 3.82 H 174.5mmx50.0mmx97.0mm | Obsolete | Not Applicable | Open Frame | 60°C | -10°C | ITE (Commercial) | 150W | - | 150W | 114.5mm | - | 1 | CE | 85% | - | - | 3A | - | 3.3A | - | 48V | - | 100V | 240V | - | - | 48V | - | Load Sharing, Universal Input | 97.028mm | 174.498mm | 50.038mm | RoHS Compliant | - | ||
![]() S8JX-P10048D Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | - | -10°C~70°C | 2014 | S8JX-P (100W) | 6.32Lx1.65W x 3.62 H 160.5mmx42.0mmx92.0mm | Obsolete | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 100W | - | 100W | - | - | 1 | CE, cULus, cURus, VDE | 81% | - | 48V | 2.1A | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 91.948mm | 160.528mm | 41.91mm | Non-RoHS Compliant | - | ||
![]() S8VM-15012CD Omron Automation and Safety | 26 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.32Lx1.54W x 3.25 H 160.5mmx39.1mmx82.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 150W | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ||
![]() S8PS-10024D Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 700g | - | -10°C~60°C With Derating | 2003 | S8PS (100W) | 5.71Lx1.97W x 3.62 H 145.0mmx50.0mmx92.0mm | Obsolete | Not Applicable | Open Frame | - | - | ITE (Commercial) | 100W | 100W | 100W | - | unknown | 1 | CE, CSA, UR, VDE | 80% | 3kV | 24V | 4.5A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 91.948mm | - | - | RoHS Compliant | Contains Lead | ||
![]() S8FS-G05012CD Omron Automation and Safety | 194 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | -20°C~70°C With Derating | - | S8FS-G (50W) | 3.90Lx1.46W x 3.82 H 99.0mmx37.2mmx97.0mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 50W | - | - | - | - | 1 | CE, cURus, TUV, UL | 86% | 3kV | - | - | - | - | 50W | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() S8VT-F24024E Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | -10°C~70°C With Derating | 2002 | S8VT | 5.12Lx1.77W x 7.13 H 130.0mmx45.0mmx181.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 240W | - | - | - | - | 1 | CE | 90% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Universal Input | - | - | - | - | - | ||
![]() S8AS-24006 Omron Automation and Safety | 541 |
| - | 2 Weeks | DIN Rail | DIN Rail | - | - | - | -10°C~60°C With Derating | 2011 | S8AS (240W) | 6.30Lx5.19W x 4.53 H 160.0mmx131.8mmx115.0mm | Active | Not Applicable | Enclosed | 60°C | -10°C | ITE (Commercial) | 240W | - | 240W | - | - | 6 | CE, cULus, cURus, VDE | 80% | 3kV | - | 3.8A | - | - | 240W | - | 24V | - | - | - | 24V | - | 24V | Adjustable Output, Universal Input | 115.062mm | 160.02mm | 131.826mm | RoHS Compliant | - | ||
![]() S82J-10024D Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, DIN Rail | Chassis Mount | 5 | - | - | -10°C~60°C | 2005 | S82J (100W) | 3.82Lx6.69W x 1.97 H 97.0mmx170.0mmx50.0mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | - | 300W | 100W | - | unknown | 1 | CE, CSA, UL, UR, VDE | 83% | 3kV | 24V | 4.5A | - | 4.5A | 108W | - | - | - | - | 4.5A | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 50mm | - | - | RoHS Compliant | - | ||
![]() S82D-6012 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 12 | - | - | -10°C~60°C With Derating | 2005 | S82D (600W) | 7.48Lx4.72W x 3.62 H 190.0mmx120.0mmx92.0mm | Obsolete | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 600W | - | 600W | - | unknown | 1 | CE, CSA, UR, VDE | 84% | 2kV | - | 53A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Universal Input | 91.948mm | - | - | RoHS Compliant | - | ||
![]() S8JX-G15005CD Omron Automation and Safety | In Stock | - | - | 10 Weeks | DIN Rail | DIN Rail | - | - | - | -10°C~60°C | - | S8JX-G (150W) | 6.87Lx1.97W x 3.82 H 174.5mmx50.0mmx97.0mm | Obsolete | Not Applicable | Enclosed | 60°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | - | 1 | CE | 78% | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 97.028mm | 174.498mm | 50.038mm | RoHS Compliant | - | ||
![]() S8JX-P05005CD Omron Automation and Safety | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | -10°C~70°C | 2014 | S8JX-P (50W) | 5.53Lx1.65W x 3.82 H 140.5mmx42.0mmx97.0mm | Obsolete | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | - | 50W | - | - | 1 | CE, cULus, cURus, VDE | 73% | - | 5V | 10A | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 97.028mm | 140.462mm | 41.91mm | Non-RoHS Compliant | - | ||
![]() S8JX-P10048 Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | - | -10°C~70°C | 2014 | S8JX-P (100W) | 6.32Lx1.65W x 3.62 H 160.5mmx42.0mmx92.0mm | Obsolete | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | - | 100W | - | - | 1 | CE, cULus, cURus, VDE | 81% | - | 48V | 2.1A | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 91.948mm | 160.528mm | 41.91mm | Non-RoHS Compliant | - | ||
![]() S8JX-P15024D Omron Automation and Safety | In Stock | - | - | 10 Weeks | Rack | Chassis Mount | - | - | - | -10°C~70°C | 2014 | S8JX-P (150W) | 6.32Lx1.65W x 3.62 H 160.5mmx42.0mmx92.0mm | Obsolete | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | - | 1 | CE, cULus, cURus, VDE | 81% | - | 24V | 7A | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 91.948mm | 160.528mm | 41.91mm | RoHS Compliant | - | ||
![]() S8JX-P10024 Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | - | -10°C~70°C | 2014 | S8JX-P (100W) | 6.32Lx1.65W x 3.62 H 160.5mmx42.0mmx92.0mm | Obsolete | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | - | 100W | - | - | 1 | CE, cULus, cURus, VDE | 81% | - | 24V | 4.5A | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 91.948mm | 160.528mm | 41.91mm | RoHS Compliant | - | ||
![]() S8JX-P10048C Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | - | -10°C~70°C | - | S8JX-P (100W) | 6.32Lx1.65W x 3.62 H 160.5mmx42.0mmx92.0mm | Obsolete | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | - | 100W | - | - | 1 | CE, cULus, cURus, VDE | 81% | - | 48V | 2.1A | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 91.948mm | 160.528mm | 41.91mm | Non-RoHS Compliant | - |