- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Voltage - Rated AC | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Min Input Voltage | Max Input Voltage | Current - Output 1 | Min Output Voltage | Max Frequency | Max Output Power | Nominal Output Voltage | Input Current | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8VS-06024B Omron Automation and Safety | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | 7 | 329.999987g | - | -10°C~60°C With Derating | 2002 | S8VS (60W) | 4.26Lx1.57W x 3.74 H 108.3mmx40.0mmx95.0mm | no | Active | Not Applicable | 5 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 60W | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 40mm | - | 2.5A | 60Hz | NOT SPECIFIED | R-XXMA-X5 | 240V | 1 | CE, cULus, cURus, VDE | 78% | 3kV | 24V | 2.5A | 100V | YES | - | - | 264V | - | 2.5A | 60W | 24V | 85V | 264V | 2.5A | 24V | - | 60W | 24V | 1.7A | 85V | - | Adjustable Output, Universal Input | 95mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VK-T48024 Omron Automation and Safety | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | 1.6kg | - | -40°C~70°C With Derating | 2016 | S8VK-T (480W) | 5.91Lx3.74W x 4.92 H 150.0mmx95.0mmx125.0mm | - | Active | Not Applicable | - | - | Enclosed | 70°C | -40°C | ITE (Commercial) | 480W | - | - | 480W | - | - | - | - | 95mm | - | - | - | - | - | - | 1 | CE, TUV, UL | 91% | 3kV | - | 20A | - | - | - | - | - | - | 20A | 480W | 24V | 380V | 480V | - | 24V | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing | 124.968mm | 150.114mm | 94.996mm | - | RoHS Compliant | - | ||
![]() S8VS-24024B Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | 7 | 1.149857kg | - | -10°C~60°C With Derating | 2002 | S8VS (240W) | 4.93Lx3.94W x 4.53 H 125.3mmx100.0mmx115.0mm | yes | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 240W | 240W | - | - | - | - | 100mm | unknown | 10A | 60Hz | - | - | 240V | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 10A | - | - | - | - | - | - | 10A | 240W | 24V | 85V | 264V | 10A | 24V | - | - | - | 3.8A | - | - | Adjustable Output, Universal Input | 115mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() S8VS-48024 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 9 | 1.700064kg | - | -10°C~60°C With Derating | 2008 | S8VS (480W) | 5.01Lx5.91W x 4.53 H 127.2mmx150.1mmx115.0mm | - | Obsolete | Not Applicable | 5 | - | Enclosed | - | - | ITE (Commercial) | - | OTHER SUPPLY VOLTAGE RANGE IS 80 TO 370VDC | 480W | 480W | UNSPECIFIED | UNSPECIFIED | - | 1 | 127.5mm | unknown | - | - | - | R-XXMA-X5 | - | 1 | CE, cULus, cURus, VDE | 83% | 3kV | 24V | 20A | 100V | YES | - | - | - | - | 20A | 480W | - | - | - | 20A | - | - | 480W | 24V | - | - | - | Adjustable Output, Universal Input | 115mm | - | - | - | RoHS Compliant | - | ||
![]() S8VS-18024BP Omron Automation and Safety | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | 7 | 850.032101g | - | -10°C~60°C With Derating | 2013 | S8VS (180W) | 4.93Lx2.95W x 4.53 H 125.3mmx75.0mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 180W | - | - | 180W | - | - | - | - | - | unknown | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | RoHS Compliant | - | ||
![]() S8VM-03015C Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel | Chassis Mount | - | 5 | 220.000011g | - | -10°C~70°C With Derating | 2002 | S8VM (30W) | 3.76Lx1.06W x 3.25 H 95.5mmx27.0mmx82.5mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 30W | - | 30W | 30W | - | - | - | - | 33.5mm | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | 15V | 2A | - | - | - | - | - | 2A | 2A | 30W | 15V | 100V | 240V | 2A | 15V | - | - | - | - | - | - | Adjustable Output, Universal Input | 82.55mm | 95.504mm | 26.924mm | - | RoHS Compliant | Lead Free | ||
![]() S8VS-48024A-F Omron Automation and Safety | In Stock | - | - | 15 Weeks | DIN Rail | DIN Rail | - | - | 1.700064kg | - | -10°C~60°C With Derating | 2013 | S8VS (480W) | 5.01Lx5.91W x 4.53 H 127.2mmx150.1mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 480W | - | - | 480W | - | - | - | - | - | unknown | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | RoHS Compliant | - | ||
![]() S8VM-15012D Omron Automation and Safety | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 8 | 529.795888g | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.32Lx1.54W x 3.25 H 160.5mmx39.1mmx82.5mm | - | Obsolete | Not Applicable | - | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 150W | - | - | 150W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 12V | 12.5A | - | - | - | - | - | - | - | 150W | - | - | - | 12.5A | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 82.55mm | 160.528mm | 39.116mm | - | RoHS Compliant | Lead Free | ||
![]() S8VM-15024D Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 8 | 529.795888g | - | -10°C~70°C With Derating | 2002 | S8VM (150W) | 6.32Lx1.54W x 3.25 H 160.5mmx39.1mmx82.5mm | - | Obsolete | Not Applicable | - | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 150W | - | - | 150W | - | - | - | - | 84.5mm | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 24V | 7A | - | - | - | - | - | - | 6.5A | 150W | - | - | - | 6.5A | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 82.55mm | 160.528mm | 39.116mm | - | RoHS Compliant | Lead Free | ||
![]() S8JX-G03512CD Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | 5 | - | - | -10°C~60°C | 2000 | S8JX-G (35W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | - | Obsolete | Not Applicable | - | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 35W | - | - | 35W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE | 73% | - | - | 3A | - | - | - | - | 264V | - | - | 35W | - | 85V | 264V | 3A | - | - | 35W | 12V | - | 85V | - | Load Sharing, Universal Input | 91mm | 90mm | 39.624mm | Unknown | RoHS Compliant | - | ||
![]() S8VS-03012 Omron Automation and Safety | In Stock | - | - | - | DIN Rail | DIN Rail | - | 5 | 179.999996g | - | -10°C~60°C With Derating | 2002 | S8VS (30W) | 3.79Lx0.89W x 3.35 H 96.4mmx22.5mmx85.0mm | - | Obsolete | Not Applicable | 6 | - | Enclosed | - | - | ITE (Commercial) | - | OTHER SUPPLY VOLTAGE RANGE IS 80 TO 370VDC | 30W | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 22.5mm | - | 2.5A | 450Hz | NOT SPECIFIED | R-XXMA-X6 | 240V | 1 | CE, cULus, cURus, VDE | 76% | 3kV | 12V | 2.5A | 100V | YES | - | - | 264V | - | 2.5A | 30W | 12V | 85V | 264V | 2.5A | 12V | - | 30W | 12V | - | 85V | 264V | Adjustable Output, Universal Input | 85mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() S8VS-24024BE Omron Automation and Safety | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | 1.149857kg | - | -10°C~60°C With Derating | 2013 | S8VS (240W) | 4.93Lx3.94W x 4.53 H 125.3mmx100.0mmx115.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | 240W | - | - | - | - | - | unknown | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 10A | - | - | - | - | - | - | - | 240W | - | - | - | 10A | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | RoHS Compliant | - | ||
![]() S8VK-G03005 Omron Automation and Safety | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | 195g | Commercial grade | -40°C~75°C With Derating | 2013 | S8VK-G (30W) | 3.54Lx1.26W x 3.54 H 90.0mmx32.0mmx90.0mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 30W | UNSPECIFIED | UNSPECIFIED | - | 1 | 90mm | unknown | - | - | - | R-XXMA-X9 | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | 5V | 5A | 115V | YES | - | - | - | - | 5A | 30W | 5V | 100V | 240V | 5A | 5V | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 89.916mm | - | - | - | RoHS Compliant | - | ||
![]() S8VM-01515D Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 5 | 179.999996g | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.17Lx1.30W x 3.21 H 80.5mmx33.0mmx81.5mm | - | Obsolete | Not Applicable | - | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 78% | 3kV | 15V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 81.534mm | 80.5mm | 33mm | - | RoHS Compliant | Lead Free | ||
![]() S8JX-G01512CD Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | 5 | - | - | -10°C~60°C | 2000 | S8JX-G (15W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | - | Obsolete | Not Applicable | - | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE | 68% | - | - | 1.3A | - | - | - | - | 264V | - | - | 15W | - | 85V | 264V | 1.3A | - | - | 15W | 12V | - | 85V | - | Load Sharing, Universal Input | 91mm | 90mm | 39.624mm | Unknown | RoHS Compliant | - | ||
![]() S8VM-10015CD Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | 100 | - | 459.942663g | - | -10°C~70°C With Derating | 2002 | S8VM (100W) | 6.32Lx1.30W x 3.25 H 160.5mmx33.0mmx82.5mm | - | Obsolete | Not Applicable | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | - | 100W | 100W | - | - | - | - | 89.9mm | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 81% | 3kV | 15V | 7A | - | - | 240V | 100V | - | - | 7A | - | 15V | 85V | 264V | - | 15V | 60Hz | 100W | 15V | - | 85V | 240V | Adjustable Output, Universal Input | 84.5mm | 164.5mm | 35mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() S8VK-G01505 Omron Automation and Safety | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | - | - | 149.999992g | Commercial grade | -40°C~75°C With Derating | 2000 | S8VK-G (15W) | 3.54Lx0.89W x 3.54 H 90.0mmx22.5mmx90.0mm | - | Active | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 90mm | - | - | - | NOT SPECIFIED | R-XXMA-X8 | - | 1 | CE, cULus, cURus, VDE | 77% | 3kV | 5V | 3A | 115V | YES | - | - | 240V | - | 3A | 15W | 5V | 100V | 240V | 3A | 5V | - | 15W | - | - | 100V | 240V | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 89.916mm | - | - | Unknown | RoHS Compliant | - | ||
![]() S8VM-30015C Omron Automation and Safety | In Stock | - | - | 8 Weeks | Chassis Mount | Chassis Mount | 300 | - | 1.099961kg | - | -10°C~70°C With Derating | 2002 | S8VM (300W) | 7.40Lx3.29W x 2.46 H 188.0mmx83.5mmx62.5mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 300W | - | 300W | 300W | - | - | - | - | 83.5mm | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | 15V | 22A | - | - | - | - | - | - | 22A | 300W | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 62.484mm | 187.96mm | 83.566mm | - | RoHS Compliant | - | ||
![]() S8VM-03005D Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 5 | 220.000011g | - | -10°C~70°C With Derating | 2002 | S8VM (30W) | 3.76Lx1.30W x 3.23 H 95.5mmx33.0mmx82.0mm | - | Obsolete | Not Applicable | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 30W | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 75% | 3kV | 5V | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 82.042mm | 95.5mm | 33mm | - | RoHS Compliant | Lead Free | ||
![]() S8VS-06024A-F Omron Automation and Safety | In Stock | - | - | 20 Weeks | DIN Rail | DIN Rail | - | 7 | 329.999987g | - | -10°C~60°C With Derating | 2013 | S8VS (60W) | 4.26Lx1.57W x 3.74 H 108.3mmx40.0mmx95.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 60W | - | - | 60W | - | - | - | - | - | unknown | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 94.996mm | - | - | - | RoHS Compliant | - |