- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8VT-F12024E Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | -10°C~70°C With Derating | 2002 | S8VT | 5.12Lx1.77W x 5.35 H 130.0mmx45.0mmx136.0mm | Obsolete | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 120W | - | - | - | - | - | - | - | - | 1 | - | CE | 86% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Universal Input | - | - | - | - | - | ||
![]() S8JX-G15012CD Omron Automation and Safety | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | - | -10°C~60°C | - | S8JX-G (150W) | 6.87Lx1.97W x 3.82 H 174.5mmx50.0mmx97.0mm | Obsolete | Not Applicable | - | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | - | - | - | - | - | 1 | - | CE | 79% | - | - | 13A | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 97.028mm | 174.498mm | 50.038mm | RoHS Compliant | - | ||
![]() S8VT-F48024E Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | -10°C~70°C With Derating | 2002 | S8VT | 5.12Lx3.94W x 7.13 H 130.0mmx100.0mmx181.0mm | Obsolete | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 480W | - | - | - | - | - | - | - | - | 1 | - | CE | 91% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Universal Input | - | - | - | - | - | ||
![]() S8VT-F96024E Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | -10°C~70°C With Derating | 2002 | S8VT | 5.12Lx7.68W x 7.13 H 130.0mmx195.0mmx181.0mm | Obsolete | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 960W | - | - | - | - | - | - | - | - | 1 | - | CE | 91% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Universal Input | - | - | - | - | - | ||
![]() S82J-02524D Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, DIN Rail | Chassis Mount | - | 5 | - | -10°C~60°C | 2005 | S82J (25W) | 3.82Lx4.88W x 1.57 H 97.0mmx124.0mmx40.0mm | Obsolete | 1 (Unlimited) | - | - | Open Frame | 60°C | -10°C | ITE (Commercial) | 25W | 25W | 25W | - | - | - | - | - | - | 1 | - | CE, CSA, UL, UR, VDE | 77% | 3kV | 24V | 1.1A | - | - | 1.1A | 1.1A | 25W | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 40mm | 124mm | 97mm | RoHS Compliant | - | ||
![]() S8JX-P10005 Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | - | -10°C~70°C | 2014 | S8JX-P (100W) | 6.32Lx1.65W x 3.62 H 160.5mmx42.0mmx92.0mm | Obsolete | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | - | 100W | - | - | - | - | - | - | 1 | - | CE, cULus, cURus, VDE | 78% | - | 5V | 20A | - | - | 20A | - | - | - | - | - | - | - | Load Sharing, Universal Input | 91.948mm | 160.528mm | 41.91mm | Non-RoHS Compliant | - | ||
![]() S8VE-12024-F Omron Automation and Safety | In Stock | - | - | - | DIN Rail | DIN Rail | 100 | - | - | -10°C~60°C With Derating | 2011 | S8VE (120W) | 4.77Lx1.97W x 4.53 H 121.2mmx50.0mmx115.0mm | Obsolete | Not Applicable | - | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 120W | - | 120W | - | - | - | - | - | - | 1 | - | CE, cULus, cURus, VDE | 80% | 3kV | - | 5A | - | - | - | - | 120W | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | 121.158mm | 50.038mm | RoHS Compliant | - | ||
![]() S8VE-24024-F Omron Automation and Safety | In Stock | - | - | - | DIN Rail | DIN Rail | 100 | - | - | -10°C~60°C With Derating | 2011 | S8VE (240W) | 4.93Lx3.94W x 4.53 H 125.2mmx100.0mmx115.0mm | Obsolete | Not Applicable | - | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 240W | - | 240W | - | - | - | - | - | - | 1 | - | CE, cULus, cURus, VDE | 80% | 3kV | - | 10A | - | - | - | - | 240W | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | 125.222mm | 100.076mm | RoHS Compliant | - | ||
![]() S8FS-G05024C Omron Automation and Safety | 70 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C With Derating | - | S8FS-G (50W) | 3.90Lx3.82W x 1.42 H 99.0mmx97.0mmx36.0mm | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | 1 | - | CE, cURus, TUV, UL | 89% | 3kV | - | - | - | - | - | - | 50W | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() S8JX-P15024C Omron Automation and Safety | In Stock | - | - | 2 Weeks | Rack | Chassis Mount | - | - | - | -10°C~70°C | - | S8JX-P (150W) | 6.32Lx1.65W x 3.62 H 160.5mmx42.0mmx92.0mm | Obsolete | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | - | - | - | - | - | 1 | - | CE, cULus, cURus, VDE | 81% | - | 24V | 7A | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 91.948mm | 160.528mm | 41.91mm | RoHS Compliant | - | ||
![]() S8VK-G01505-400 Omron Automation and Safety | 11 |
| - | 6 Weeks | - | DIN Rail | - | - | - | -40°C~70°C With Derating | - | S8VK-G (15W) | 3.54Lx0.89W x 3.54 H 90.0mmx22.5mmx90.0mm | Active | Not Applicable | - | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | 1 | - | CE, cULus, cURus, TUV | 77% | 3000V | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | - | - | - | Non-RoHS Compliant | - | ||
![]() S82J-01005A Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 250g | -10°C~60°C | 2003 | S82J (10W) | 3.82Lx3.54W x 1.38 H 97.0mmx90.0mmx35.0mm | Obsolete | 1 (Unlimited) | - | - | Open Frame | 60°C | -10°C | ITE (Commercial) | 10W | 10W | 10W | - | - | - | - | - | - | 1 | - | CE, CSA, UL, UR, VDE | 77% | 3kV | 5V | 2A | - | - | 2A | - | - | - | - | - | 2A | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 35.052mm | 97.028mm | 89.916mm | Non-RoHS Compliant | Contains Lead | ||
![]() S8FS-G05024CD Omron Automation and Safety | 625 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | -20°C~70°C With Derating | - | S8FS-G (50W) | 3.90Lx1.46W x 3.82 H 99.0mmx37.2mmx97.0mm | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | 1 | - | CE, cURus, TUV, UL | 89% | 3kV | - | - | - | - | - | - | 50W | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() S8FS-G01505CD Omron Automation and Safety | 80 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | -20°C~70°C With Derating | - | S8FS-G (15W) | 3.90Lx1.43W x 3.23 H 99.0mmx36.2mmx82.0mm | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | 1 | - | CE, cURus, TUV, UL | 80% | 3kV | - | - | - | - | - | - | 15W | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() S8E1-05005D Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, DIN Rail | Chassis Mount | - | 4 | 440g | -10°C~70°C With Derating | 1999 | S8E1 (50W) | 6.34Lx2.72W x 1.46 H 161.0mmx69.0mmx37.0mm | Obsolete | 1 (Unlimited) | - | - | Open Frame | 70°C | -10°C | ITE (Commercial) | 50W | 50W | 50W | - | - | - | - | - | - | 1 | - | CSA, UR | 83% | 2kV | 5V | 5A | - | - | 5A | - | - | - | - | - | 10A | - | Adjustable Output, DC Input Capable, Universal Input | 37.084mm | 161.036mm | 69.088mm | Non-RoHS Compliant | Contains Lead | ||
![]() S8VS-18024BE-F Omron Automation and Safety | 2858 |
| - | 20 Weeks | DIN Rail | DIN Rail | - | - | - | -10°C~60°C With Derating | 2013 | S8VS (180W) | 4.93Lx2.95W x 4.53 H 125.3mmx75.0mmx115.0mm | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 180W | - | 180W | - | - | - | - | unknown | - | 1 | - | CE, cULus, cURus, VDE | 80% | 3kV | - | 7.5A | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | RoHS Compliant | - | ||
![]() S82K-00727 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 6 | - | -10°C~60°C With Derating | 2003 | S82K (7.5W) | 2.56Lx1.48W x 2.95 H 65.0mmx37.5mmx75.0mm | Obsolete | Not Applicable | 7 | - | Enclosed | - | - | ITE (Commercial) | - | 7.5W | 7W | UNSPECIFIED | UNSPECIFIED | 1 | 100V | unknown | R-XXMA-X7 | 2 | - | CE, cULus, cURus, VDE | 64% | 3kV | 12V | 200mA | 100V | NO | 300mA 200mA | 300mA | 7.5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -12V | VOLTAGE-MODE | - | 0.08484Vrms | Adjustable Output, Remote Sense, Universal Input | 74.93mm | - | - | RoHS Compliant | - | ||
![]() S8E1-01512D Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 4 | - | -10°C~70°C With Derating | 1999 | S8E1 (15W) | 3.70Lx2.72W x 1.34 H 94.0mmx69.0mmx34.0mm | Obsolete | 1 (Unlimited) | - | EAR99 | Open Frame | - | - | ITE (Commercial) | 15W | - | 15W | UNSPECIFIED | UNSPECIFIED | 1 | - | unknown | R-XXMA-X | 1 | Not Qualified | CSA, UR | 83% | 2kV | 12V | 1.3A | 120V | YES | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 34.036mm | - | - | RoHS Compliant | - | ||
![]() S8VE-06024-F Omron Automation and Safety | In Stock | - | - | - | DIN Rail | DIN Rail | 100 | - | - | -10°C~60°C With Derating | 2011 | S8VE (60W) | 4.26Lx1.57W x 3.74 H 108.3mmx40.0mmx95.0mm | Obsolete | Not Applicable | - | - | Enclosed | 60°C | -10°C | ITE (Commercial) | 60W | - | 60W | - | - | - | - | - | - | 1 | - | CE, cULus, cURus, VDE | 80% | 3kV | - | 2.5A | - | - | - | - | 60W | - | - | - | - | - | Adjustable Output, Universal Input | 94.996mm | 108.204mm | 39.878mm | RoHS Compliant | - | ||
![]() S8JX-P05012CD Omron Automation and Safety | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | -10°C~70°C | 2014 | S8JX-P (50W) | 5.53Lx1.65W x 3.82 H 140.5mmx42.0mmx97.0mm | Obsolete | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | - | 50W | - | - | - | - | - | - | 1 | - | CE, cULus, cURus, VDE | 76% | - | 12V | 4.2A | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 97.028mm | 140.462mm | 41.91mm | Non-RoHS Compliant | - |