- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Max Output Power | Nominal Output Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8E3-03032B Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | -10°C~70°C With Derating | 2003 | S8E3 (30W) | 6.77Lx2.71W x 1.30 H 172.0mmx69.0mmx33.0mm | Obsolete | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 30W | - | 30W | - | - | 3 | CSA, UR | 73% | 2kV | - | 1.2A | 3A 1.2A 300mA | - | - | - | 15V | - | -15V | - | - | Adjustable Output | 33.02mm | 171.958mm | 68.834mm | RoHS Compliant | - | ||
![]() S8E3-05032C Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | -10°C~70°C With Derating | 2003 | S8E3 (50W) | 7.62Lx2.71W x 1.30 H 193.5mmx69.0mmx33.0mm | Obsolete | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | - | 50W | - | - | 3 | CSA, UR | 73% | 2kV | - | 1.2A | 5A 1.2A 500mA | - | - | - | 15V | - | -15V | - | - | Adjustable Output | 33.02mm | 193.548mm | 68.834mm | RoHS Compliant | - | ||
![]() S82J-05024D Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount, DIN Rail | Chassis Mount | - | 5 | - | -10°C~60°C | 2005 | S82J (50W) | 3.82Lx6.34W x 1.57 H 97.0mmx161.0mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | - | 150W | 50W | - | unknown | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | 24V | 2.1A | - | 2.1A | 50W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 2.1A | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 40mm | - | 47mm | RoHS Compliant | - | ||
![]() S82J-05005AD Omron Automation and Safety | In Stock | - | Datasheet | DIN Rail | DIN Rail | - | 5 | - | -10°C~60°C | 2005 | S82J (50W) | 6.34Lx1.57W x 3.82 H 161.0mmx40.0mmx97.0mm | Obsolete | Not Applicable | Open Frame | 60°C | -10°C | ITE (Commercial) | 50W | - | 50W | - | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | - | 10A | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 39.878mm | 97.028mm | 161.036mm | RoHS Compliant | - | ||
![]() S82R-5522 Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount, DIN Rail | Chassis Mount | - | 8 | - | -10°C~60°C With Derating | 2007 | S82R (50W) | 3.82Lx6.34W x 1.57 H 97.0mmx161.0mmx40.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | - | - | 50W | - | unknown | 2 | CSA, UR | 68% | 2kV | - | 2A | 2A 2A | - | - | - | 24V | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | RoHS Compliant | - | ||
![]() S82R-2722 Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | 8 | - | -10°C~60°C With Derating | 2007 | S82R (70W) | 4.84Lx6.34W x 1.73 H 123.0mmx161.0mmx44.0mm | Obsolete | Not Applicable | Open Frame | - | - | ITE (Commercial) | - | - | 75W | - | unknown | 2 | CSA, UR | 68% | 2kV | - | 2A | 5A 2A | - | - | - | 24V | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | 43.942mm | - | - | RoHS Compliant | - | ||
![]() S82J-10015D Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | 5 | - | -10°C~60°C | 2005 | S82J (100W) | 3.82Lx7.40W x 1.97 H 97.0mmx188.0mmx50.0mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 100W | - | 100W | - | unknown | 1 | CE, CSA, UL, UR, VDE | 83% | 3kV | - | 7A | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 50.038mm | - | - | RoHS Compliant | - | ||
![]() S82R-2327 Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | 8 | - | -10°C~60°C With Derating | 2007 | S82R (30W) | 3.82Lx6.34W x 1.57 H 97.0mmx161.0mmx40.0mm | Active | - | Open Frame | - | - | ITE (Commercial) | - | - | 30W | - | unknown | 2 | CSA, UR | 68% | 2kV | - | 1.7A | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | RoHS Compliant | - | ||
![]() S82J-01015AD Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | DIN Rail | - | 5 | - | -10°C~60°C | 2005 | S82J (10W) | 3.54Lx1.38W x 3.82 H 90.0mmx35.0mmx97.0mm | Obsolete | Not Applicable | Open Frame | 60°C | -10°C | ITE (Commercial) | 10W | - | 10W | - | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | - | 700mA | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 35.052mm | 97.028mm | 89.916mm | RoHS Compliant | - | ||
![]() S82J-05005A Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 400g | -10°C~60°C | 2003 | S82J (50W) | 3.82Lx3.54W x 1.38 H 97.0mmx90.0mmx35.0mm | Obsolete | 1 (Unlimited) | Open Frame | 60°C | -10°C | ITE (Commercial) | 50W | 50W | 50W | - | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | 5V | 10A | 10A | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 35.052mm | 97.028mm | 89.916mm | Non-RoHS Compliant | Contains Lead | ||
![]() S82J-02512DD Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | DIN Rail | - | 5 | 350g | -10°C~60°C | 2005 | S82J (25W) | 4.88Lx1.57W x 3.82 H 124.0mmx40.0mmx97.0mm | Obsolete | Not Applicable | Open Frame | 60°C | -10°C | ITE (Commercial) | 25W | 25W | 25W | 97mm | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | - | 2.1A | - | 2.1A | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 39.878mm | 97.028mm | 123.952mm | RoHS Compliant | - | ||
![]() S8VE-12024 Omron Automation and Safety | In Stock | - | - | DIN Rail, Din-Rail, Screw | DIN Rail | - | 5 | - | -10°C~60°C With Derating | 2008 | S8VE (120W) | 4.77Lx1.97W x 4.53 H 121.2mmx50.0mmx115.0mm | Obsolete | Not Applicable | Enclosed | 60°C | -10°C | ITE (Commercial) | 120W | - | 120W | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | 5A | - | - | 120W | - | - | 5A | - | 120W | 24V | Adjustable Output, Universal Input | 115mm | 121.2mm | 50.038mm | RoHS Compliant | - | ||
![]() S8JX-G15005D Omron Automation and Safety | In Stock | - | - | DIN Rail | DIN Rail | - | - | - | -10°C~60°C | - | S8JX-G (150W) | 6.87Lx1.97W x 3.82 H 174.5mmx50.0mmx97.0mm | Obsolete | Not Applicable | Open Frame | 60°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | - | 1 | CE | 78% | - | - | 30A | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 97.028mm | 174.498mm | 50.038mm | RoHS Compliant | - | ||
![]() S8JX-G10048C Omron Automation and Safety | In Stock | - | - | Chassis Mount | Chassis Mount | - | - | - | -10°C~60°C | - | S8JX-G (100W) | 6.87Lx1.97W x 3.82 H 174.5mmx50.0mmx97.0mm | Obsolete | 1 (Unlimited) | Enclosed | 60°C | -10°C | ITE (Commercial) | 100W | - | 100W | - | - | 1 | CE | 83% | - | - | 2.1A | 2.1A | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 97.028mm | 174.498mm | 50.038mm | RoHS Compliant | - | ||
![]() S8JX-G01548 Omron Automation and Safety | In Stock | - | - | Chassis Mount | Chassis Mount | - | - | - | -10°C~60°C | - | S8JX-G (15W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | Obsolete | 1 (Unlimited) | Open Frame | 60°C | -10°C | ITE (Commercial) | 15W | - | 15W | - | - | 1 | CE | 68% | - | - | 350mA | 350mA | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | 96.012mm | 114.554mm | 39.624mm | RoHS Compliant | - | ||
![]() S8E1-05024B Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | -10°C~70°C With Derating | 1999 | S8E1 (50W) | 6.34Lx2.72W x 1.46 H 161.0mmx69.0mmx37.0mm | Obsolete | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 50W | - | 50W | - | - | 1 | CSA, UR | 83% | 2kV | - | 2.2A | 2.2A | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 37.084mm | 161.036mm | 69.088mm | RoHS Compliant | - | ||
![]() S8E1-02512B Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | -10°C~70°C With Derating | 1999 | S8E1 (25W) | 4.84Lx2.72W x 1.38 H 123.0mmx69.0mmx35.0mm | Obsolete | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 25W | - | 25W | - | - | 1 | CSA, UR | 83% | 2kV | - | 2.1A | 2.1A | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 35.052mm | 122.936mm | 69.088mm | RoHS Compliant | - | ||
![]() S82J-02505DD Omron Automation and Safety | In Stock | - | Datasheet | DIN Rail | DIN Rail | - | 5 | - | -10°C~60°C | 2005 | S82J (25W) | 4.88Lx1.57W x 3.82 H 124.0mmx40.0mmx97.0mm | Obsolete | Not Applicable | Open Frame | 60°C | -10°C | ITE (Commercial) | 25W | - | 25W | - | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | - | 5A | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 39.878mm | 97.028mm | 123.952mm | RoHS Compliant | - | ||
![]() S82J-05005D Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount, DIN Rail | Chassis Mount | 100 | 5 | - | -10°C~60°C | 2002 | S82J (50W) | 3.82Lx6.34W x 1.57 H 97.0mmx161.0mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | 60°C | -10°C | ITE (Commercial) | 50W | - | 50W | - | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | - | 10A | 10A | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 39.878mm | 97.028mm | 161.036mm | RoHS Compliant | - | ||
![]() S82J-05012A Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | 5 | - | -10°C~60°C | 2005 | S82J (50W) | 3.82Lx6.34W x 1.57 H 97.0mmx161.0mmx40.0mm | Obsolete | 1 (Unlimited) | Open Frame | 60°C | -10°C | ITE (Commercial) | 50W | - | 50W | - | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | - | 4.2A | 4.2A | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 39.878mm | 97.028mm | 161.036mm | RoHS Compliant | - |