- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Max Output Power | Nominal Output Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S82R-2522 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | - | S82R (50W) | 4.41Lx6.34W x 1.57 H 112.0mmx161.0mmx40.0mm | Active | - | Open Frame | - | - | ITE (Commercial) | - | - | 50W | - | unknown | 2 | CSA, UR | 68% | 2kV | - | 2A | - | - | - | 24V | - | - | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | Non-RoHS Compliant | - | ||
![]() S8JX-P30012C Omron Automation and Safety | 853 |
| - | - | Rack | Chassis Mount | - | - | -10°C~70°C | - | S8JX-P (300W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 300W | - | 300W | - | - | 1 | CE, cULus, cURus, VDE | 77% | - | 12V | 27A | 27A | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | Non-RoHS Compliant | - | ||
![]() S82R-0322 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | 2007 | S82R (30W) | 3.82Lx6.34W x 1.57 H 97.0mmx161.0mmx40.0mm | Active | - | Open Frame | - | - | ITE (Commercial) | - | - | 30W | - | unknown | 2 | CSA, UR | 68% | 2kV | - | 1A | - | - | - | 24V | - | - | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | Non-RoHS Compliant | - | ||
![]() S82R-2321 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | 2007 | S82R (30W) | 3.82Lx6.34W x 1.57 H 97.0mmx161.0mmx40.0mm | Active | - | Open Frame | - | - | ITE (Commercial) | - | - | 30W | - | unknown | 2 | CSA, UR | 68% | 2kV | - | 2A | 2A 2A | - | - | 12V | - | - | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | Non-RoHS Compliant | - | ||
![]() S8JX-P60012CD Omron Automation and Safety | 740 |
| - | 7 Weeks | Rack | Chassis Mount | - | - | -10°C~70°C | 2014 | S8JX-P (600W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 600W | - | 600W | - | - | 1 | CE, cULus, cURus, VDE | 76% | - | 12V | 53A | - | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | Non-RoHS Compliant | - | ||
![]() S8JX-P30024C Omron Automation and Safety | 757 |
| - | 2 Weeks | Rack | Chassis Mount | - | - | -10°C~70°C | - | S8JX-P (300W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 300W | - | 300W | - | - | 1 | CE, cULus, cURus, VDE | 79% | - | 24V | 14A | - | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | Non-RoHS Compliant | - | ||
![]() S8JX-P30012N Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | -10°C~70°C | 2014 | S8JX-P (300W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 300W | - | 300W | - | - | 1 | CE, cULus, cURus, VDE | 77% | - | 12V | 27A | - | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | Non-RoHS Compliant | - | ||
![]() S8JX-P30005CD Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | -10°C~70°C | 2014 | S8JX-P (300W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 300W | - | 300W | - | - | 1 | CE, cULus, cURus, VDE | 75% | - | 5V | 60A | - | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | Non-RoHS Compliant | - | ||
![]() S8JX-P30048CD Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | -10°C~70°C | 2014 | S8JX-P (300W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 300W | - | 300W | - | - | 1 | CE, cULus, cURus, VDE | 78% | - | 48V | 7A | - | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | Non-RoHS Compliant | - | ||
![]() S8JX-P60012C Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | -10°C~70°C | - | S8JX-P (600W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 600W | - | 600W | - | - | 1 | CE, cULus, cURus, VDE | 76% | - | 12V | 53A | - | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | Non-RoHS Compliant | - | ||
![]() S8JX-P30005C Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | -10°C~70°C | - | S8JX-P (300W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 300W | - | 300W | - | - | 1 | CE, cULus, cURus, VDE | 75% | - | 5V | 60A | - | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | Non-RoHS Compliant | - | ||
![]() S8JX-P30048C Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | -10°C~70°C | - | S8JX-P (300W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 300W | - | 300W | - | - | 1 | CE, cULus, cURus, VDE | 78% | - | 48V | 7A | 7A | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | Non-RoHS Compliant | - | ||
![]() S8VM-01524AD Omron Automation and Safety | 46 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.33Lx1.38W x 3.33 H 84.5mmx35.1mmx84.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 15W | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ||
![]() S8VE-09024 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 5 | 490g | -10°C~60°C With Derating | 2008 | S8VE (90W) | 4.77Lx1.97W x 4.53 H 121.2mmx50.0mmx115.0mm | Obsolete | Not Applicable | Enclosed | 60°C | -10°C | ITE (Commercial) | 90W | 90W | 90W | 50mm | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 3.75A | - | 3.75A | 90W | - | - | 90W | 24V | Adjustable Output, Universal Input | 115mm | 121.2mm | 50.038mm | RoHS Compliant | - | ||
![]() S8VM-05024AD Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | -10°C~70°C With Derating | 2002 | S8VM (50W) | 4.90Lx1.38W x 3.33 H 124.5mmx35.1mmx84.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 50W | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ||
![]() S8VM-10024C Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, DIN Rail | Chassis Mount | 8 | 459.942663g | -10°C~70°C With Derating | 2002 | S8VM (100W) | 6.32Lx1.12W x 3.25 H 160.5mmx28.5mmx82.5mm | Obsolete | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | 100W | 100W | - | - | 1 | CE, cULus, cURus, VDE | 82% | 3kV | 24V | 4.5A | - | - | 100W | - | 4.5A | - | - | Adjustable Output, Universal Input | 82.55mm | 160.5mm | 28.5mm | RoHS Compliant | Lead Free | ||
![]() S8VM-03012C Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | - | -10°C~70°C With Derating | 2002 | S8VM (30W) | 3.76Lx1.06W x 3.25 H 95.5mmx27.0mmx82.5mm | Obsolete | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 30W | - | - | - | - | 1 | CE, cULus, cURus, VDE | 79% | 3kV | - | - | 2.5A | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ||
![]() S8VM-10024CD Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | -10°C~70°C With Derating | 2002 | S8VM (100W) | 6.32Lx1.30W x 3.25 H 160.5mmx33.0mmx82.5mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 100W | - | - | - | - | 1 | CE, cULus, cURus, VDE | 82% | 3kV | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ||
![]() S8VM-01524A Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 5 | 179.999996g | -10°C~70°C With Derating | 2002 | S8VM (15W) | 3.33Lx1.32W x 3.33 H 84.5mmx33.5mmx84.5mm | Obsolete | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 15W | 15W | 15W | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 650mA | 650mA | - | 15W | - | 650mA | - | - | Adjustable Output, Universal Input | 84.582mm | 84.582mm | 33.528mm | RoHS Compliant | Lead Free | ||
![]() S8JX-P60048CD Omron Automation and Safety | In Stock | - | - | - | Rack | Chassis Mount | - | - | -10°C~70°C | 2014 | S8JX-P (600W) | 9.44Lx3.06W x 4.67 H 239.8mmx77.6mmx118.5mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 600W | - | 600W | - | - | 1 | CE, cULus, cURus, VDE | 79% | - | 48V | 13A | 13A | - | - | - | - | - | - | Load Sharing, Universal Input | 118.618mm | 239.776mm | 77.724mm | Non-RoHS Compliant | - |