- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Depth | Reach Compliance Code | Frequency | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Output Power | Max Output Voltage | Protections | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Min Output Voltage | Max Output Power | Nominal Output Voltage | Min Input Voltage (AC) | Max Input Voltage (AC) | Ripple Voltage (Main Out) | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8JXG03515CD Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | - | - | - | -10°C~60°C | 2010 | S8JX-G (35W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | - | Obsolete | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 35W | - | - | - | - | - | - | - | - | - | - | 1 | CE | 73% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | - | - | - | - | - | ||
![]() S8JXG05024D Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | - | DIN Rail | - | - | - | -10°C~60°C | 2010 | S8JX-G (50W) | 4.90Lx1.57W x 3.82 H 124.5mmx40.0mmx97.0mm | - | Obsolete | Not Applicable | - | Open Frame | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | - | 1 | CE | 83% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | - | - | - | - | - | ||
![]() S82K-00712 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 6 | 150g | - | -10°C~60°C With Derating | 2000 | S82K (7.5W) | 2.56Lx1.48W x 2.95 H 65.0mmx37.5mmx75.0mm | no | Obsolete | Not Applicable | 7 | Enclosed | - | - | ITE (Commercial) | - | 7.2W | 7W | UNSPECIFIED | UNSPECIFIED | 1 | 100V | 37.5mm | unknown | 833MHz | R-XXMA-X7 | 1 | CE, cULus, cURus, VDE | 64% | 3kV | 12V | 600mA | 100V | YES | 264V | 85V | - | 600mA | 7.5W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | - | - | 7.5W | 12V | - | - | 0.08484Vrms | Adjustable Output, Remote Sense, Universal Input | 74.93mm | - | - | No SVHC | RoHS Compliant | ||
![]() S82K-00724 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 6 | 150g | - | -10°C~60°C With Derating | 2003 | S82K (7.5W) | 2.56Lx1.48W x 2.95 H 65.0mmx37.5mmx75.0mm | no | Obsolete | Not Applicable | 7 | Enclosed | - | - | ITE (Commercial) | - | 7.5W | 7W | UNSPECIFIED | UNSPECIFIED | 1 | 100V | 37.5mm | unknown | 833MHz | R-XXMA-X7 | 1 | CE, cULus, cURus, VDE | 64% | 3kV | 24V | 300mA | 100V | YES | 264V | 85V | - | 300mA | 7W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | - | - | 7.5W | 24V | - | - | - | Adjustable Output, Remote Sense, Universal Input | 75mm | - | - | No SVHC | RoHS Compliant | ||
![]() S8JXG05012CD Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | - | - | -10°C~60°C | 2010 | S8JX-G (50W) | 4.90Lx1.57W x 3.82 H 124.5mmx40.0mmx97.0mm | - | Obsolete | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | - | 1 | CE | 81% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Sharing, Universal Input | - | - | - | - | - | ||
![]() S8VK-WA96024 Omron Automation and Safety | 853 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | -40°C~70°C With Derating | - | S8VK-WA (960W) | 4.39Lx4.65W x 4.88 H 111.4mmx118.0mmx124.0mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 960W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, RCM, TUV, UL | 95% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | - | - | - | - | RoHS Compliant | ||
![]() S82J-01012D Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | DIN Rail | - | - | - | -10°C~60°C | 2005 | S82J (10W) | 3.54Lx1.38W x 3.82 H 90.0mmx35.0mmx97.0mm | - | Obsolete | 1 (Unlimited) | - | Open Frame | 60°C | -10°C | ITE (Commercial) | 10W | - | 10W | - | - | - | - | - | - | - | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 35.052mm | 97.028mm | 89.916mm | - | RoHS Compliant | ||
![]() S8FS-G15048C Omron Automation and Safety | 2621 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C With Derating | - | S8FS-G (150W) | 6.26Lx1.50W x 3.82 H 159.0mmx38.0mmx97.0mm | - | Active | Not Applicable | - | Enclosed | - | - | Industrial, ITE (Commercial) | 158W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UL | 88% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | Non-RoHS Compliant | ||
![]() S8FS-G15015C Omron Automation and Safety | 59 |
| - | - | - | Chassis Mount | - | - | Commercial grade | -20°C~70°C With Derating | - | S8FS-G (150W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | - | Active | Not Applicable | - | Enclosed | - | - | Industrial, ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UL | 88% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | RoHS Compliant | ||
![]() S8VK-X09024A-EIP Omron Automation and Safety | 2385 |
| - | 6 Weeks | - | DIN Rail | - | - | - | -40°C~70°C With Derating | - | S8VK-X (90W) | 3.39Lx2.17W x 3.54 H 86.0mmx55.0mmx90.0mm | - | Active | Not Applicable | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 90W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, EAC, KC, RCM, TUV, UL | 87% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | - | - | ||
![]() S8VE-24024 Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | -10°C~60°C With Derating | 2008 | S8VE (240W) | 4.93Lx3.94W x 4.53 H 125.2mmx100.0mmx115.0mm | - | Obsolete | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 240W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ||
![]() S8FS-G15048CD Omron Automation and Safety | 2847 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | -20°C~70°C With Derating | - | S8FS-G (150W) | 6.26Lx1.54W x 3.82 H 159.0mmx39.2mmx97.0mm | - | Active | Not Applicable | - | Enclosed | - | - | Industrial, ITE (Commercial) | 158W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UL | 88% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | Non-RoHS Compliant | ||
![]() S8VK-X06024-EIP Omron Automation and Safety | 2422 |
| - | 6 Weeks | - | DIN Rail | - | - | Commercial grade | -40°C~70°C With Derating | - | S8VK-X (60W) | 3.39Lx1.57W x 3.54 H 86.0mmx40.0mmx90.0mm | - | Active | Not Applicable | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, EAC, KC, RCM, TUV, UL | 86% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | - | - | ||
![]() S8VK-X12024-EIP Omron Automation and Safety | 2116 |
| - | 6 Weeks | - | DIN Rail | - | - | - | -40°C~70°C With Derating | - | S8VK-X (120W) | 3.39Lx2.17W x 3.54 H 86.0mmx55.0mmx90.0mm | - | Active | Not Applicable | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 120W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, EAC, KC, RCM, TUV, UL | 92% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | - | - | ||
![]() S8FS-G15012C Omron Automation and Safety | 12 |
| - | 2 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C With Derating | - | S8FS-G (150W) | 6.26Lx1.50W x 3.82 H 159.0mmx38.0mmx97.0mm | - | Active | Not Applicable | - | Enclosed | - | - | Industrial, ITE (Commercial) | 156W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UL | 87% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | Non-RoHS Compliant | ||
![]() S82J-05024AD Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | - | - | - | -10°C~60°C | 2002 | S82J (50W) | 6.34Lx1.57W x 3.82 H 161.0mmx40.0mmx97.0mm | - | Obsolete | Not Applicable | - | Open Frame | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | - | - | - | - | - | ||
![]() S8VE-09024-F Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | -10°C~60°C With Derating | 2011 | S8VE (90W) | 4.77Lx1.97W x 4.53 H 121.2mmx50.0mmx115.0mm | - | Obsolete | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 90W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ||
![]() S8VK-C24024 Omron Automation and Safety | 2024 | - | - | 6 Weeks | DIN Rail | DIN Rail | - | 940g | - | -25°C~60°C | 2013 | S8VK-C (240W) | 5.91Lx2.36W x 4.92 H 150.0mmx60.0mmx125.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | - | - | 240W | - | - | - | - | 150mm | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | 10A | - | - | - | - | 264V | 10A | 240W | 24V | - | 100V | - | 240V | 10A | 24V | 240W | - | 85V | 264V | - | Adjustable Output, IP20, Universal Input | 124.968mm | - | - | Unknown | RoHS Compliant | ||
![]() S8VK-X12024A-EIP Omron Automation and Safety | 2382 |
| - | 10 Weeks | - | DIN Rail | - | - | - | -40°C~70°C With Derating | - | S8VK-X (120W) | 3.39Lx2.17W x 3.54 H 86.0mmx55.0mmx90.0mm | - | Active | Not Applicable | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 120W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, EAC, KC, RCM, TUV, UL | 92% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | - | - | ||
![]() S8FS-G15015CD Omron Automation and Safety | 2691 |
| - | - | - | DIN Rail | - | - | - | -20°C~70°C With Derating | - | S8FS-G (150W) | 6.26Lx1.54W x 3.82 H 159.0mmx39.2mmx97.0mm | - | Active | Not Applicable | - | Enclosed | - | - | Industrial, ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UL | 88% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | RoHS Compliant |