- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S82J-10024A Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | -10°C~60°C | 2005 | S82J (100W) | 3.82Lx6.69W x 1.97 H 97.0mmx170.0mmx50.0mm | Obsolete | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 100W | - | - | - | 1 | CE, CSA, UL, UR, VDE | 83% | 3kV | - | - | 4.5A | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | - | - | - | - | ||
![]() S82K-00728 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | -10°C~60°C With Derating | 2003 | S82K (7.5W) | 2.56Lx1.48W x 2.95 H 65.0mmx37.5mmx75.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | 7W | - | - | - | 2 | CE, cULus, cURus, VDE | 64% | 3kV | - | - | 200mA 200mA | -15V | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | - | ||
![]() S82J-05024A Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C | 2003 | S82J (50W) | 3.82Lx3.54W x 1.38 H 97.0mmx90.0mmx35.0mm | Obsolete | 1 (Unlimited) | Open Frame | 60°C | -10°C | ITE (Commercial) | 50W | 50W | 50W | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | 24V | 2.1A | 2.1A | - | 2.1A | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 35.052mm | 97.028mm | 89.916mm | Non-RoHS Compliant | ||
![]() S8VK-X06012-EIP Omron Automation and Safety | 2250 |
| - | 6 Weeks | - | DIN Rail | - | Commercial grade | -40°C~70°C With Derating | - | S8VK-X (60W) | 3.39Lx1.57W x 3.54 H 86.0mmx40.0mmx90.0mm | Active | Not Applicable | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 54W | - | - | - | 1 | CE, cURus, EAC, KC, RCM, TUV, UL | 86% | 3kV | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | - | ||
![]() S8VK-X24024-EIP Omron Automation and Safety | 2133 |
| - | 6 Weeks | - | DIN Rail | - | - | -40°C~70°C With Derating | - | S8VK-X (240W) | 4.61Lx1.50W x 4.88 H 117.0mmx38.0mmx124.0mm | Active | Not Applicable | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 240W | - | - | - | 1 | CE, cURus, EAC, KC, RCM, TUV, UL | 93% | 3kV | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | - | ||
![]() S82R-0528 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | 2016 | S82R (50W) | 4.41Lx6.34W x 1.57 H 112.0mmx161.0mmx40.0mm | Obsolete | Not Applicable | Open Frame | - | - | ITE (Commercial) | - | - | 50W | unknown | 2 | CSA, UR | 68% | 2kV | - | 1.7A | 1.7A 1.7A | - | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | Non-RoHS Compliant | ||
![]() S82R-0522 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | - | S82R (50W) | 4.41Lx6.34W x 1.57 H 112.0mmx161.0mmx40.0mm | Active | - | Open Frame | - | - | ITE (Commercial) | - | - | 50W | unknown | 2 | CSA, UR | 68% | 2kV | - | 2A | 2A 2A | 24V | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | Non-RoHS Compliant | ||
![]() S82R-5327 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | - | S82R (30W) | 3.82Lx6.34W x 1.57 H 97.0mmx161.0mmx40.0mm | Active | - | Enclosed | - | - | ITE (Commercial) | - | - | 30W | unknown | 2 | CSA, UR | 68% | 2kV | - | 1.7A | - | - | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | Non-RoHS Compliant | ||
![]() S82R-6322 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | 2016 | S82R (30W) | 3.82Lx6.34W x 1.57 H 97.0mmx161.0mmx40.0mm | Active | - | Enclosed | - | - | ITE (Commercial) | - | - | 30W | unknown | 2 | CSA, UR | 68% | 2kV | - | 1A | - | 24V | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | Non-RoHS Compliant | ||
![]() S82R-5322 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | - | S82R (30W) | 3.82Lx6.34W x 1.57 H 97.0mmx161.0mmx40.0mm | Active | - | Enclosed | - | - | ITE (Commercial) | - | - | 30W | unknown | 2 | CSA, UR | 68% | 2kV | - | 1A | - | 24V | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | Non-RoHS Compliant | ||
![]() S82R-6722 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | - | S82R (70W) | 4.84Lx6.34W x 1.73 H 123.0mmx161.0mmx44.0mm | Active | - | Enclosed | - | - | ITE (Commercial) | - | - | 75W | unknown | 2 | CSA, UR | 68% | 2kV | - | 2A | - | 24V | - | Adjustable Output, Remote Sense, Universal Input | 43.942mm | - | - | Non-RoHS Compliant | ||
![]() S82R-5528 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | - | S82R (50W) | 4.41Lx6.34W x 1.57 H 112.0mmx161.0mmx40.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | - | - | 50W | unknown | 2 | CSA, UR | 68% | 2kV | - | 1.7A | 1.7A 1.7A | - | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | Non-RoHS Compliant | ||
![]() S82R-5527 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | - | S82R (50W) | 4.41Lx6.34W x 1.57 H 112.0mmx161.0mmx40.0mm | Active | - | Enclosed | - | - | ITE (Commercial) | - | - | 50W | unknown | 2 | CSA, UR | 68% | 2kV | - | 1.2A | - | - | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | Non-RoHS Compliant | ||
![]() S82J-917 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | S82J | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S82R-5722 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | - | S82R (70W) | 4.84Lx6.34W x 1.73 H 123.0mmx161.0mmx44.0mm | Active | - | Enclosed | - | - | ITE (Commercial) | - | - | 75W | unknown | 2 | CSA, UR | 68% | 2kV | - | 2A | 5A 2A | 24V | - | Adjustable Output, Remote Sense, Universal Input | 43.942mm | - | - | Non-RoHS Compliant | ||
![]() S82R-0527 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | - | S82R (50W) | 4.41Lx6.34W x 1.57 H 112.0mmx161.0mmx40.0mm | Active | - | Open Frame | - | - | ITE (Commercial) | - | - | 50W | unknown | 2 | CSA, UR | 68% | 2kV | - | 1.2A | - | - | - | Adjustable Output, Remote Sense, Universal Input | 39.878mm | - | - | Non-RoHS Compliant | ||
![]() S82J-15024DD Omron Automation and Safety | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | -10°C~60°C | - | S82J (150W) | 7.80Lx1.97W x 3.82 H 198.0mmx50.0mmx97.0mm | Active | Not Applicable | Open Frame | 60°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | - | 7A | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 106.934mm | 212.09mm | 56.896mm | RoHS Compliant | ||
![]() S82J-05012DD Omron Automation and Safety | In Stock | - | - | - | DIN Rail | DIN Rail | 100 | - | -10°C~60°C | - | S82J (50W) | 6.34Lx1.57W x 3.82 H 161.0mmx40.0mmx97.0mm | Active | Not Applicable | Open Frame | 60°C | -10°C | ITE (Commercial) | 50W | - | 50W | - | 1 | CE, CSA, UL, UR, VDE | 77% | 3kV | - | 4.2A | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Universal Input | 102.616mm | 186.69mm | 46.99mm | RoHS Compliant | ||
![]() S8JXG01524C Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | - | -10°C~60°C | 2010 | S8JX-G (15W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | Obsolete | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 15W | - | - | - | 1 | CE | 68% | - | - | - | - | - | - | Load Sharing, Universal Input | - | - | - | - | ||
![]() S8JXG01515D Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | - | - | -10°C~60°C | 2010 | S8JX-G (15W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | Obsolete | Not Applicable | Open Frame | - | - | ITE (Commercial) | 15W | - | - | - | 1 | CE | 68% | - | - | - | - | - | - | Load Sharing, Universal Input | - | - | - | - |