- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Max Power Dissipation | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Current - Output (Max) | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8TS-06024. Omron Automation and Safety | 2068 |
| - | 2 Weeks | - | DIN Rail | - | -10°C~55°C With Derating | - | S8TS (60W) | 4.72Lx1.69W x 4.72 H 120.0mmx43.0mmx120.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 60W | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | - | - | Adjustable Output, DC Input Capable, Universal Input | - | RoHS Compliant | ||
![]() S8JXG01524 Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | -10°C~60°C | 2010 | S8JX-G (15W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 15W | - | - | 1 | CE | 68% | - | - | - | Load Sharing, Universal Input | - | - | ||
![]() S8VM-15024P Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | -10°C~70°C With Derating | - | S8VM (150W) | 6.32Lx3.25W x 1.48 H 160.5mmx82.5mmx37.5mm | Obsolete | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 156W | - | - | 1 | CE, cULus, cURus, TUV | 83% | 3kV | - | 6.5A | Adjustable Output, Universal Input | - | - | ||
![]() S8JXG05005C Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | -10°C~60°C | 2010 | S8JX-G (50W) | 4.90Lx1.57W x 3.82 H 124.5mmx40.0mmx97.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 50W | - | - | 1 | CE | 76% | - | - | - | Load Sharing, Universal Input | - | - | ||
![]() S8JXG03515 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | -10°C~60°C | 2010 | S8JX-G (35W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 35W | - | - | 1 | CE | 73% | - | - | - | Load Sharing, Universal Input | - | - | ||
![]() S8JXG10005C Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | -10°C~60°C | 2010 | S8JX-G (100W) | 6.87Lx1.97W x 3.82 H 174.5mmx50.0mmx97.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 100W | - | - | 1 | CE | 76% | - | - | 20A | Load Sharing, Universal Input | - | - | ||
![]() S8VM-05024P Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | -10°C~70°C With Derating | - | S8VM (50W) | 4.74Lx3.25W x 1.06 H 120.5mmx82.5mmx27.0mm | Obsolete | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 53W | - | - | 1 | CE, cULus, cURus, TUV | 80% | 3kV | - | 2.2A | Adjustable Output, Universal Input | - | - | ||
![]() S8PS-05024 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | -10°C~60°C With Derating | 2006 | S8PS (50W) | 5.00Lx1.57W x 3.35 H 127.0mmx40.0mmx85.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 50W | - | - | 1 | CE, CSA, UR, VDE | 80% | 3kV | - | 2.1A | Adjustable Output, Universal Input | - | - | ||
![]() S8JXG03512D Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | - | DIN Rail | - | -10°C~60°C | 2010 | S8JX-G (35W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | Obsolete | Not Applicable | Open Frame | ITE (Commercial) | 35W | - | - | 1 | CE | 73% | - | - | - | Load Sharing, Universal Input | - | - | ||
![]() S8JXG03505 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | -10°C~60°C | 2010 | S8JX-G (35W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 35W | - | - | 1 | CE | 73% | - | - | - | Load Sharing, Universal Input | - | - | ||
![]() S8JXG10005 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | -10°C~60°C | 2010 | S8JX-G (100W) | 6.87Lx1.97W x 3.82 H 174.5mmx50.0mmx97.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 100W | - | - | 1 | CE | 76% | - | - | - | Load Sharing, Universal Input | - | - | ||
![]() S8JXG10012 Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount | - | -10°C~60°C | 2010 | S8JX-G (100W) | 6.87Lx1.97W x 3.82 H 174.5mmx50.0mmx97.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 100W | - | - | 1 | CE | 81% | - | - | 8.5A | Load Sharing, Universal Input | - | - | ||
![]() S8JXG05012C Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | -10°C~60°C | 2010 | S8JX-G (50W) | 4.90Lx1.57W x 3.82 H 124.5mmx40.0mmx97.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 50W | - | - | 1 | CE | 81% | - | - | - | Load Sharing, Universal Input | - | - | ||
![]() S8VS-48024B-F Omron Automation and Safety | 869 |
| - | 6 Weeks | DIN Rail | DIN Rail | 1.700064kg | -10°C~60°C With Derating | 2013 | S8VS (480W) | 5.01Lx5.91W x 4.53 H 127.2mmx150.1mmx115.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 480W | 480W | unknown | 1 | CE, cULus, cURus, VDE | 83% | 3kV | 20A | - | Adjustable Output, Universal Input | 115.062mm | RoHS Compliant | ||
![]() S8FS-G10015CD Omron Automation and Safety | 2363 |
| - | - | - | DIN Rail | - | -20°C~70°C With Derating | - | S8FS-G (100W) | 5.08Lx1.54W x 3.82 H 129.0mmx39.2mmx97.0mm | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 105W | - | - | 1 | CE, cURus, TUV, UL | 87% | 3kV | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() S82J-60024 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | -10°C~60°C | 2005 | S82J (600W) | 6.69Lx6.65W x 3.62 H 170.0mmx169.0mmx92.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 600W | - | - | 1 | CE, CSA, UL, UR, VDE | 82% | 3kV | - | 27A | Adjustable Output, Load Sharing, Remote Sense, Universal Input | - | - | ||
![]() S8VS-24024A-F Omron Automation and Safety | 706 |
| - | 20 Weeks | DIN Rail | DIN Rail | 1.149857kg | -10°C~60°C With Derating | 2013 | S8VS (240W) | 4.93Lx3.94W x 4.53 H 125.2mmx100.0mmx115.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 240W | 240W | unknown | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 20A | - | Adjustable Output, Universal Input | 115.062mm | RoHS Compliant | ||
![]() S8VK-X48024A-EIP Omron Automation and Safety | 867 |
| - | 6 Weeks | - | DIN Rail | - | -40°C~70°C With Derating | - | S8VK-X (480W) | 4.61Lx2.36W x 4.88 H 117.0mmx60.0mmx124.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 480W | - | - | 1 | CE, cURus, EAC, KC, RCM, TUV, UL | 94% | 3kV | - | - | Adjustable Output, IP20, Universal Input | - | - | ||
![]() S82D-3005 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | -10°C~60°C With Derating | 2005 | S82D (300W) | 7.48Lx4.72W x 3.62 H 190.0mmx120.0mmx92.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 300W | - | - | 1 | CE, CSA, UR, VDE | 84% | 2kV | - | 60A | Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Universal Input | - | - | ||
![]() S8VK-X09024-EIP Omron Automation and Safety | 2256 |
| - | 6 Weeks | - | DIN Rail | - | -40°C~70°C With Derating | - | S8VK-X (90W) | 3.39Lx2.17W x 3.54 H 86.0mmx55.0mmx90.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 90W | - | - | 1 | CE, cURus, EAC, KC, RCM, TUV, UL | 88% | 3kV | - | - | Adjustable Output, IP20, Universal Input | - | - |