- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8FS-G60012C Omron Automation and Safety | In Stock | - | - | 2 Weeks | Chassis Mount | -20°C~70°C With Derating | S8FS-G (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx120.0mmx61.0mm | Active | - | Enclosed | Industrial, ITE (Commercial) | 600W | 1 | CE, CSA, cUR, UL | 88% | 3kV | 50A | No | Adjustable Output, DC Input Capable, Universal Input | Non-RoHS Compliant | ||
![]() S8FS-G30015C Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | -20°C~70°C With Derating | S8FS-G (300W) | 6.69Lx4.02W x 1.61 H 170.0mmx102.0mmx41.0mm | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 300W | 1 | CE, cURus, TUV, UL | 86% | 3kV | - | - | Adjustable Output, Universal Input | RoHS Compliant | ||
![]() S8FS-G03015C Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | -20°C~70°C With Derating | S8FS-G (30W) | 3.90Lx3.23W x 1.38 H 99.0mmx82.0mmx35.0mm | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 36W | 1 | CE, cURus, TUV, UL | 88% | 3kV | - | - | Adjustable Output, Universal Input | RoHS Compliant | ||
![]() S8FS-G30048CD Omron Automation and Safety | In Stock | - | - | 2 Weeks | DIN Rail | -20°C~70°C With Derating | S8FS-G (300W) | 6.69Lx4.02W x 1.61 H 170.0mmx102.0mmx41.0mm | Active | - | Enclosed | Industrial, ITE (Commercial) | 300W | 1 | CE, CSA, cUR, UL | 87% | 3kV | - | No | Adjustable Output, DC Input Capable, Universal Input | Non-RoHS Compliant | ||
![]() S8FS-G60024C-W Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | -20°C~70°C With Derating | S8FS-G (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx120.0mmx61.0mm | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 648W | 1 | CE, cURus, TUV, UL | 90% | 3kV | 27A | - | Adjustable Output, Universal Input | RoHS Compliant |