- Height
- Series
- Number of Outputs
- Width
- Depth
- Output Voltage
- Efficiency
- Operating Temperature
- Part Status
- Features
- Type
- Applications
Attribute column
Manufacturer
Omron AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Accessory | Base Product Number | Brand | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting Styles | Open Frame/Enclosed | Package | Part # Aliases | Product Status | Rail mounting possible | SIL according to IEC 61508 | Spare part | Standard Number | Suitable for safety functions | Type of accessory/spare part | Type of electric connection | Voltage - Output 5 | Voltage - Output 6 | Voltage type of supply voltage | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Failure Rate | Current - Output (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Current | Input Type | Output Power | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Input Voltage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8FSG10024CDR Omron | In Stock | - | - | Axial | Axial | - | - | - | - | - | S8FS-G10024 | Omron Automation and Safety | - | - | 1 | Omron | + 75 C | Omron Automation and Safety | - 20 C | - | Panel | Enclosed | Bulk | S8FSG10024CDR | Active | - | - | - | 60950-1; 62368-1; UL 508 | - | - | - | - | - | - | 24V | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 115 Ohms | Metal Film | Industrial, ITE (Commercial) | 0.5W, 1/2W | AC-DC Power Supply | - | - | 1 | CE, cURus, TUV, UL | 89% | 3 kV | - | -- | 4.5A | - | - | - | - | AC or DC | 100 W | - | Switching Power Supplies | - | - | - | - | - | Switching Supplies | Flame Retardant Coating, Military, Moisture Resistant, Safety | 85 VAC to 370 VDC | Switching Power Supplies | - | 39.2 mm | -- | 147.7 mm | 97 mm | ||
![]() S8FSG60024CDWR Omron | 2613 |
| - | Axial | Axial | - | - | - | - | - | S8FS-G60024 | Omron Automation and Safety | - | - | 1 | Omron | - | Omron Automation and Safety | - | - | - | - | Bulk | S8FSG60024CDWR | Active | - | - | - | 60950-1; 62368-1; UL 508 | - | - | - | - | - | - | 24V | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | - | 23.7 kOhms | Metal Film | Industrial, ITE (Commercial) | 0.05W, 1/20W | AC-DC Power Supply | - | - | 1 | CE, cURus, TUV, UL | 90% | 3 kV | - | -- | 27A | - | - | - | - | AC or DC | - | - | Switching Power Supplies | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | Switching Power Supplies | - | - | -- | - | - | ||
![]() S8VKT48024400 Omron | In Stock | - | - | - | - | - | - | - | - | - | S8VK-T48024 | Omron Automation and Safety | - | - | 1 | Omron | - | Omron Automation and Safety | - | - | - | - | Box | S8VKT48024400 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | S8VK-T | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | 24V | - | - | - | - | - | 20A | - | - | - | Switching Power Supplies | - | - | - | - | - | - | - | 480V | Switching Power Supplies | - | - | - | - | - | ||
![]() S8FS-C15012 Omron | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S8FS-C | - | - | - | - | - | - | - | - | - | - | - | 150W | - | 1 | - | - | - | 12V dc | - | - | - | - | - | 12.5A | - | - | - | - | - | - | - | - | - | - | - | 100 → 240V ac | - | - | - | - | - | - | ||
![]() S8FS-C35048 Omron | 2516 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S8FS-C | - | - | - | - | - | - | - | - | - | - | - | 350W | - | 1 | - | - | - | 48V dc | - | - | - | - | - | 7.32A | - | - | - | - | - | - | - | - | - | - | - | 100 → 240V ac | - | - | - | - | - | - | ||
![]() S8FS-C07512 Omron | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S8FS-C | - | - | - | - | - | - | - | - | - | - | - | 75W | - | 1 | - | - | - | 12V dc | - | - | - | - | - | 6.2A | - | - | - | - | - | - | - | - | - | - | - | 100 → 240V ac | - | - | - | - | - | - | ||
![]() S8FS-C10012 Omron | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S8FS-C | - | - | - | - | - | - | - | - | - | - | - | 100W | - | 1 | - | - | - | 12V dc | - | - | - | - | - | 8.5A | - | - | - | - | - | - | - | - | - | - | - | 100 → 240V ac | - | - | - | - | - | - | ||
![]() KM1-PMU1A-FLK Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KM1-PMU1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480V | - | - | - | - | - | - | ||
![]() S8VK1208A Omron | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Other | Other | - | - | - | - | - | Yes | - | - | - | - | - | Yes | None | - | - | No | - | Screw connection | - | - | AC | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | 113 | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | 125 | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() S8VK1009G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | Yes | - | - | - | - | - | Yes | None | - | - | Yes | - | Screw connection | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | 60 | ||
![]() S82S7305E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | No | - | - | - | - | - | Yes | - | - | - | No | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | - | 37.5 | ||
![]() S82Y5112A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8TS0025F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | Yes | - | - | - | - | - | Yes | None | - | - | No | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | 43 | ||
![]() S8TS0028M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | Yes | - | - | - | - | - | Yes | None | - | - | No | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | 43 | ||
![]() S82Y7001M Omron | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Mounting set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8TS0046R Omron | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Connection technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S82Y7004E Omron | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Mounting set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8EX-BP24024LC-C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8AS0011R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | No | - | - | - | - | - | Yes | - | - | - | No | - | Screw-/spring clamp connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 131.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 | - | - | 230 | ||
![]() S82Y3001R Omron | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Mounting set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |